- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Sealable | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Hole Diameter | Contact Design | Preloaded | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Length | Width | Shell Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 212059-9 TE Connectivity Aerospace, Defense and Marine | 23 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | Polyester, Glass Filled | Polyester | - | - | Steel, Tin Plated | - | Power | - | - | - | - | - | 500V | -50°C~125°C | Bulk | 2011 | AMPLIMITE 109 | - | Active | - | Crimp | EAR99 | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | Female | - | - | NO | NO | NO | NO | Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | - | 14.78mm | 1A | - | ONE | UL | - | COMMERCIAL | - | 5 | - | 0.494 inch | - | Blue | NO | - | - | 6mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | 800VAC V | D-Sub, Combo | - | - | - | No | - | - | 3 DB B - 5W5 | 3.048 mm | - | - | - | - | - | - | 53.03mm | - | 400μin 10.16μm | - | RoHS Compliant | - | Lead Free | ||
![]() 5-212059-1 TE Connectivity Aerospace, Defense and Marine | 158 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | Polyester, Glass Filled | Polyester | - | - | Steel, Yellow Chromate Plated Zinc | - | Power | - | - | - | - | - | - | -50°C~125°C | Bulk | 1997 | AMPLIMITE 109 | - | Active | Not Applicable | Solder | EAR99 | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Blue | 1 | Female | - | - | NO | NO | NO | NO | Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | - | 14.78mm | 32A | - | ONE | UL | - | COMMERCIAL | - | 5 | - | 0.494 inch | - | - | NO | - | - | 6mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | Zinc | 800VAC V | D-Sub, Combo | - | - | - | No | - | - | 3 DB B - 5W5 | 3.048 mm | - | - | - | - | - | - | 53.03mm | - | 200μin 5.08μm | - | RoHS Compliant | - | Lead Free | ||
![]() 211541-2 TE Connectivity Aerospace, Defense and Marine | 2897 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Cable | Free Hanging (In-Line) | - | - | Steel | - | - | - | - | - | Steel, Cadmium Plated | - | - | - | Copper | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | no | Active | - | - | EAR99 | Receptacle for Female Contacts | 104 | - | - | - | 5 | Female | AMPLIMATE, STANDARD : MIL-C-24308, MIL-C-39029 | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 104 | Straight | - | - | 5A | ZINC | - | UL, CSA | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Non-Compliant | - | Cadmium | - | D-Sub, High Density | 1 | - | - | No | - | - | 6 | - | PREASSEM CONN | - | - | - | - | - | 69.31mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 170-009-172L030 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | -50°C~125°C | Tray | 2008 | 170 | - | Active | Not Applicable | - | - | Plug for Male Contacts | 9 | - | - | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 180-062-172L020 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 62 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | 4 DC C High Density | - | - | - | - | - | - | Shielded | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5-208743-1 TE Connectivity Aerospace, Defense and Marine | 23 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | Polyester, Glass Filled | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | GLASS FILLED POLYESTER | - | - | 500V | - | Bulk | 2011 | AMPLIMITE 109 | yes | Active | Not Applicable | Crimp | EAR99 | Plug for Male Contacts | 24 (17 + 7 Coax or Power) | - | - | Black | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | - | - | - | 1A | - | - | UL, CSA | - | COMMERCIAL | - | 24 | - | 0.605 inch | - | - | YES | 0.414 inch | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | Chromate, Zinc | - | D-Sub, Combo | - | - | - | No | - | - | 5 DD D - 24W7 | 3.048 mm | - | - | - | - | S17C7 | - | - | - | 200μin 5.08μm | - | RoHS Compliant | - | Lead Free | ||
![]() 205166-5 TE Connectivity Aerospace, Defense and Marine | 23 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Free Hanging (In-Line) | - | - | Steel | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | -50°C~125°C | Bulk | 2007 | AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 25 | - | - | - | 2 | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | NO | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | - | D-Sub | - | - | - | No | - | - | 3 DB B | 2.92 mm | - | - | - | - | - | - | - | - | 400μin 10.16μm | - | RoHS Compliant | - | - | ||
![]() 1-2157480-1 TE Connectivity Aerospace, Defense and Marine | 2192 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Free Hanging (In-Line) | - | 1 | - | - | Polyester, Glass Filled | - | Steel | - | Steel, Cadmium Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -50°C~125°C | Bulk | 2005 | AMPLIMITE 109 | no | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 9 | - | - | - | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | Yes | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 205162-6 TE Connectivity Aerospace, Defense and Marine | 23 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyester | Steel | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | Bulk | 2007 | AMPLIMITE 109 | yes | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 9 | - | - | - | 2 | Male | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.54mm | 9 | Straight | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | Blue | YES | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | Copper, Tin | - | D-Sub | - | 30 AWG | 20 AWG | No | - | - | 1 DE E | 3.048 mm | - | - | - | - | - | - | 30.81mm | - | 400μin 10.16μm | - | RoHS Compliant | - | - | ||
![]() 09670505601 HARTING | 102 |
| Datasheet | 4 Weeks | - | - | Panel | Panel Mount | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | Steel, Tin Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | - | Plug for Male Contacts | 50 | - | - | - | 3 | Male | STANDARDS: DIN 41652; IEC 60807 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | Straight | - | 17.5mm | - | TIN | - | UL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | 94V-0 | - | YES | - | - | - | 10000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | - | - | - | 1000VAC V | D-Sub | - | - | - | - | 0.112 inch | - | 5 DD D | - | STRIP OR LOOSE | - | 28 AWG | 20 AWG | - | Grounding Indents | 67mm | 15.4mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 445007-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Steel | - | Polyester | - | - | - | Aluminum Alloy (Front) / Steel (Rear), Yellow Cadmium Plated | - | - | - | - | - | - | - | - | - | Bulk | 2010 | AMPLIMITE 109 | - | Obsolete | Not Applicable | - | EAR99 | Plug for Male Contacts | 25 | 125°C | -55°C | Black | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | Straight | - | 17.7mm | 7.5A | - | - | - | - | COMMERCIAL | - | - | - | 0.494 inch | - | Blue | NO | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Non-Compliant | - | Cadmium, Chromate, Copper, Gold | - | D-Sub | - | - | - | No | - | - | 3 DB B | 3.048 mm | PREASSEM CONN | Yes | - | - | - | - | 53.31mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() MDSM-15SC-Z11-VS1 ITT Cannon, LLC | In Stock | - | Datasheet | 13 Weeks | - | Gold | Free Hanging, Panel | Free Hanging (In-Line) | Metal | - | - | Steel | Thermoplastic | - | - | - | Steel, Tin-Nickel Plated | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 1999 | MDSM | - | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 15 | - | - | Black | 2 | Receptacle | COMPATIBLE CONTACTS: MDS-S-TS; MDS-S-RL | - | NO | NO | NO | NO | Signal | NO | - | - | 15 | Straight | - | - | 2.5A | - | - | - | 350V | - | - | - | - | - | 94V-0 | - | YES | - | - | 20mOhm | 5GOhm | Contacts Not Included | Mating Side (2-56) | - | - | - | 2.5A | - | - | D-Type, Micro-D | - | 28 AWG | 26 AWG | - | - | 500 | 0.050 Pitch x 0.100 Row to Row | - | - | - | - | - | - | Shielded | 23.7mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1688939 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Panel | Panel Mount | - | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Yellow Chromate Plated | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Bulk | 2003 | PLUSCON VS | yes | Active | 1 (Unlimited) | Crimp | - | Plug for Male Contacts | 15 | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 500 | 2 DA A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 211667-4 TE Connectivity Aerospace, Defense and Marine | 2946 |
| - | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | - | - | - | - | Brass, Gold Plated | - | - | - | - | GLASS FILLED POLYESTER/POLYPHENYLENE SULFIDE | - | - | - | -50°C~125°C | Bulk | 2006 | AMPLIMITE 90 | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 15 | - | - | - | 3 | Female | COMPATABLE CONTACTS: 206071-1; 206496-1; 91067-1 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | - | - | 5A | - | - | - | - | COMMERCIAL | 1.228 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | - | NO | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | Gold | - | D-Sub, High Density | - | - | - | No | - | - | 1 DE E High Density | 3.048 mm | PREASSEM CONN | - | - | - | - | Non-Magnetic | - | - | 50μin 1.27μm | - | RoHS Compliant | - | Lead Free | ||
![]() 1727040041 Molex | 322 | - | Datasheet | 12 Weeks | - | - | - | Panel Mount | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | -55°C~130°C | Bulk | 2015 | F, FCT | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 2 (Coax or Power) | - | - | Black | 1 | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 1 DE E - 2V2 2W2C | - | - | - | - | - | - | Grounding Indents | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1727040038 Molex | 95 |
| - | 12 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | -55°C~130°C | Bulk | 2012 | FM, FCT | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 8 (Coax or Power) | - | - | Green | 1 | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 211639-4 TE Connectivity Aerospace, Defense and Marine | 2142 |
| - | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | Polyester | Brass | - | - | Brass, Gold Plated | - | - | - | Copper | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | Active | - | - | EAR99 | Plug for Male Contacts | 15 | - | - | - | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | Straight | - | - | 7.5A | - | - | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | NO | 0.405 inch | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | Copper, Gold | - | D-Sub | - | - | - | No | - | - | 2 DA A | 3.048 mm | PREASSEM CONN | - | - | - | - | - | 36.14mm | - | - | - | RoHS Compliant | - | Not Applicable | ||
![]() 1757822-5 TE Connectivity Aerospace, Defense and Marine | 31 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Free Hanging (In-Line) | - | - | Steel | - | Polyester | - | - | HOLE .087-.098 | Steel, Yellow Chromate Plated Zinc | LOCKING | - | - | - | - | 125°C | -55°C | - | - | Bulk | 2009 | Military, MIL-DTL-24308, AMPLIMITE 109 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle for Female Contacts | 50 | - | - | Blue | 3 | Female | AMPLIMATE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | - | - | - | 7.5A | - | - | - | - | COMMERCIAL | 2.65 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.62 inch | - | - | YES | 0.415 inch | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Compliant | - | Zinc | - | D-Sub | - | - | - | No | - | - | 5 DD D | 2.2352 mm | PREASSEM CONN | - | - | - | - | - | - | - | 20μin 0.51μm | - | RoHS Compliant | - | - | ||
![]() 5-448153-1 TE Connectivity Aerospace, Defense and Marine | 387 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | 3 | Steel | - | Polyester | - | - | - | Steel, Yellow Chromate Plated Zinc | - | Power | - | - | - | - | - | 500V | - | Bulk | 2009 | AMPLIMITE 109 | yes | Active | Not Applicable | Crimp | EAR99 | Plug for Male Contacts | 3 (Coax or Power) | 125°C | -55°C | Blue | 1 | Male | - | - | YES | NO | NO | NO | Coax or Power | YES | GENERAL PURPOSE | - | 3 | Straight | - | 13.3mm | 1A | - | - | - | - | COMMERCIAL | - | - | - | 0.494 inch | - | - | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | 0.269 inch | - | Compliant | - | Chromate, Zinc | - | D-Sub, Combo | - | 18 AWG | 8 AWG | No | - | - | 2 DA A - 3W3 | 3.048 mm | - | - | - | - | - | - | 39.14mm | - | 200μin 5.08μm | - | RoHS Compliant | - | Lead Free | ||
![]() 205414-1 TE Connectivity Aerospace, Defense and Marine | 70 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | Steel | - | - | Steel, Cadmium Plated | - | - | - | - | - | - | -50°C | - | - | Bulk | 1997 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 37 | - | - | Blue | 2 | Male | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | - | 16.36mm | 7.5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | YES | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | Non-Compliant | - | Cadmium | - | D-Sub | - | - | - | No | - | - | 4 DC C | 2.3114 mm | - | - | - | - | - | - | 69.32mm | - | - | - | Non-RoHS Compliant | - | Contains Lead |