- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Contact Pattern | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Features | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | CABLE | STEEL | - | HOLE .087-.098 | - | FLOAT MOUNT | - | 1.539 inch | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | GLASS FILLED THERMOPLASTIC | ITT Interconnect Solutions | DAUY-15S-A197-F0 | - | 2 | 105 °C | -55 °C | - | Active | - | - | 1.66 | Yes | - | 18 AWG | 20 AWG | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 15 | - | compliant | TIN | UL, CSA | COMMERCIAL | - | 0.494 inch | FEMALE | - | 0.375 inch | 5 A | RND PIN-SKT | 15 mΩ | - | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | - | STAGGERED | 0.112 inch | - | - | BLACK | MACH OR STAMPED | - | - | ||
![]() DAM3W3SNM ITT | In Stock | - | - | - | PANEL | BRASS | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DAM3W3SNM | - | - | - | - | - | Active | - | - | 2.4 | No | 2/A | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: DM53744-21; DM53744-25; DM53744-24; DM53744-62; DM53744-64 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 | - | compliant | CHROMATE | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() DEUF-9SF0 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC13W6S00HE3S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | 13 (7 + 6 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | D-Sub, Combo | - | - | 1000 | 4 (DC, C) - 13W6 | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC25W3M00HE0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | CBC25W | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | Plug for Male Contacts | 25 (22 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | D-Sub, Combo | - | - | 1000 | 4 (DC, C) - 25W3 | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD25M00WT0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD25M | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | 25 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | 1000 | 3 (DB, B) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD15M00WT20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD15M | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | 15 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | 1000 | 2 (DA, A) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD25S000E3C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | - | RD25S | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | 25 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | D-Sub | - | - | 1000 | 3 (DB, B) | - | - | - | - | ||
![]() RD15M00WTZ Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD15M | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | 15 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | 1000 | 2 (DA, A) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC21WA4M00GV30/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | CBC21W | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | 1000 | 4 (DC, C) - 21WA4 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() CBC25W3S000T2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | CBC25W | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | 25 (22 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | 1000 | 4 (DC, C) - 25W3 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEMA15PF0 ITT | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DEMA15PF0 | - | - | - | - | - | Active | - | - | 1.46 | No | - | - | - | - | - | No | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMMF5W5S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9S00W0X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD9S | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | 9 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | 1000 | 1 (DE, E) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD15M00WE3S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD15M | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | 15 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | D-Sub | - | - | 1000 | 2 (DA, A) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD25S000E0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | RD25S | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | 25 | Green | 2 | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | D-Sub | - | - | 1000 | 3 (DB, B) | - | - | - | - | ||
![]() DCMA62PK87F0 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DCMA-62P-K87-F0 | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DAMM-3WK3P-A101 | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |