- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Content | Country of Origin | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Number of Poles | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Max Supply Voltage (AC) | Stackable | Contact Location | Insertion Force | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5019122190 Molex | 18265 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount, Right Angle | - | Polymer, Glass Filled | - | Polymer, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | Easy-On 501912 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 21 | - | - | - | 1 | - | EASY-ON, BOTTOM CONTACT | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 21 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | - | 0.20mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 54550-1871 Molex | 257496 | - | Datasheet | 21 Weeks | Production (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | Bronze | Polymer | LOCKING | - | FITTING NAIL | ZIF | - | LCP (Liquid Crystal Polymer) | - | 0.559 inch | Right Angle | Molex | - | - | - | NOT SPECIFIED | Gold | Top | 40(mohm) | - | JP | - | - | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | ACTIVE (Last Updated: 4 months ago) | - | 54550-1871 | - | + 85 C | - | - | - 40 C | Surface Mount | Surface Mount | - | - | - | - | 1 | 1 | -40C to 85C | 85 °C | -40 °C | - | - | - | 0545501871 545501871 | Active | 0.5(mm) | - | 3.85(mm) | - | 1.74 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 18Ckt EmbsTp Pkg | Solder | - | - | 0.003314 oz | - | - | - | 50V | 50 V | -20 to 85 °C | Tape and Reel | - | 54550 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | FPC Connector | 18 | - | - | - | 1 | Female | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | NO | NO | - | - | 500 µm | 18 | Right Angle | 0.508 mm | - | compliant | 500 mA | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 18 | RECTANGULAR | 0.047 inch | Slider | Socket | - | - | 0.151 inch | 0.5 A | - | 40 mΩ | 50000000 Ω | 0.02 inch | Compliant | 18 | - | SURFACE MOUNT | - | Tin | - | FFC/FPC | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | - | No | Top | - | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 14.2 mm | 14.2(mm) | - | - | - | - | - | - | - | 1.2(mm) | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 52207-2085 Molex | 109 |
| Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | Nylon, Polyamide | Nylon | LOCKING | - | FITTING NAIL | - | - | - | - | 1.035 inch | - | - | - | - | - | TIN BISMUTH | Bronze, Tin | - | - | - | MY | - | - | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 4 months ago) | - | 52207-2085 | - | + 85 C | Molex | - | - 30 C | - | RIGHT ANGLE | - | - | - | - | - | 1 | - | 85 °C | -30 °C | Box | LEAD FREE | - | - | Obsolete | - | - | - | Active | 7.97 | - | Yes | SOCKET FPC, SMT, 1MM,20 WAY | - | - | - | - | - | - | 125 V | - | 125 V | - | Cut Tape | - | * | e6 | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | - | 20 | 85 °C | -20 °C | - | 1 | Receptacle | ZIF | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 20 | Right Angle | 1 mm | 7.5 mm | compliant | 1 A | - | - | UL, CSA | - | SMD/SMT | - | COMMERCIAL | - | 1 | 1 mm | 20 | RECTANGULAR | 0.106 inch | - | FEMALE | 94V-0 | Natural | 0.35 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100 MΩ | 0.039 inch | - | 20 | - | SURFACE MOUNT | - | - | 500VAC V | Flat Flex | - | 30 Cycles | - | 20 | Tin/Bismuth (Sn/Bi) | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | FFC & FPC Connectors | - | - | - | - | 125 V | - | Top | - | Board Mount | Right Angle | - | - | - | - | - | 2.7 mm | 26.3 mm | - | - | 39u inch | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39-53-2095 Molex | 100 |
| Datasheet | - | Production (Last Updated: 4 months ago) | Tin | Through Hole | Through Hole | - | Polyester | LOCKING | PBT, Polybutylene, Polyester | - | ZIF | - | - | Tin plated | 0.669 inch | Straight | Molex | Polyester | Soldering | Tin plated | NOT SPECIFIED | Bronze | - | 20(mohm) | 1pc(s) | JP | 1.25mm | Ecru | 100 | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 4 months ago) | 39532095 | 39-53-2095 | +80°C | + 80 C | - | -20°C | - 20 C | - | Through Hole | 1 | 1A | 1A | 200V | 1 | 1 | -20C to 80C | - | - | - | LEAD FREE | Tray | 39532095 5597-09CPB7F 0039532095 | Active | 1.25(mm) | - | 5(mm) | - | 1.7 | Details | Yes | Molex FFC/FPC THROUGH HOLE Series 1.25mm Pitch 9 Way 1 Row Straight Through Hole Female FPC Connector | Solder | 9 | - | 0.032152 oz | - | - | - | 200V | 200 V | - | Tray | - | 05597 | - | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 9 | 80 °C | -20 °C | - | 1 | Receptacle | ROHS COMPLIANT, TRAY PACKAGING | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5 mm | 9 | Vertical, Right Angle | 1.25 mm | 5 mm | compliant | 1 A | - | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | - | 9 | STAGGERED | 0.197 inch | Slider | SKT | 94V-0 | Natural | 0.386 inch | - | BELLOWED TYPE | 20 mΩ | - | 0.049 inch | - | 9 | - | ZIF Vertical Contact | - | - | - | Straight | 1.9812 mm | - | - | - | - | - | RECTANGULAR | ZIF N | - | - | - | FFC & FPC Connectors | - | 1/Contact(A) | - | - | - | - | - | - | Board Mount | Vertical | - | 0.138 inch | FFC & FPC Connectors | - | 17(mm) | - | 17 mm | - | - | 39u inch | - | - | 7.5(mm) | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52271-1179 Molex | 8000 | - | Datasheet | 11 Weeks | Production (Last Updated: 4 months ago) | Tin | Surface Mount | Surface Mount | Bronze | Nylon | LOCKING | - | FITTING NAIL | - | - | Nylon 46 | Tin plated | 0.681 inch | Right Angle | Molex | Nylon (NL) | SMT | Tin plated | TIN BISMUTH | Bronze | Bottom | 20(mohm) | 1000pc(s) | JP | 1mm | Ecru | 1000 | MOLEX LLC | NYLON | Molex | ACTIVE (Last Updated: 4 months ago) | 522711179 | 52271-1179 | +85°C | +85°C | - | -40°C | -40°C | Surface Mount | Surface Mount | 1 | 0.5A | 500mA | 50V | 1 | 1 | -40C to 85C | 85 °C | -40 °C | - | LEAD FREE | Tape on Full reel | 0522711179 | Active | 1(mm) | 1mm | 7.4(mm) | - | 1.56 | Compliant | Yes | Molex FFC/FPC SMT Series 1mm Pitch 11 Way 1 Row Right Angle SMT Female FPC Connector, Tin Bismuth Alloy Plated Contacts | Solder | 11 | - | 0.003774 oz | - | - | 50 V | 50VDC/50VAC | 50 V | -40 to 85 °C | Tape and Reel | - | Easy-On | e6 | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 11 | 85 °C | -40 °C | - | 1 | Female | ZIF, BOTTOM CONTACT STYLE | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 11 | Right Angle | 1 mm | - | compliant | 500 mA | - | - | UL, CSA | - | SMD/SMT | - | COMMERCIAL | - | 1 | 1 mm | 11 | RECTANGULAR | 0.118 inch | Slider | Socket | 94V-0 | Natural | 0.291 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 100 MΩ | 0.039 inch | Compliant | 11 | - | ZIF Bottom Contact | - | - | 500VAC V | Flat Flex | - | 30 Cycles | - | - | TIN BISMUTH | 5.05 kV | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | - | No | Bottom Contact | - | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 39u inch | - | - | 3(mm) | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-20S-0.5SVA(54) Hirose Electric Co Ltd | 14000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 20 | - | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | - | - | unknown | 500mA | - | ONE | UL | Gold | - | - | - | 0.53 inch | 2 | - | - | STAGGERED | 0.15 inch | - | FEMALE | 94V-0 | - | 0.142 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | - | - | 0.118 mm | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | FFC, FPC | - | Straight | Flip Lock | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | - | 0.142 3.60mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5018643091 Molex | 8462 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | - | FITTING NAIL | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Easy-On 501864 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 30 | - | - | - | 2 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 30 | - | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.909 inch | 1 | - | - | RECTANGULAR | 0.191 inch | - | - | - | Black | 0.315 inch | - | BELLOWED TYPE | 40mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | FFC | - | Notched | Slide Lock | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.191 4.85mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 52610-2671 Molex | 66 | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | - | - | - | Nylon 46 | - | 1.945 inch | Straight | - | - | - | - | TIN BISMUTH | Bronze | - | - | - | MX | - | - | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 4 months ago) | - | 52610-2671 | - | - | - | - | - | Surface Mount | STRAIGHT | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | LEAD FREE | - | - | Obsolete | - | - | - | - | 5.8 | - | Yes | SOCKET FFC/FPC | Solder | - | - | - | - | 50 V | 125 V | - | 125 V | -40 to 85 °C | Cut Tape | - | - | e6 | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | - | 26 | 85 °C | -40 °C | - | 1 | Female | ZIF | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 26 | Vertical | 1 mm | 3.6 mm | compliant | 1 A | - | - | UL, CSA | - | - | - | - | - | 2 | 1 mm | 26 | RECTANGULAR | 0.142 inch | - | Socket | 94V-0 | Natural | 0.285 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100 MΩ | 0.039 inch | - | 26 | - | SURFACE MOUNT | - | - | 500VAC V | - | 3.81 mm | 30 Cycles | - | 26 | TIN BISMUTH | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.6 mm | - | - | 32.6 mm | - | - | 39u inch | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-10S-0.5SH(55) Hirose Electric Co Ltd | 1893 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 10 | - | - | - | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | Right Angle | - | 6.2mm | - | 500mA | - | - | UL | Gold | - | - | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | - | 94V-0 | Beige | - | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | 50V | - | 400mA | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | FFC, FPC | - | Straight | Flip Lock | - | - | Top | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 9.5mm | - | - | FLASH inch | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-3515-1A Omron Electronics Inc-EMC Div | 89 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 1 | Receptacle | LOW PROFILE | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | Right Angle | - | 6.2mm | - | 500mA | - | - | UL | Gold | - | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | - | - | 94V-0 | Natural | - | - | BELLOWED TYPE | 50mOhm | 100MOhm | - | - | - | 50V | - | 500mA | - | 250VAC V | - | - | - | - | 35 | - | 50V | RECTANGULAR | - | - | 20 | - | - | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | - | 21.6mm | - | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-15S-0.5SH(55) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 15 | - | - | Beige, Brown | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | Right Angle | - | - | - | 500mA | - | - | UL | Gold | - | 50V | COMMERCIAL | 0.472 inch | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | - | 94V-0 | Beige | 0.276 inch | - | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | FFC, FPC | - | Straight | Flip Lock | - | - | Top | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 11.6mm | - | FLASH inch | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52892-3033 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | - | 0.772 inch | Right Angle | Molex | - | - | - | TIN BISMUTH OVER NICKEL | Bronze | Bottom | - | - | MY | - | - | 4000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52892-3033 | - | + 85 C | Molex | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -30 °C | Tape & Reel (TR) | - | - | 0528923033 528923033 52892-3033 | Active | - | - | - | Active | 1.73 | Details | Yes | MOLEX - 52892-3033 - CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM | Solder | - | Easy-On | 0.010791 oz | - | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | * | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 30 | 85 °C | -25 °C | - | 1 | Receptacle | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 500 µm | 30 | Right Angle | 0.508 mm | - | compliant | 500 mA | 30 | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | 500 µm | 30 | RECTANGULAR | 0.079 inch | Flip | Socket | - | Natural | 0.197 inch | 1 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 30 | - | SURFACE MOUNT | - | - | 250VAC V | FFC/FPC | - | - | - | - | Tin/Bismuth (Sn/Bi) - with Nickel (Ni) barrier | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | - | Bottom | - | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 20.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 52892-2433 Molex | 32500 |
| Datasheet | - | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | - | 0.654 inch | Right Angle | Molex | - | - | - | TIN BISMUTH OVER NICKEL | Bronze | Bottom | - | - | MY | - | - | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52892-2433 | - | +85°C | - | - | -25°C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -30 °C | - | - | - | 0528922433 528922433 52892-2433 | Active | - | - | - | - | 2.33 | Details | Yes | - | Solder | - | Easy-On | 0.009013 oz | - | - | - | - | 50 V | -40 to 85 °C | Cut Tape (CT) | - | Easy-On | - | - | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 24 | 85 °C | -25 °C | - | 1 | - | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 500 µm | 24 | Right Angle | 0.508 mm | - | compliant | 500 mA | 24 | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 24 | RECTANGULAR | 0.079 inch | Flip | Socket | - | Natural | 0.197 inch | 1 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 24 | - | ZIF Bottom Contact | - | - | 250VAC V | FFC/FPC | - | - | - | - | Tin/Bismuth (Sn/Bi) - with Nickel (Ni) barrier | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | No | Bottom | - | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 16.6 mm | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 52030-1229 Molex | 1050000 | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Through Hole | BOARD | - | Nylon | LOCKING | - | - | - | - | - | - | 0.681 inch | - | - | - | - | - | TIN BISMUTH | Bronze | - | - | - | MY | - | - | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 4 months ago) | - | 52030-1229 | - | + 80 C | - | - | - 20 C | - | Through Hole | - | - | - | - | - | 1 | - | 80 °C | -20 °C | - | LEAD FREE | - | - | Obsolete | - | - | - | - | 7.81 | Compliant | Yes | Molex Easy-On 52030 Series 1mm Pitch 12 Way Straight Female FPC Connector, ZIF Vertical Contact | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | e6 | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 12 | 80 °C | -20 °C | - | 1 | Female | ZIF | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 12 | Vertical | 1 mm | - | compliant | 1 A | - | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | - | 12 | STAGGERED | 0.138 inch | - | FEMALE | 94V-0 | - | 0.264 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | - | 12 | 50 V | SOLDER | - | - | 700VAC V | - | 2.0066 mm | 30 Cycles | - | - | Tin/Bismuth (Sn/Bi) | - | RECTANGULAR | ZIF N | ZIF N | - | - | FFC & FPC Connectors | - | - | - | - | - | No | - | - | Board Mount | Vertical | - | 0.126 inch | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 2005290040 Molex | 21000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Easy-On 200529 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | FFC, FPC | - | Straight, Tabbed | Flip Lock | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.075 1.90mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 54132-4562 Molex | 5 |
| Datasheet | 11 Weeks | Production (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | Bronze | Thermoplastic | LOCKING | - | FITTING NAIL | ZIF | - | Nylon 46 | Gold | 1.102 inch | Right Angle | Molex | High temperature resistant thermoplastic | SMT | Gold | GOLD (4) | Bronze | Bottom | - | 1500pc(s) | MY | 0.5mm | Black,Ecru | 1500 | MOLEX LLC | NYLON | Molex | ACTIVE (Last Updated: 4 months ago) | 541324562 | 54132-4562 | +85°C | + 85 C | - | -20°C | - 20 C | Surface Mount | RIGHT ANGLE | 1 | 0.5A | 500mA | 50V | - | 1 | - | 85 °C | -20 °C | - | ROHS AND REACH COMPLIANT | Tape on Full reel | 0541324562 | Active | - | 0.5mm | - | - | 1.6 | Details | Yes | MOLEX - 54132-4562 - CONNECTOR, FPC, RECEPTACLE, 45 POSITION, 1ROW | Solder | 45 | Easy-On | 0.017487 oz | - | - | - | - | 50 V | -20 to 85 °C | Tape and Reel | - | 54132 | e4 | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 45 | - | - | - | 1 | Receptacle | EASY-ON, POLARIZED | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 45 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 45 | RECTANGULAR | 0.079 inch | Slider | Socket | 94V-0 | Black | 0.197 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | Compliant | 45 | - | SURFACE MOUNT | - | Gold | 350VAC V | FFC/FPC | - | 20 Cycles | - | - | GOLD (2) | - | RECTANGULAR | ZIF N | ZIF N | - | WHITE | FFC & FPC Connectors | - | - | - | - | - | No | Bottom | - | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 28 mm | - | - | - | - | - | 4u inch | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28-40S-0.5SH(05) Hirose Electric Co Ltd | 48000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 40 | - | - | - | 1 | Receptacle | ZIF | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | Right Angle | - | 7.2mm | - | 500mA | - | - | UL | Gold | - | - | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | - | - | 94V-0 | Gray | - | - | - | 50mOhm | 500000000Ohm | - | - | - | 50V | - | 500mA | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | - | FFC, FPC | - | Tabbed | Rotary Lock | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 2.55mm | 22.1mm | 6.5mm | - | - | 0.100 2.54mm | 0.30mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH52-32S-0.5SH Hirose Electric Co Ltd | 2694 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 32 | - | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Tabbed | Flip Lock | - | - | Bottom | - | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52559-2852 Molex | 52100 |
| - | 9 Weeks | Production (Last Updated: 2 years ago) | Gold Over Nickel | Surface Mount | BOARD | Bronze | Nylon | LOCKING | - | - | ZIF | - | Nylon 46 | - | 0.776 inch | Straight | Molex | - | - | - | GOLD | Phosphor Bronze | - | - | - | MY | - | - | 1000 | MOLEX LLC | NYLON | Molex | ACTIVE (Last Updated: 2 years ago) | - | 52559-2852 | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | ROHS AND REACH COMPLIANT | - | 0525592852 | Active | - | 0.5mm | - | - | 1.15 | Details | Yes | FFC & FPC Connectors VERT SMT ZIF 28P GOLD | Solder | - | - | 0.012358 oz | - | 50 V | - | - | 50 V | -40 to 85 °C | MouseReel | - | 52559 | e3 | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 28 Position | - | - | - | 1 | Receptacle | EASY-ON | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.0000 mm | 28 | Vertical | 0.5 mm | - | compliant | 500 mA | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | 28 | STAGGERED | 0.118 inch | Slider | Socket | 94V-0 | Natural | 0.154 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | Compliant | 28 | - | SURFACE MOUNT | - | Tin | 250VAC V | FFC/FPC | 2.794 mm | - | - | - | TIN | - | RECTANGULAR | ZIF N | ZIF N | - | - | FFC & FPC Connectors | - | - | - | - | - | No | - | - | Board Mount | Vertical | - | - | FFC & FPC Connectors | 19.7 mm | - | - | - | - | - | 39u inch | - | - | - | - | No | No SVHC | - | UL 94 V-0 | - | ||
![]() 52745-1597 Molex | 2475 |
| Datasheet | 14 Weeks | Production (Last Updated: 4 months ago) | Gold | Surface Mount | Surface Mount | Bronze | Polyamide 4/6 | LOCKING | - | - | - | - | Polyamide 46 | Gold | 0.535 inch | Right Angle | Molex | - | SMT | Gold | GOLD | Bronze | Top | 20(mohm) | 1000pc(s) | JP | 0.5mm | Black,White | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 527451597 | 52745-1597 | +85°C | +85°C | - | -40°C | -40°C | Surface Mount | Surface Mount | 1 | 0.5A | 500mA | 50V | 1 | 1 | -20C to 85C | 85 °C | -20 °C | - | ROHS AND REACH COMPLIANT | Tape on Full reel | 0527451597 | Active | 0.5(mm) | 0.5mm | 5(mm) | - | 1.19 | Details | Yes | Molex 52745 Series 0.5mm Pitch 15 Way SMT Female FPC Connector, ZIF | Solder | 15 | Easy-On | 0.007057 oz | - | - | - | 50V | 50 V | -20 to 85 °C | Tape and Reel | - | 52745 | e4 | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 15 | - | - | - | 1 | Receptacle | EASY-ON, POLARIZED | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 15 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 15 | RECTANGULAR | 0.079 inch | Slider | Socket | 94V-0 | White | 0.197 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | Compliant | 15 | - | ZIF | - | Gold | 250VAC V | FFC/FPC | - | 20 Cycles | - | - | Gold (Au) | - | RECTANGULAR | ZIF N | ZIF N | - | WHITE | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | - | No | Top Contact | ZIF | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 13.6 mm | 13.6(mm) | - | - | - | - | 39u inch | - | - | 2(mm) | - | No | - | RoHS Compliant | UL94 V-0 | - |