- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Contact Design | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5047542100 Molex | 33048 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Gray | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | BackFlip, Easy-On 504754 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tabbed | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.030 0.75mm | 0.20mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 5047543720 Molex | 5549 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Gray | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | BackFlip, Easy-On 504754 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 37 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.030 0.75mm | 0.20mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 15-38-8169 Molex | In Stock | - | - | 5 Weeks | - | Tin | - | CABLE | - | Polyester Alloy | - | - | - | - | - | - | - | 1.599 inch | - | Molex | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 390 | MOLEX LLC | POLYESTER | Molex | - | 15-38-8169 | + 105 C | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15388169 70430-0085 0015388169 | Active | - | - | - | 5.77 | Details | Yes | - | - | SL | - | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 16 Position | - | - | - | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 16 | Vertical | - | - | unknown | 2 A | - | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | - | CRIMP | - | POLARIZED RIB(S) | 1500VAC V | FFC/FPC | - | 25 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | Free Hanging | Vertical | - | - | FFC & FPC Connectors | - | - | - | - | - | 150u inch | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() FH52-20S-0.5SH(99) Hirose Electric Co Ltd | 349 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP) | - | - | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 2, 4 | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 20 | Right Angle | - | - | unknown | 500mA | - | UL | Gold | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.079 inch | - | - | - | Gray | 0.224 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC, FPC | - | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52044-2645 Molex | 33203 |
| - | - | - | Tin | Through Hole | BOARD | - | Polyester | LOCKING | - | - | - | - | - | - | 1.413 inch | Right Angle | Molex | NOT SPECIFIED | Phosphor Bronze | - | 30(mohm) | SG | 450 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | Molex | - | 52044-2645 | + 85 C | - | - 40 C | - | Through Hole | 1 | 1 | -40C to 85C | 85 °C | -40 °C | - | LEAD FREE | 0520442645 | Obsolete | 1.25(mm) | 9(mm) | - | 8.64 | Compliant | Yes | - | Solder | - | 0.076629 oz | - | - | 200V | 200 V | - | Tray | - | 52044 | - | Yes | - | - | Through Hole | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 26 | 85 °C | -40 °C | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25 mm | 26 | Right Angle | 1.25 mm | - | compliant | 500 mA | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | - | 26(POS) | STAGGERED | - | 0.197 inch | - | SKT | 94V-0 | Gray | 0.354 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.049 inch | - | 26 | - | SOLDER | - | - | - | - | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | - | GRAY | FFC & FPC Connectors | - | - | 1/Contact(A) | - | - | No | Top | Board Mount | Right Angle | - | 0.138 inch | FFC & FPC Connectors | - | 35.9(mm) | - | - | - | - | - | - | 5(mm) | - | - | - | - | UL 94 V-0 | - | ||
![]() 52807-2810 Molex | 18203 |
| Datasheet | - | Production (Last Updated: 4 months ago) | Tin | Through Hole | BOARD | - | Polyphenylene | LOCKING | - | - | - | - | - | - | 1.22 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | Top | 30(mohm) | MY | 90 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52807-2810 | + 80 C | Molex | - 20 C | - | Through Hole | 1 | 1 | -20C to 80C | 80 °C | -20 °C | Tray | LEAD FREE | 0528072810 | Active | 1(mm) | 6.7(mm) | Active | 1.73 | Compliant | Yes | FFC & FPC Connectors 1.00 MM R/A FFC/FPC 28 Circuit Non-ZIF | Solder | - | 0.029482 oz | - | 50 V | 50V | 50 V | - | Tray | - | * | - | Yes | - | - | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 28 | 80 °C | -20 °C | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 990.6 µm | 28 | Right Angle | 2 mm | 6.7 mm | compliant | 500 mA | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | 1 mm | 28(POS) | STAGGERED | - | 0.142 inch | Non-ZIF | SKT | 94V-0 | Natural | 0.264 inch | 0.5 A | SINGLE PRONG | 30 mΩ | 100 MΩ | 0.039 inch | - | 28 | - | SOLDER | Tin | - | - | Straight | 2.0066 mm | - | - | - | - | RECTANGULAR | - | - | - | - | FFC & FPC Connectors | - | - | 0.5/Contact(A) | - | - | - | - | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | 31(mm) | 31 mm | - | - | - | - | - | 3.6(mm) | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 526101271 Molex | 5000 | - | - | - | - | Tin-Bismuth over Nickel | - | BOARD | - | Nylon | LOCKING | - | - | - | - | - | - | 0.732 inch | - | - | TIN BISMUTH | PHOSPHOR BRONZE | - | - | - | - | MOLEX LLC | NYLON | Molex | - | 52610-1271 | + 85 C | - | - 40 C | - | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | LEAD FREE | - | Obsolete | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | - | 125 V | - | - | - | - | e6 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | 12 Position | - | - | - | Female | ZIF | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 12 | - | 1 mm | - | compliant | 1 A | - | UL, CSA | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.142 inch | - | FEMALE | 94V-0 | Natural | 0.226 inch | 1 A | SINGLE PRONG | 20 mΩ | 100000000 Ω | 0.039 inch | - | - | - | SURFACE MOUNT | - | - | 750VAC V | - | 3.8354 mm | 30 Cycles | - | Tin/Bismuth (Sn/Bi) | - | RECTANGULAR | ZIF N | ZIF N | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | - | - | - | - | - | - | 39u inch | - | - | - | - | - | - | - | - | - | ||
![]() 5040705191 Molex | 18000 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Gray | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2016 | BackFlip, Easy-On 504070 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 51 | - | - | 1 | - | EASY-ON, BACKFLIP, SIDE ENTRY | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.008 0.20mm | 51 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.037 0.95mm | 0.20mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() XF2M-3415-1A-R100 Omron Electronics Inc-EMC Div | 177 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | - | 34 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 34 | Right Angle | - | - | - | 500mA | - | UL | Gold | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | Natural | - | - | BELLOWED TYPE | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | - | - | - | 22mm | - | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 54548-1771 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LOCKING | - | FITTING NAIL | - | - | - | LCP (Liquid Crystal Polymer) | 0.539 inch | Right Angle | Molex | GOLD OVER NICKEL | Phosphor Bronze | Bottom | 40(mohm) | - | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | - | 54548-1771 | + 85 C | Molex | - 20 C | Surface Mount | Surface Mount | 1 | 1 | -20C to 85C | 85 °C | -20 °C | Box | LEAD FREE | 0545481771 | Obsolete | 0.5(mm) | 3.85(mm) | Active | 8.03 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 17Ckt EmbsTp Pkg | Solder | Easy-On | 0.003185 oz | - | - | 50V | 50 V | -20 to 85 °C | Tape and Reel | - | 54548 | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | FPC Connector | 17 Position | - | - | - | - | ZIF | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5000 mm | 17 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 17(POS) | RECTANGULAR | - | 0.047 inch | Slider | Socket | 94V-0 | Natural | 0.134 inch | 0.5 A | SINGLE PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | - | - | - | SURFACE MOUNT | - | - | 250VAC V | FFC/FPC | - | 20 Cycles | - | TIN OVER NICKEL | - | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | FFC & FPC Connectors | - | - | 0.5/Contact(A) | - | - | - | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 13.7 mm | 13.7(mm) | - | - | - | - | - | - | 1.2(mm) | - | - | - | - | - | - | ||
![]() SFV30R-2STBE1HLF Amphenol ICC (FCI) | 6617 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFV-R | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 30 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | - | 4.9mm | - | 500mA | - | UL | Gold | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | FEMALE | 94V-0 | Black | - | - | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | - | 50V | - | - | - | - | Straight | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Top | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 20.5mm | - | - | FLASH inch | 0.071 1.80mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54550-1494 Molex | In Stock | - | Datasheet | 2 Weeks | - | Tin | Surface Mount | - | - | Polymer | - | Polyphenylene | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | - | - | yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | - | 85°C | -20°C | 1 | Female | ZIF | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | - | Right Angle | - | - | - | 500mA | - | UL | - | - | - | COMMERCIAL | 0.48 inch | 1 | 500μm | 14 | RECTANGULAR | - | 0.047 inch | - | - | 94V-0 | - | - | 0.5A | SINGLE PRONG | 40mOhm | 50000000Ohm | - | - | - | - | - | - | - | 250VAC V | Straight | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW30S-2STE1LF Amphenol ICC (FCI) | 811 |
| - | 15 Weeks | - | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | - | Thermoplastic, Glass Filled | - | - | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 30 | 85°C | -55°C | 1 | Receptacle | - | - | - | 100V | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 3.6mm | - | 1A | - | - | Tin | - | 100V | - | - | - | - | 30 | - | - | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | Straight | - | - | - | - | 100V | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 35.8mm | 3.6mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW20R-2STE1LF Amphenol ICC (FCI) | 10000 | - | - | 13 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 20 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 6mm | - | 1A | - | - | Tin | - | 100V | - | - | - | 1mm | 20 | - | - | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | Straight | - | - | - | - | 100V | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 25.8mm | 5.5mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52559-1733 Molex | In Stock | - | Datasheet | 14 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | - | Polyamide | 0.559 inch | Straight | Molex | - | Bronze | - | - | US | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52559-1733 | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | 5.76 | Details | Yes | - | Solder | - | 0.008576 oz | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 52559 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 17 | 85 °C | -40 °C | 1 | - | - | 8536.69.40.40 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 500 µm | 17 | Vertical | 0.9906 mm | - | compliant | 500 mA | 17 | UL | - | SMD | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | 0.118 inch | Slider | Socket | - | Natural | 0.154 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 17 | - | SURFACE MOUNT | - | - | 250VAC V | FFC/FPC | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | - | - | Connectors | Vertical | - | - | FFC & FPC Connectors | 14.2 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 52745-1333 Molex | In Stock | - | Datasheet | 14 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | Nylon | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | - | Polyamide | 0.496 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | Top | - | US | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52745-1333 | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | 5.38 | Details | Yes | - | Solder | - | 0.006433 oz | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 52745 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 13 | 85 °C | -20 °C | 1 | - | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 500 µm | 13 | Right Angle | 0.508 mm | - | compliant | 500 mA | 13 | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.079 inch | Slider | Socket | - | Natural | 0.169 inch | 0.5 A | - | 20 mΩ | 50000000 Ω | 0.02 inch | - | 13 | - | SURFACE MOUNT | - | - | - | FFC/FPC | - | - | - | - | - | RECTANGULAR | - | - | - | WHITE | FFC & FPC Connectors | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | FFC & FPC Connectors | 12.6 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 52559-2133 Molex | In Stock | - | Datasheet | 10 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | Nylon | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | - | Polyamide | 0.638 inch | Straight | Molex | - | Bronze | - | - | JP | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52559-2133 | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | 5.77 | Details | Yes | - | Solder | - | 0.009977 oz | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 52559 | - | - | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | - | 21 | 85 °C | -40 °C | 1 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 500 µm | 21 | Vertical | 0.9906 mm | - | compliant | 500 mA | 21 | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | 0.118 inch | Slider | Socket | - | Natural | 0.154 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 21 | - | SURFACE MOUNT | - | - | 250VAC V | FFC/FPC | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | - | - | Connectors | Vertical | - | - | FFC & FPC Connectors | 16.2 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0528521770 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | 052852 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | MOLEX LLC | - | Molex | - | 0528521770 | - | Molex | - | - | RIGHT ANGLE | - | 1 | - | - | - | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | * | e6 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 17 | - | 1 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH39J-25S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH39J | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 25 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 25 | - | - | - | unknown | 200mA | - | UL | Gold | - | - | COMMERCIAL | 0.382 inch | 2 | - | - | STAGGERED | - | 0.043 inch | - | - | - | Beige | 0.14 inch | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | - | - | - | 120VAC V | - | 3.0734 mm | - | - | - | - | STAGGERED | ZIF N | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.044 1.12mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52559-2333 Molex | In Stock | - | Datasheet | 14 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | - | Polyamide | 0.677 inch | Straight | Molex | - | Bronze | - | - | JP | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52559-2333 | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | 5.76 | Details | Yes | - | Solder | - | 0.010678 oz | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 52559 | - | - | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | - | 23 | 85 °C | -40 °C | 1 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 500 µm | 23 | Vertical | 0.9906 mm | - | compliant | 500 mA | 23 | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | 0.118 inch | Slider | Socket | - | Natural | 0.154 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | 23 | - | SURFACE MOUNT | - | - | 250VAC V | FFC/FPC | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | - | - | Connectors | Vertical | - | - | FFC & FPC Connectors | 17.2 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - |