- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Brand | Circuit Applications | Contact Materials | Contact Position | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | ELV | Number of Circuits | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Mating Cycles | Product Type | Flat Flex Type | Cable End Type | Locking Feature | Mating Alignment | Mating Connector Lock | Contact Location | Product | Mounting Angle | Features | Product Category | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Tail | Height Above Board | PCB Thickness | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54550-2133 Molex | In Stock | - | Datasheet | 53 Weeks | Obsolete (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | - | Nylon | Nylon | - | ZIF | - | Molex | - | Bronze | Top | JP | 3000 | MOLEX LLC | Molex | OBSOLETE (Last Updated: 4 months ago) | 54550-2133 | + 85 C | - 40 C | SMD/SMT | Obsolete | 5.83 | Details | Yes | 0.003755 oz | - | 50 V | - | Tape & Reel (TR) | - | 54550 | - | - | - | - | SMD/SMT | - | - | 21 | 85 °C | -20 °C | 1 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 500 µm | - | Right Angle | - | compliant | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Slider | - | - | Natural | - | - | - | - | - | - | - | 21 | - | - | FFC/FPC | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | Top | Connectors | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 0781191209 Molex | 1299 |
| Datasheet | - | - | Gold, Tin | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 78119 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Vertical | 2.95mm | - | 500mA | - | Tin Bismuth | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Natural | - | - | - | - | 30mOhm | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Tapered | - | - | - | - | - | - | - | - | 12.1mm | - | 39.4μin 1.00μm | - | - | 0.161 4.10mm | - | 0.30mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH19SC-28S-0.5SH(09) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 28 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | 500MOhm | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | - | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH42-19S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | - | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | - | FH42 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 19 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 19 | - | - | unknown | 200mA | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | - | - | FEMALE | 94-HB, 94V-0 | Beige | - | - | - | BELLOWED TYPE | 200mOhm | 50MOhm | - | - | - | 120VAC V | - | 2.7178 mm | - | - | RECTANGULAR | - | - | - | 10 | - | FPC | Notched | Flip Lock, Backlock | - | - | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | - | 0.026 0.65mm | - | 0.12mm | UL94 V-0, UL94 HB | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH42-15S-0.3SHW(10) Hirose Electric Co Ltd | 36 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | - | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | - | FH42 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 15 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 15 | - | - | unknown | 200mA | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | - | - | - | - | Beige | - | - | - | BELLOWED TYPE | 200mOhm | 50000000Ohm | - | - | - | 120VAC V | - | 2.7178 mm | - | - | RECTANGULAR | - | - | - | 10 | - | FPC | Notched | Flip Lock, Backlock | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | - | 0.026 0.65mm | - | 0.12mm | UL94 V-0, UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 10051922-3010ELF Amphenol ICC (FCI) | 1145 | - | - | 15 Weeks | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | - | Black | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | 2010 | VLL | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 3.4mm | - | 500mA | - | Gold | - | - | - | - | - | - | 30 | - | - | - | - | - | - | Natural | - | - | - | - | 30mOhm | 100MOhm | - | - | 50V | - | - | - | - | 50V | - | - | - | - | - | - | FPC | Tapered | Flip Lock, Backlock | - | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 17.5mm | 3.4mm | 2.00μin 0.051μm | - | - | 0.051 1.30mm | - | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0015474074 Molex | 29 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~105°C | Tube | - | SL 70430 | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | - | - | - | 1 | Female | STACKED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Vertical | - | unknown | - | - | Gold | - | - | - | - | - | - | 7 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | CIC, FFC | Straight | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | 0.13 ~ 0.28mm 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH12-50S-0.5SVA(55) Hirose Electric Co Ltd | 611 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 50 | - | - | unknown | 500mA | UL | Gold | - | - | COMMERCIAL | 1.118 inch | 2 | - | - | STAGGERED | - | 0.098 inch | - | - | - | - | - | 0.142 inch | - | BELLOWED TYPE | - | 500MOhm | - | - | - | - | Flat Flex | 2.9972 mm | 20 Cycles | - | RECTANGULAR | - | - | - | - | - | FFC, FPC | Straight | Flip Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.142 3.60mm | - | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0015388027 Molex | 29 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~105°C | Tube | - | SL 70430 | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | - | - | - | 1 | Female | STACKED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Vertical | - | - | - | - | Tin | - | - | - | - | - | - | 2 | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | CIC, FFC | Straight | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | - | - | - | - | 0.13 ~ 0.28mm 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH23-71S-0.3SHW(05) Hirose Electric Co Ltd | 29 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | - | FH23 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 71 | - | - | 1 | - | LIF, ZIF, STAGGERED PIN | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 71 | - | - | - | 300mA | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | NO | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | 50MOhm | - | - | - | 90VAC V | - | - | - | - | STAGGERED | LIF N | - | - | 10 | - | FPC | Tapered | Flip Lock | - | - | - | - | - | Low Insertion Force (LIF) | - | - | - | - | - | - | 0.049 1.25mm | - | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19SC-30S-0.5SH(09) Hirose Electric Co Ltd | 16 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | 500MOhm | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | - | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28D-20S-0.5SH(98) Hirose Electric Co Ltd | 2453 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | ZIF | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | 500MOhm | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | - | - | FFC, FPC | Tabbed | Rotary Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.100 2.54mm | - | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-6S-0.5SH Hirose Electric Co Ltd | 9000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | - | 0.079 2.00mm | - | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0525591653 Molex | 29 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Polyphenylene Sulfide (PPS) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | - | Easy-On 52559 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | Vertical | 3.5mm | - | 500mA | UL | Gold | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | DUAL PRONG | 20mOhm | 50000000Ohm | - | - | - | - | Straight | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | - | - | - | - | - | Zero Insertion Force (ZIF) | - | 13.7mm | - | 3.94μin 0.10μm | - | - | 0.154 3.90mm | - | 0.30mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0015388077 Molex | 29 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~105°C | Tube | - | SL 70430 | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | Female | STACKED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 7 | Vertical | - | unknown | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | CIC, FFC | Straight | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | - | - | - | - | 0.13 ~ 0.28mm 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 6-520315-6 TE Connectivity AMP Connectors | In Stock | - | - | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | Signal | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~105°C | Bulk | 2009 | Triomate | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | Connector, Receptacle, Socket | 16 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | 16 | Vertical | 4.83mm | - | 1A | UL | Tin | - | - | COMMERCIAL | - | 1 | 2.54mm | - | RECTANGULAR | - | - | - | - | - | Black | 3.56mm | - | 2A | BELLOWED TYPE | 45mOhm | 5000000000Ohm | Compliant | - | - | 700VAC V | - | - | 50 Cycles | - | RECTANGULAR | - | - | No | 25 | - | FFC, FPC | Straight | - | With | Without | - | - | - | - | - | 45.54mm | - | - | - | 3.56mm | 0.273 6.93mm | 1.57mm | 0.13mm ~ 0.38mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH29DJ-110S-0.2SHW(05) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | -55°C~85°C | Tape & Reel (TR) | - | FH29D | - | - | Active | 1 (Unlimited) | Solder | - | - | 110 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 110 | - | - | unknown | 250mA | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | Beige | - | - | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | 3.9878 mm | - | - | RECTANGULAR | - | - | - | 20 | - | FPC | Tabbed | Flip Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 1.97μin 0.050μm | - | - | 0.047 1.20mm | - | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV18R-2STBE1HLF Amphenol ICC (FCI) | 7 |
| - | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | Right Angle | - | - | 500mA | UL | Gold | - | - | COMMERCIAL | 0.571 inch | 1 | - | - | RECTANGULAR | - | 0.071 inch | - | FEMALE | 94V-0 | Black | - | 0.165 inch | - | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | - | - | Straight | - | - | - | RECTANGULAR | ZIF N | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | - | - | Top | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | FLASH inch | - | 0.071 1.80mm | - | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0527451696 Molex | 2578 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | Easy-On 52745 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | - | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | Right Angle | 4.3mm | - | 500mA | UL | Tin Bismuth | - | - | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | 0.079 inch | - | FEMALE | 94V-0 | White | - | - | - | SINGLE PRONG | 20mOhm | 50MOhm | - | - | 50V | 350VAC V | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 14.1mm | - | - | - | - | 0.079 2.00mm | - | 0.30mm | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SFW4R-1STAE1LF Amphenol ICC (FCI) | 8000 |
| - | 13 Weeks | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Brown | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | - | 1A | - | Gold | - | 100V | - | - | - | - | 4 | - | - | - | - | - | - | Brown | - | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FPC | Tapered | Slide Lock | - | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | 9.8mm | - | - | - | - | 0.106 2.70mm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |