- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Mounting Option 2 | Actuation Type | ActuatorColor | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Content | Country of Origin | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Contact Design | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH29B-44S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH29B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 44 | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 44 | - | - | - | unknown | 250mA | UL | Gold | - | - | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | - | Beige | - | - | - | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FPC | - | - | Tabbed | Flip Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.047 1.20mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-47-4207 Molex | In Stock | - | - | 5 Weeks | Production (Last Updated: 2 years ago) | Gold | - | CABLE | Polyester Alloy | LATCH | - | - | LOCKING | - | - | Polyester | - | 1.999 inch | Straight | Molex | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | US | - | - | 300 | MOLEX LLC | - | POLYESTER | Molex | ACTIVE (Last Updated: 2 years ago) | - | 15-47-4207 | - | + 105 C | - | - | - 40 C | Cable Mount | Cable | - | - | - | - | - | 1 | - | 105 °C | -40 °C | - | - | - | 15474207 70430-0509 0015474207 | Active | - | - | - | - | 5.77 | Details | Yes | - | IDT | - | SL | 0.102929 oz | - | - | - | 250 V | -40 to 105 °C | Tube | - | 70430 | - | Yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 20 Position | - | - | 1 | Receptacle | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5400 mm | 20 | Vertical | - | - | compliant | 2 A | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | 20 | - | CRIMP | Tin | POLARIZED RIB(S) | 1500VAC V | FFC/FPC | - | 50 Cycles | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | Free Hanging | Vertical | - | FFC & FPC Connectors | 50.77 mm | - | - | - | - | 30u inch | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 52559-2072 Molex | 113 | - | Datasheet | - | - | Tin | Surface Mount | - | Nylon | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2004 | - | - | yes | - | - | Solder | - | FFC/FPC CONNECTOR | - | 20 | 85°C | -40°C | 1 | Receptacle | ZIF | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | 20 | - | - | 3mm | - | 500mA | UL | - | - | 50V | COMMERCIAL | - | 2 | 500μm | - | STAGGERED | - | - | - | - | 94V-0 | Natural | - | 0.5A | DUAL PRONG | 20mOhm | 50MOhm | - | - | - | - | - | - | - | 250VAC V | Straight | 2.794 mm | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | 39μin | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-47-4132 Molex | In Stock | - | - | - | - | Gold | - | CABLE | Polyester Alloy | - | - | - | - | - | - | - | - | 1.299 inch | - | Molex | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 480 | MOLEX LLC | - | POLYESTER | Molex | - | - | 15-47-4132 | - | + 105 C | - | - | - 40 C | - | Cable | - | - | - | - | - | 1 | - | 105 °C | -40 °C | - | - | - | 15474132 70430-0257 0015474132 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | - | SL | - | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 13 Position | - | - | - | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 13 | Vertical | - | - | unknown | 2 A | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | - | CRIMP | - | POLARIZED RIB(S) | 1500VAC V | FFC/FPC | - | 50 Cycles | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | Free Hanging | Vertical | - | FFC & FPC Connectors | - | - | - | - | - | 15u inch | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() SFW16R-3STE1LF Amphenol ICC (FCI) | 806 | - | - | 13 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 16 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 6mm | - | 1A | - | Tin | - | 100V | - | - | - | - | 16 | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | - | Notched | Slide Lock | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 21.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-11S-0.5SH(55) Hirose Electric Co Ltd | 891 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 11 | - | - | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | Right Angle | - | - | - | 500mA | - | Gold | - | - | - | - | - | 500μm | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | - | Straight | Flip Lock | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 07FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | 6000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 7 | - | - | 1 | Receptacle | SIDE ENTRY | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 7 | Right Angle | - | - | - | 500mA | - | Tin | - | - | - | - | - | - | - | - | NO | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | Contacts, Top | - | Straight | - | - | - | - | Low Insertion Force (LIF) | - | - | - | - | - | - | - | 0.118 3.00mm | 0.30mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 52559-3672 Molex | In Stock | - | Datasheet | - | - | Tin | Surface Mount | - | Nylon | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 2004 | - | - | yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | - | 85°C | -40°C | 1 | Female | ZIF | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | - | - | - | - | - | 500mA | UL | - | - | - | COMMERCIAL | - | 2 | 500μm | 36 | STAGGERED | - | - | - | - | 94V-0 | - | - | 0.5A | DUAL PRONG | 20mOhm | 50MOhm | - | - | - | - | - | - | - | 250VAC V | Straight | 2.794 mm | 20 Cycles | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9mm | 23.7mm | 3mm | 39μin | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 54548-0570 Molex | In Stock | - | Datasheet | - | - | Tin | Surface Mount | BOARD | Polymer | LOCKING | - | FITTING NAIL | - | - | - | - | - | 0.303 inch | Right Angle | - | - | - | - | TIN BISMUTH | Bronze | - | 40(mohm) | - | - | - | - | - | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | Molex | - | - | 54548-0570 | - | - | Molex | - | - | - | Surface Mount | - | - | - | - | 1 | 1 | -20C to 85C | 85 °C | -20 °C | Bulk | LEAD FREE | - | - | Obsolete | 0.5(mm) | - | 3.85(mm) | Active | 7.99 | - | Yes | FFC & FPC Connectors RA SMT ZIF BOTTOM 5P | Solder | - | - | - | - | 50 V | 50V | 50 V | - | Tape and Reel | - | * | e6 | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | FPC Connector | 5 | 85 °C | -20 °C | 1 | Receptacle | ZIF | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 5 | Right Angle | 0.5 mm | - | compliant | 500 mA | UL | - | - | - | COMMERCIAL | - | 1 | 500 µm | 5 | RECTANGULAR | - | 0.047 inch | - | SKT | 94V-0 | Black | 0.134 inch | 0.5 A | SINGLE PRONG | 40 mΩ | 50 MΩ | 0.02 inch | - | - | - | SURFACE MOUNT | - | - | 250VAC V | Flat Flex | - | 20 Cycles | - | TIN BISMUTH | RECTANGULAR | ZIF N | ZIF N | - | WHITE | - | - | - | - | 0.5/Contact(A) | - | - | Bottom | - | - | - | - | - | 7.7(mm) | - | - | - | - | - | - | 1.2(mm) | - | No | - | RoHS Compliant | - | - | ||
![]() FA5S040HP1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | White | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Strip | 2004 | FA5 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 40 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | Right Angle | - | - | - | 800mA | - | Gold | - | 250V | - | - | - | 500μm | - | - | - | - | - | - | - | Black | - | - | - | 20mOhm | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FPC | - | - | Tapered | Flip Lock | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.057 1.45mm | 0.30mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52746-1233 Molex | 2000 | - | - | - | - | Tin Silver Bismuth | - | BOARD | Nylon | LOCKING | - | FITTING NAIL | - | ZIF | - | - | Silver alloy | 0.476 inch | - | Molex | Nylon (NL) | SMT | Silver alloy | TIN BISMUTH OVER NICKEL | Silver | Bottom | - | 1000pc(s) | - | 0.5mm | Ecru | 1000 | MOLEX LLC | - | GLASS FILLED POLYAMIDE | Molex | - | 527461233 | 52746-1233 | +85°C | + 85 C | - | -40°C | - 40 C | - | SMD/SMT | 1 | 0.5A | 500mA | 50V | - | 1 | - | 85 °C | -30 °C | - | - | Tape on Full reel | - | Active | - | 0.5mm | - | - | 1.69 | Details | Yes | Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Bottom Contact, 2.00mm Height, Circuits, Gold Plating | - | 12 | Easy-On | 0.005633 oz | - | - | - | 50 V | - | MouseReel | - | 52746 | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 12 Position | - | - | - | Receptacle | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.5 mm | 12 | Right Angle | 0.508 mm | - | compliant | 500 mA | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.079 inch | Slider | - | - | Natural | 0.169 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.02 inch | - | - | - | SURFACE MOUNT | - | - | 500VAC V | FFC/FPC | - | 30 Cycles | - | Tin/Bismuth (Sn/Bi) - with Nickel (Ni) barrier | RECTANGULAR | ZIF N | - | - | WHITE | FFC & FPC Connectors | - | - | - | - | - | - | Bottom Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 78127-1268 Molex | 3000 | - | - | - | - | Gold Over Nickel | - | - | Polyamide 4/6 | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Copper Alloy | - | 30(mohm) | - | - | - | - | - | MOLEX LLC | - | - | Molex | - | - | 78127-1268 | - | - | Molex | - | - | - | Surface Mount | - | - | - | - | 1 | - | -40C to 85C | - | - | Box | - | - | - | Obsolete | 0.5(mm) | - | 3.45(mm) | Active | 5.78 | - | Yes | - | Solder | - | - | - | - | - | 50VAC | - | - | Tape and Reel | - | * | - | - | - | - | - | EAR99 | - | FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 26(POS) | - | - | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | 15.1(mm) | - | - | - | - | - | - | 4.1(mm) | - | - | - | - | - | - | ||
![]() 5027613300 Molex | In Stock | - | Datasheet | - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Liquid Crystal Polymer (LCP), Glass Filled | FITTING NAIL | - | - | Gray | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Easy-On 502761 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 33 | - | - | 1 | - | EMBOSSED TAPE PACKAGING | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 33 | - | - | - | unknown | - | UL | Gold | - | - | COMMERCIAL | 0.496 inch | 2 | - | - | STAGGERED | - | 0.024 inch | - | - | - | Black | 0.172 inch | - | BELLOWED TYPE | 80mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | 3.8608 mm | - | - | - | RECTANGULAR | - | - | 10 | - | - | - | FPC | - | - | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.61mm | 0.12mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() HLW10S-2D7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~85°C | Tray | - | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | - | 10 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 5.9mm | - | 1A | - | Tin | - | 100V | - | - | - | - | 17 | - | - | - | - | - | - | Black | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 30 | - | - | - | FFC, FPC | - | - | Straight or Tapered | - | - | - | - | - | - | - | - | - | 19.6mm | - | - | 0.232 5.90mm | 0.30mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW16R-4STZE5LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 16 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | - | 7.3mm | - | 1A | - | - | - | 100V | - | - | - | - | 16 | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top | - | - | - | - | - | - | - | 21.8mm | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 52435-2591 Molex | 14000 | - | Datasheet | - | - | Tin | Surface Mount | - | Nylon | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 2008 | - | - | no | Discontinued | - | Solder | - | FFC/FPC CONNECTOR | - | - | 85°C | -40°C | 1 | - | ZIF | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 508μm | - | Right Angle | - | - | unknown | 500mA | UL | - | - | - | COMMERCIAL | - | 1 | 500μm | 25 | RECTANGULAR | - | 0.079 inch | - | FEMALE | 94V-0 | - | 0.169 inch | 0.5A | - | 20mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | Straight | - | - | - | - | RECTANGULAR | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9mm | 17.1mm | 4.5mm | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() SFW22R-6STE1LF Amphenol ICC (FCI) | 49 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | Beige | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 22 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 7.1mm | - | 1A | - | Tin | - | 100V | - | - | - | - | 22 | - | - | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | CIC | - | - | Tapered | Slide Lock | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 27.8mm | - | - | 0.106 2.70mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH36-45S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 45 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 45 | - | - | - | unknown | 200mA | UL | Gold | - | - | COMMERCIAL | 0.594 inch | 2 | - | - | STAGGERED | - | 0.039 inch | - | - | - | Beige | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | - | - | - | 120VAC V | - | 2.3622 mm | - | - | - | RECTANGULAR | ZIF N | - | 10 | - | - | - | FPC | - | - | Tabbed | Flip Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-2STE1 Amphenol ICC (FCI) | 3862 | - | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | 6 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | - | 7.5mm | - | 1A | - | Tin Alloy | - | 100V | - | - | - | - | 6 | - | - | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | - | Straight, Tapered | Slide Lock | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 11.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() FH36W-27S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Cut Tape (CT) | - | FH36 | - | - | Discontinued | 1 (Unlimited) | Solder | - | - | - | 27 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 27 | - | - | - | unknown | 200mA | UL | Gold | - | - | COMMERCIAL | 0.382 inch | 2 | - | - | STAGGERED | - | 0.039 inch | - | - | - | Beige | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | - | - | - | 120VAC V | - | 2.3622 mm | - | - | - | RECTANGULAR | ZIF N | - | 10 | - | - | - | FPC | - | - | Tabbed | Flip Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - |