- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Body Length | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Contact Design | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5023503100 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | BackFlip, Easy-On 502350 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.3A | 0.012 0.30mm | - | Right Angle | - | 4.72mm | - | 300mA | UL | Gold | - | - | COMMERCIAL | - | 2 | - | 31 | STAGGERED | - | 0.043 inch | - | - | White | - | - | BELLOWED TYPE | - | - | - | - | - | 50V | - | - | - | - | - | 3.3528 mm | - | 5.05kV | RECTANGULAR | - | - | 10 | - | - | - | FPC | Tapered | Flip Lock, Backlock | - | - | - | Solder Retention | - | 11.2mm | - | - | - | 0.044 1.12mm | 0.20mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SLW13S-5C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | White | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | SLW-S | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 13 | - | - | 1 | - | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 13 | Straight | - | 4mm | - | 1A | - | Tin | - | 100V | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | CIC | Tapered | Slide Lock | Bottom | - | - | Zero Insertion Force (ZIF) | - | 19.2mm | - | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW30R-2STE1LF Amphenol ICC (FCI) | 5631 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 5.5mm | - | 1A | - | Tin | - | 100V | - | - | - | - | 30 | - | - | - | - | - | Black | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | - | Straight | - | - | - | - | - | - | 30 | - | - | - | FFC, FPC | Straight or Tapered | - | Top | - | - | - | - | 32.6mm | 5.5mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-47-4174 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Free Hanging | CABLE | Glass | - | - | - | - | 1.699 inch | Molex | NOT SPECIFIED | Bronze | US | 360 | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 2 years ago) | 15-47-4174 | + 105 C | - 40 C | Cable | 1 | 105 °C | -40 °C | - | 0015474174 | Active | 5.77 | Compliant | Yes | - | SL | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | 17 | 105 °C | -40 °C | 1 | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 17 | Vertical | - | - | unknown | 2 A | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | 17 | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | 17 | - | CRIMP | - | Tin | 1500VAC V | FFC/FPC | - | 50 Cycles | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | Free Hanging | Vertical | - | FFC & FPC Connectors | - | - | - | 30u inch | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() ZF5S-20-03-T-WT Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2015 | ZF5S | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.8A per Contact | 0.020 0.50mm | - | Right Angle | - | 5.66mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | Straight | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 15.65mm | - | - | - | 0.192 4.87mm | 0.30mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() FH36W-31S-0.3SHW(50) Hirose Electric Co Ltd | 36 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | Brown | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | - | FH36 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 31 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 31 | - | - | - | unknown | 200mA | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | - | FEMALE | - | Beige | - | - | CENTRONIC | - | 50MOhm | - | - | - | - | - | - | - | - | - | - | - | - | STAGGERED | - | - | 10 | - | - | - | FPC | Tabbed | Flip Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | 19.7μin 0.50μm | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 10051922-2210ELF Amphenol ICC (FCI) | 20 |
| - | 15 Weeks | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | Black | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | - | VLL | - | - | Active | 1 (Unlimited) | Solder | - | - | 22 | 85°C | -55°C | 1 | Female | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 3.4mm | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | 30mOhm | 100MOhm | - | - | - | 50V | - | - | - | - | Flat | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | Flip Lock, Backlock | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 13.5mm | - | 2.00μin 0.051μm | - | 0.051 1.30mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52207-2785 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | Nylon | - | - | - | - | - | - | NOT SPECIFIED | Bronze | MY | - | MOLEX LLC | - | Molex | OBSOLETE (Last Updated: 4 months ago) | 52207-2785 | - | - | RIGHT ANGLE | 1 | - | - | LEAD FREE | - | Obsolete | 5.83 | - | Yes | Molex FFC/FPC SMT 52207 Series 1mm Pitch 27 Way Right Angle SMT Female FPC Connector, ZIF Top Contact | - | - | 125 V | - | - | - | - | - | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | 27 | 85 °C | -20 °C | 1 | Female | ZIF | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 27 | Right Angle | 1 mm | - | compliant | 1 A | - | - | - | - | - | - | - | - | 27 | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | 27 | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH40-24S-0.5SV(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Reel (TR) | - | FH40 | - | - | Active | 1 (Unlimited) | Solder | - | - | 24 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 24 | - | - | - | unknown | 500mA | UL | Gold | - | - | COMMERCIAL | 0.598 inch | 2 | - | - | STAGGERED | - | 0.183 inch | - | - | Beige | 0.228 inch | - | BELLOWED TYPE | 50mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | 3.048 mm | - | - | RECTANGULAR | - | - | 20 | - | - | - | FPC | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH40-50S-0.5SV(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Reel (TR) | - | FH40 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 50 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 50 | - | - | - | unknown | 500mA | UL | Gold | - | - | COMMERCIAL | 1.11 inch | 2 | - | - | STAGGERED | - | 0.183 inch | - | - | Beige | 0.228 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | - | - | 3.048 mm | - | - | RECTANGULAR | - | - | 20 | - | - | - | FPC | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-7S-0.5SH(99) Hirose Electric Co Ltd | 468 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Brown | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | - | FH19C | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 7 | - | - | - | unknown | 500mA | UL | Gold | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.035 inch | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC, FPC | Tapered | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 513741072 Molex | 200 | - | - | - | - | - | - | BOARD | - | LOCKING | - | FITTING NAIL | - | 0.307 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | Molex | - | 51374-1072 | - | - | STRAIGHT | 1 | 85 °C | -25 °C | LOW HALOGEN, ROHS AND REACH COMPLIANT | - | Obsolete | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | ROHS COMPLIANT,TAPE PACKAGING | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 10 | - | 0.5 mm | - | compliant | - | UL | - | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | 0.177 inch | FEMALE | 94V-0 | - | 0.181 inch | 0.4 A | DUAL PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | - | - | - | SURFACE MOUNT | - | - | 250VAC V | - | 2.6924 mm | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | WHITE | - | - | - | - | - | - | - | - | - | - | - | - | - | 4u inch | - | - | - | - | - | - | - | - | ||
![]() FC1-25-01-T Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | FC1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 25 | - | - | 1 | Receptacle | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 25 | Straight | - | 2.77mm | - | - | UL | Tin | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | - | Black | - | - | DUAL PRONG | - | 5000000000Ohm | - | SOCKET | - | - | - | - | - | 450VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | FFC | - | - | - | - | - | - | - | 27.33mm | - | - | - | 0.204 5.18mm | 0.30mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() FH12A-34S-0.5SH(55) Hirose Electric Co Ltd | 45 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 34 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | Right Angle | - | - | unknown | 500mA | UL | Gold | - | - | COMMERCIAL | 0.846 inch | 1 | 500μm | - | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Beige | 0.276 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | - | FFC, FPC | Straight | Flip Lock | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1040839617 Molex | 10762 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polybutylene Terephthalate (PBT), Glass Filled | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C~85°C | Tape & Reel (TR) | 2010 | 104083 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 96 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | 96 | - | - | - | - | - | - | Gold | - | - | COMMERCIAL | - | - | - | - | RECTANGULAR | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 3.94μin 0.10μm | - | 0.059 1.50mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH58M-7S-0.25SHW Hirose Electric Co Ltd | 3639 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Polyamide (PA), Nylon, Halogen Free | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | - | FH58M | - | - | Active | 1 (Unlimited) | Solder | - | - | 7 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | 7 | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | - | - | - | Beige | - | - | BELLOWED TYPE | 200mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | 2.4892 mm | - | - | RECTANGULAR | - | - | 10 | - | - | - | FPC | Notched | Flip Lock, Backlock | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67516-209LF Amphenol ICC (FCI) | 504 |
| - | 7 Weeks | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 9 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 15.49mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | 9 | - | - | - | - | - | Blue | - | - | - | 15mOhm | 5kOhm | - | - | - | - | - | - | - | - | Ribbon | - | - | - | - | - | - | 100 | - | - | - | FFC | - | - | - | - | - | - | - | 27.69mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-054LF Amphenol ICC (FCI) | 288 |
| - | 6 Weeks | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | 2012 | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 25 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 25 | Straight | - | 15.49mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | - | 500V | - | - | - | - | Flat | - | - | - | - | - | - | 100 | - | - | - | FFC, FPC | - | - | - | - | - | - | - | 68.33mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66226-014LF Amphenol ICC (FCI) | 39200 |
| - | 7 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -65°C~105°C | Tray | - | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | 14 | - | - | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 14 | Straight | - | 2.54mm | - | 2A | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 10mOhm | 5GOhm | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | - | 100 | - | - | - | FFC | - | - | - | - | - | - | - | 40.39mm | 2.54mm | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28-45S-0.5SH(05) Hirose Electric Co Ltd | 19 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 45 | - | - | 1 | - | ZIF | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | Right Angle | - | - | - | 500mA | UL | Gold | - | - | COMMERCIAL | 1.078 inch | 1 | - | - | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | Gray | 0.252 inch | - | BELLOWED TYPE | - | 500MOhm | - | - | - | - | - | - | - | - | Flat Flex | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC, FPC | Tabbed | Rotary Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |