- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Contact Design | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV16R-2STE9HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Black | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 16 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | - | Tin | - | - | - | - | - | 16 | - | - | - | - | - | Black | - | - | - | - | 100MOhm | - | - | - | - | Straight | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() ZF1-10-02-T-WT Samtec Inc. | 54 | - | Datasheet | 3 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | Black | - | Phosphor Bronze | - | -55°C~105°C | Tube | 2005 | ZF1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | 1 | - | WITH WELD TABS | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.9A per Contact | 0.039 1.00mm | 10 | Right Angle | 6.8mm | - | 1.9A | UL | Tin | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | FEMALE | 94V-2 | Natural | - | - | DUAL PRONG | - | - | SOCKET | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | - | - | - | FFC | - | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 17mm | - | - | - | 0.118 3.00mm | 0.30mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 15-47-4220 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | - | - | Glass | - | - | - | - | NOT SPECIFIED | Bronze | 250V | - | - | 2012 | - | - | yes | Active | - | IDC | EAR99 | FFC/FPC CONNECTOR | 22 | 105°C | -40°C | 1 | Female | SL | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | 22 | Vertical | - | unknown | 2A | UL, CSA | - | - | COMMERCIAL | - | - | 2.54mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | - | 94V-0 | - | 0.6 inch | 2A | SQ PIN-SKT | - | - | PLUG | - | - | - | Straight | - | 50 Cycles | - | RECTANGULAR | - | .278 N | - | - | PREASSEM CONN | - | - | - | - | - | - | 15.2mm | 55.9mm | 2.51mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF331735 Panasonic Electric Works | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | -55°C~85°C | Bulk | 2008 | Y3B | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | - | 17 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | Right Angle | 3.15mm | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mOhm | 1GOhm | - | 50V | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | 6.6mm | - | Flash | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XF3M-3615-1B Omron Electronics Inc-EMC Div | 3848 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | Copper Alloy | 50V | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 36 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 36 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.079 inch | - | - | Natural | 0.224 inch | - | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | FFC, FPC | - | Tapered | Rotary Lock, Backlock | - | Solder Retention | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-23S-0.3SHW(99) Hirose Electric Co Ltd | 37 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | - | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 23 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 23 | - | - | unknown | 200mA | - | Gold | 30V | COMMERCIAL | 0.335 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | - | 90VAC V | - | 2.8702 mm | - | - | STAGGERED | ZIF N | - | 10 | - | - | FPC | - | Tapered | Flip Lock, Backlock | Dual | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5016162775 Molex | 2000 | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Polymer | - | - | FITTING NAIL | Gray | - | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2017 | Easy-On 501616 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 27 | - | - | 1 | - | EAZY-ON, ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 27 | - | - | - | - | UL | Gold | - | COMMERCIAL | 0.394 inch | 2 | - | - | STAGGERED | - | 0.043 inch | FEMALE | 94V-0 | Black | 0.136 inch | - | - | 40mOhm | 50000000Ohm | - | - | - | 125VAC V | - | 2.921 mm | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.044 1.12mm | 0.20mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 04FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | 1695 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | - | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 4 | - | - | 1 | Receptacle | SIDE ENTRY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 4 | Right Angle | 5.1mm | - | 500mA | - | Tin | - | - | - | - | - | - | - | NO | - | - | - | Black | - | - | - | 50mOhm | - | - | - | 500mA | - | - | - | - | 50V | - | - | - | - | - | - | FFC | Contacts, Top | Straight | - | - | Low Insertion Force (LIF) | - | 7mm | - | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5026113021 Molex | In Stock | - | Datasheet | 28 Weeks | - | - | Surface Mount, Right Angle | - | Polymer, Glass Filled | - | Polymer, Glass Filled | - | - | - | Copper Alloy | 100V | -10°C~100°C | Tape & Reel (TR) | 2016 | Easy-On 502611 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3A | 0.020 0.50mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | - | Tabbed | Rotary Lock | - | Dust Cap | - | - | - | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FA5B020HP1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Edge | Board Edge, Cutout | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | White | - | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | FA5 | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | - | - | - | 800mA | - | Gold | - | - | - | - | 500μm | - | - | - | - | - | - | Black | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | - | Tapered | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 006200520330000 AVX / Kyocera | In Stock | - | Datasheet | - | Gold | Surface Mount | - | - | Plastic | - | - | - | - | - | Bronze | 50V | - | Tape & Reel (TR) | - | - | - | - | - | - | Solder | - | FFC/FPC CONNECTOR | 20 | 85°C | -20°C | 1 | Receptacle | ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 990.6μm | 20 | Right Angle | - | - | 1A | - | - | - | - | - | - | 1mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 52559-2270 Molex | 39256 |
| Datasheet | - | Tin | Surface Mount | - | - | Nylon | - | Polyphenylene | - | - | - | Bronze | - | - | Tape & Reel (TR) | 2011 | - | e6 | yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | 22 | 85°C | -40°C | 1 | Receptacle | ROHS, ELV COMPL & EMBOSSED PKG | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1mm | 22 | - | - | - | 500mA | UL | - | - | COMMERCIAL | 0.657 inch | 2 | 500μm | - | STAGGERED | - | - | - | 94V-0 | - | - | 0.5A | SINGLE PRONG | 20mOhm | 50000000Ohm | - | - | - | 250VAC V | Straight | 2.794 mm | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | - | - | - | - | - | - | - | - | - | - | 39μin | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH52E-50(25)SA-1SH Hirose Electric Co Ltd | 45 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | 25 | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | Black | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | 2017 | FH52E | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 (25 Loaded) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Tabbed | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ZF1-25-01-T-WT-TR Samtec Inc. | 404 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | Black | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2011 | ZF1 | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 25 | - | - | 1 | - | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 25 | Right Angle | 6.8mm | - | - | UL | Tin | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | FEMALE | 94V-2 | Natural | - | - | DUAL PRONG | - | - | SOCKET | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | FFC | - | - | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 32mm | - | - | - | 0.118 3.00mm | - | UL94 V-2 | No | - | ROHS3 Compliant | - | - | ||
![]() FH40-40S-0.5SV(99) Hirose Electric Co Ltd | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | Black | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH40 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 40 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.913 inch | 2 | - | - | STAGGERED | - | 0.183 inch | - | - | Beige | 0.228 inch | - | BELLOWED TYPE | 50mOhm | 50000000Ohm | - | - | - | - | - | 3.048 mm | - | - | RECTANGULAR | - | - | 20 | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | - | - | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 78119-1308 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0526100872 Molex | 21509 |
| Datasheet | 12 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | LOCKING | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | 125V | -40°C~85°C | Cut Tape (CT) | - | Easy-On 52610 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 8 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 8 | - | - | - | - | UL | Gold | - | COMMERCIAL | 0.575 inch | 2 | - | - | RECTANGULAR | - | 0.142 inch | FEMALE | 94V-0 | - | 0.226 inch | - | BELLOWED TYPE | 20mOhm | 100000000Ohm | - | - | - | 500VAC V | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 30 | - | - | FPC | - | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 3.94μin 0.10μm | - | 0.226 5.74mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0526101472 Molex | 4200 |
| Datasheet | 17 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | LOCKING | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | 125V | -40°C~85°C | Tape & Reel (TR) | - | Easy-On 52610 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 14 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 14 | - | - | - | - | UL | Gold | - | COMMERCIAL | 0.811 inch | 2 | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | 0.226 inch | - | BELLOWED TYPE | 20mOhm | 100000000Ohm | - | - | - | 500VAC V | - | 3.8354 mm | - | - | RECTANGULAR | ZIF N | ZIF N | 30 | - | - | FPC | - | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 3.94μin 0.10μm | - | 0.226 5.74mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0528081671 Molex | 39000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Phosphor Bronze | 125V | -20°C~85°C | Tape & Reel (TR) | - | Easy-On 52808 | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FFC, FPC | - | Straight | - | - | - | - | - | - | - | - | 0.199 5.05mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0526101872 Molex | 697 |
| Datasheet | 14 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | LOCKING | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | 125V | -40°C~85°C | Tape & Reel (TR) | - | Easy-On 52610 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 18 | - | - | 1 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 18 | - | - | - | - | UL | Gold | - | COMMERCIAL | 0.969 inch | 2 | - | - | RECTANGULAR | - | 0.142 inch | FEMALE | 94V-0 | - | 0.226 inch | - | BELLOWED TYPE | 20mOhm | 100000000Ohm | - | - | - | 500VAC V | - | 3.8354 mm | - | - | RECTANGULAR | ZIF N | ZIF N | 30 | - | - | FPC | - | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 3.94μin 0.10μm | - | 0.226 5.74mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - |