- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Features | Terminal Length | Product Length | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH19SC-15S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | - | - | - | 500mA | - | Gold | - | - | - | 500μm | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | - | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-052LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 19 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 52 | Straight | - | - | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | - | 5GOhm | - | - | - | - | - | - | Flat | - | - | - | - | - | - | 100 | FFC, FPC | - | - | Latch Lock | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-154LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 21 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 54 | Straight | - | 12.7mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | - | Ribbon | - | - | - | - | - | - | 100 | CIC | - | - | Latch Lock | - | - | - | - | 58.17mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-144LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 11 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 44 | Straight | - | 12.7mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | - | Ribbon | - | - | - | - | - | - | 100 | CIC | - | - | Latch Lock | - | - | - | - | 32.77mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52689-2387 Molex | In Stock | - | - | - | - | Lead, Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | - | - | 0.693 inch | - | NOT SPECIFIED | Bronze | - | MOLEX LLC | NYLON | - | Molex | - | 52689-2387 | - | RIGHT ANGLE | 1 | - | - | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | Yes | FFC & FPC Connectors 0.5 FPC ConnNonZIF BtmCont23CktEmbsTpPkg | - | - | - | 50 V | - | - | - | - | - | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | 23 | - | - | 1 | Receptacle | ROHS, ELV AND EMBOSSED T/R PKG | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 23 | Right Angle | 0.5 mm | - | compliant | 500 mA | UL | - | - | COMMERCIAL | 1 | - | 23 | RECTANGULAR | - | 0.079 inch | FEMALE | 94V-0 | - | 0.195 inch | - | - | BELLOWED TYPE | - | - | 0.02 inch | 23 | - | SURFACE MOUNT | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | ||
![]() FH33-26S-0.5SH(99) Hirose Electric Co Ltd | 911 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH33 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 26 | Right Angle | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | - | - | - | - | 0.098 inch | - | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | FFC, FPC | - | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | FLASH inch | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-045LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 12 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 45 | Straight | - | 12.7mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | - | Flat | - | - | - | - | - | - | 100 | FFC, FPC | - | - | Latch Lock | - | - | - | - | 35.31mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-161LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 28 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 61 | Straight | - | 12.7mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | - | Ribbon | - | - | - | - | - | - | 100 | CIC | - | - | Latch Lock | - | - | - | - | 75.95mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68710814522 Würth Elektronik | 1129 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | 8 | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | - | WR-FPC | - | - | Active | 1 (Unlimited) | Solder | - | - | 8 | 85°C | -25°C | 1 | Male | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Horizontal | - | - | - | 500mA | - | Tin | - | - | - | 500μm | 8 | - | - | - | - | - | Ivory | - | 50V | - | - | 20mOhm | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | FPC | - | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | - | 10.4mm | 2.1mm | 100.0μin 2.54μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SFW6R-6STE1LF Amphenol ICC (FCI) | 917 |
| - | 13 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Beige | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 6 | Right Angle | - | 7.1mm | - | 1A | - | Tin | 100V | - | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | - | - | - | - | 100V | - | - | - | 10 | CIC | - | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | 11.8mm | 5.5mm | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52689-0587 Molex | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | BOARD | - | Nylon | LOCKING | - | FITTING NAIL | - | - | 0.339 inch | - | NOT SPECIFIED | Bronze | - | MOLEX LLC | NYLON | - | Molex | - | 52689-0587 | - | RIGHT ANGLE | 1 | - | - | ROHS COMPLIANT | Obsolete | 5.81 | - | Yes | FFC & FPC Connectors 5CKT SMT R/A | - | - | 50 V | 50 V | - | - | - | - | - | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | 5 | 85 °C | -20 °C | 1 | Receptacle | ROHS, ELV AND EMBOSSED T/R PKG | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 5 | Right Angle | 0.5 mm | 4.95 mm | compliant | 500 mA | UL | - | - | COMMERCIAL | 1 | 500 µm | 5 | RECTANGULAR | - | 0.079 inch | FEMALE | 94V-0 | Natural | 0.195 inch | - | - | BELLOWED TYPE | 20 mΩ | 50 MΩ | 0.02 inch | 5 | - | SURFACE MOUNT | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 8.6 mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH19SC-16S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | Right Angle | - | - | unknown | 500mA | - | Gold | - | - | - | 500μm | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | - | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH26-25S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Brown | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | - | - | 2 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 25 | - | - | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 2 | - | - | STAGGERED | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | 50MOhm | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | FPC | - | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54550-0794 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Thermoplastic | LOCKING | - | FITTING NAIL | - | LCP (Liquid Crystal Polymer) | 0.343 inch | Right Angle | NOT SPECIFIED | Bronze | JP | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | Molex | OBSOLETE (Last Updated: 4 months ago) | 54550-0794 | Surface Mount | RIGHT ANGLE | 1 | 85 °C | -20 °C | LOW HALOGEN, ROHS AND REACH COMPLIANT | Obsolete | 8.04 | - | Yes | FFC & FPC Connectors RA SMT ZIF TOP 7P FFC/FPC | Solder | - | 50 V | 50 V | -20 to 85 °C | - | - | - | - | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | 7 | 85 °C | -20 °C | 1 | Receptacle | ZIF | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 7 | Right Angle | 0.5 mm | - | compliant | 500 mA | UL | - | - | COMMERCIAL | 1 | 500 µm | 7 | RECTANGULAR | - | 0.047 inch | Socket | 94V-0 | Natural | 0.134 inch | - | 0.5 A | SINGLE PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | 7 | - | SURFACE MOUNT | - | 250VAC V | - | - | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | 8.7 mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() FH12F-18S-0.5SH(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | Right Angle | - | 6.2mm | unknown | 500mA | - | Gold | - | - | - | 500μm | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | 50mOhm | - | - | - | 50V | - | 400mA | - | - | - | - | - | - | - | - | 20 | FFC, FPC | - | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | - | 13.5mm | - | - | - | 0.079 2.00mm | 0.18mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-049LF Amphenol ICC (FCI) | In Stock | - | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 16 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 49 | Straight | - | - | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | - | 5GOhm | - | - | - | - | - | - | Flat | - | - | - | - | - | - | 100 | FFC, FPC | - | - | Latch Lock | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-043LF Amphenol ICC (FCI) | In Stock | - | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 10 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 43 | Straight | - | 12.7mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | - | Flat | - | - | - | - | - | - | 100 | FFC, FPC | - | - | Latch Lock | - | - | - | - | 30.23mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH52E-8(4)SB-1SH(99) Hirose Electric Co Ltd | 29 |
| - | 52 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XF2U-2715-3A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2U | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 27 | - | - | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 27 | Right Angle | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.035 inch | - | 94V-0 | Natural | - | - | - | BELLOWED TYPE | 60mOhm | - | - | - | - | - | 500mA | - | - | - | - | 5.05kV | RECTANGULAR | - | - | 20 | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39-51-3093 Molex | In Stock | - | Datasheet | - | - | Tin | Through Hole | Through Hole, Right Angle | - | PBT | FCC RETNN DVC | PBT, Polybutylene, Polyester | - | -- | - | 0.669 inch | - | NOT SPECIFIED | Bronze | - | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | -- | Molex | - | 39-51-3093 | - | RIGHT ANGLE | 1 | 80 °C | -20 °C | - | Obsolete | 5.92 | - | No | - | - | - | - | 200 V | -20°C ~ 80°C | Tray | - | 5597 | - | - | Obsolete | -- | Solder | EAR99 | FFC/FPC CONNECTOR | 9 | 80 °C | -20 °C | - | - | ZIF | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.2446 mm | 9 | Right Angle | 1.25 mm | - | compliant | 1 A | UL | Tin-Lead | - | COMMERCIAL | 2 | 1.25 mm | 9 | STAGGERED | - | 0.213 inch | FEMALE | 94V-0 | -- | 0.386 inch | - | 1 A | BELLOWED TYPE | 20 mΩ | 500000000 Ω | 0.049 inch | 9 | - | SOLDER | - | 500VAC V | Straight | 5.0038 mm | - | - | RECTANGULAR | ZIF N | ZIF N | -- | FFC, FPC | Contacts, Top | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | 0.138 inch | - | - | - | 118.1µin (3.00µm) | - | 0.213 (5.40mm) | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |