- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Position | Content | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54132-3433 Molex | 1500 | - | - | 20 Weeks | Tin Silver Bismuth Plated Contacts | - | BOARD | - | Nylon | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | - | Silver alloy | 0.886 inch | Right Angle | Molex | Nylon (NL) | SMT | Silver alloy | NOT SPECIFIED | Phosphor Bronze | Bottom | 1500pc(s) | 0.5mm | Black,Ecru | 1500 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | 541323433 | 54132-3433 | 54132 | +85°C | +85°C | -40°C | -20°C | - | SMD/SMT | 1 | 0.5A | 500mA | 50V | 1 | 85 °C | -40 °C | Tape on Full reel | - | Active | 0.5mm | 1.74 | Details | Yes | - | Solder | 34 | Easy-On | 0.013891 oz | - | 50 V | - | MouseReel | - | 54132 | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | Molex MOL Micro Solutions | 34 Position | - | - | 1 | Receptacle | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5mm | 34 | Right Angle | 0.508 mm | - | unknown | 500mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 34 | RECTANGULAR | - | 0.079 inch | Slider | - | - | Black, Natural | 0.22 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | ZIF Bottom Contact | 250VAC V | FFC/FPC | - | 10 Cycles | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | FFC & FPC Connectors | - | - | - | Bottom Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | - | 39u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() FH12-50S-0.5SH(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 50 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Straight | Flip Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW26R-6STE1LF Amphenol ICC (FCI) | 29 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Beige | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 26 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 26 | Right Angle | - | - | - | 1A | - | - | Tin | - | 100V | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | CIC | Tapered | Slide Lock | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52852-2972 Molex | 1200 | - | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bottom | - | - | - | 1000 | MOLEX LLC | - | Molex | - | 52852-2972 | - | - | + 80 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 0528522972 | Active | - | 5.77 | Details | Yes | - | - | - | - | 0.025629 oz | - | 50 V | - | Reel | - | 52852 | - | - | - | - | - | - | - | - | 29 Position | - | - | - | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 1 mm | - | Right Angle | - | - | compliant | 500 mA | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Non-ZIF | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Bottom Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() FH29DJ-70S-0.2SHW(99) Hirose Electric Co Ltd | 4653 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | -55°C~85°C | Tape & Reel (TR) | - | FH29D | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 70 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 70 | - | - | - | unknown | 250mA | - | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | Beige | - | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | 3.9878 mm | - | - | - | RECTANGULAR | - | - | 20 | - | - | FPC | Tabbed | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 1.97μin 0.050μm | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-026LF Amphenol ICC (FCI) | 288 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | 2012 | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | - | 26 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 26 | Straight | - | 15.49mm | - | 2A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | Flat | - | - | - | - | - | - | - | 100 | - | - | FFC, FPC | - | - | - | - | - | - | - | - | 70.87mm | - | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FC1-05-02-T Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2013 | FC1 | e3 | yes | Active | - | Solder | EAR99 | - | - | 5 | - | - | 1 | Receptacle | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.039 1.00mm | 5 | Right Angle | - | - | - | - | - | UL | Tin | - | - | COMMERCIAL | 0.289 inch | 2 | - | - | STAGGERED | - | 0.079 inch | - | - | - | Black | 0.203 inch | - | DUAL PRONG | - | - | - | SOCKET | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 25 | - | - | FFC | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 0.30mm | - | No | ROHS3 Compliant | - | - | ||
![]() HLW10S-2C7LF Amphenol ICC (FCI) | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | HLW-S | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | - | 10 | - | - | 1 | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 10 | Straight | - | 3.9mm | - | 1A | - | - | Tin | - | 100V | - | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | - | - | - | - | 100V | - | - | - | 30 | - | - | FFC, FPC | Straight or Tapered | - | Top | - | - | - | - | - | 12.6mm | 3.9mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66226-020LF Amphenol ICC (FCI) | 23760 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -65°C~105°C | Tray | 2012 | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | - | 20 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Straight | - | 2.54mm | - | 2A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | - | - | 10mOhm | 5GOhm | - | - | - | - | - | Flat | - | - | - | - | - | - | - | 100 | - | - | FFC | - | - | - | - | - | - | - | - | 55.63mm | 2.54mm | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28-40S-0.5SH(98) Hirose Electric Co Ltd | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 40 | - | - | 1 | Female | ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | Right Angle | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Gray | - | - | - | - | 500MOhm | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Tabbed | Rotary Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-31S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 31 | - | - | 1 | - | LIF, ZIF, STAGGERED PIN | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 31 | Right Angle | - | - | - | 300mA | - | UL | Gold | - | - | COMMERCIAL | - | 2 | 300μm | - | STAGGERED | NO | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | 50000000Ohm | - | - | - | - | 90VAC V | - | - | - | - | - | STAGGERED | LIF N | - | 10 | - | - | FPC | Tapered | Flip Lock | - | - | - | Low Insertion Force (LIF) | - | - | - | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52745-0633 Molex | 6 |
| - | - | Silver/Tin-Bismuth | - | BOARD | - | - | Nylon | LOCKING | - | FITTING NAIL | ZIF | - | Polyamide | Silver alloy | 0.358 inch | Right Angle | Molex | Nylon (NL) | SMT | Silver alloy | NOT SPECIFIED | Phosphor Bronze | Top | 1000pc(s) | 0.5mm | Black,White | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | 527450633 | 52745-0633 | - | +85°C | + 85 C | -40°C | - 40 C | Surface Mount | SMD/SMT | 1 | 0.5A | 500mA | 50V | 1 | 85 °C | -40 °C | Tape on Full reel | 0527450633 527450633 52745-0633 | Active | 0.5mm | 1.14 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF 6Ckt Sn-Ag-Bi | Solder | 6 | Easy-On | 0.004350 oz | - | 50 V | -40 to 85 °C | MouseReel | - | 52745 | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 6 Position | - | - | - | Receptacle | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5000 mm | 6 | Right Angle | 0.508 mm | - | compliant | 500 mA | 6 | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.079 inch | Slider | Socket | - | Natural | 0.169 inch | 0.5 A | - | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | SURFACE MOUNT | - | FFC/FPC | - | - | - | - | RECTANGULAR | - | - | - | WHITE | FFC & FPC Connectors | - | - | - | Top Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | 9.1 mm | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() SFV12R-1STBE1HLF Amphenol ICC (FCI) | 2447 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 12 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 4.2mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | 12 | - | - | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | - | - | 50V | - | - | Straight | - | - | - | 50V | - | - | - | 20 | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 11.5mm | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28E-40S-0.5SH(07) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 500MOhm | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Tabbed | Rotary Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-050LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | - | 17 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 50 | Straight | - | 12.7mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | NO | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | Flat | - | - | - | - | - | - | - | 100 | - | - | FFC, FPC | - | Latch Lock | - | - | - | - | - | - | 48.01mm | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF332735A Panasonic Electric Works | 173 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | 27 | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Strip | 2008 | Y3B | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | - | - | Flash | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 5020783960 Molex | 36763 | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | LOCKING | Polyamide (PA), Nylon | FITTING NAIL | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C~85°C | Tape & Reel (TR) | 2013 | Easy-On 502078 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 39 | - | - | 1 | - | BOTTOM CONTACT STYLE, EASY-ON, POLARIZED | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.010 0.25mm | 39 | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.453 inch | 2 | - | - | STAGGERED | - | - | - | FEMALE | - | Beige | - | - | BELLOWED TYPE | 80mOhm | 50000000Ohm | - | - | - | - | - | - | 2.413 mm | - | - | - | RECTANGULAR | - | - | 10 | - | - | FPC | Tapered | Flip Lock | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.039 1.00mm | 0.20mm | UL94 V-0, UL94 HB | - | ROHS3 Compliant | - | - | ||
![]() 65801-113LF Amphenol ICC (FCI) | 45600 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | - | 13 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 13 | Straight | - | 15.49mm | - | 2A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | Ribbon | - | - | - | - | - | - | - | 100 | - | - | CIC | - | - | - | - | - | - | - | - | 37.85mm | - | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0526101233 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | - | Polyamide (PA), Nylon, Glass Filled | LOCKING | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -40°C~85°C | Tape & Reel (TR) | - | Easy-On 52610 | e6 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 12 | - | - | 1 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 12 | - | - | - | - | - | - | UL, CSA | Tin Bismuth | - | - | COMMERCIAL | 0.732 inch | 2 | - | - | RECTANGULAR | - | 0.141 inch | - | FEMALE | 94V-0 | White | - | - | BELLOWED TYPE | 20mOhm | 100000000Ohm | - | RECEPTACLE | - | - | - | - | 3.6576 mm | - | - | - | RECTANGULAR | ZIF N | ZIF N | 30 | - | - | FPC | Tapered | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 39.4μin 1.00μm | 39μin | 0.226 5.74mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0526101072 Molex | 23337 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | LOCKING | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -40°C~85°C | Cut Tape (CT) | - | Easy-On 52610 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 10 | - | - | 1 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 10 | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.654 inch | 2 | - | - | RECTANGULAR | - | 0.142 inch | - | FEMALE | 94V-0 | - | 0.226 inch | - | BELLOWED TYPE | 20mOhm | - | - | - | - | - | 500VAC V | - | 3.8354 mm | - | - | - | RECTANGULAR | ZIF N | ZIF N | 30 | - | - | FPC | Tapered | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 3.94μin 0.10μm | - | 0.226 5.74mm | 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | - |