- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Connector Support Type | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Product Type | Shielded | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Contact Location | Product | Features | Terminal Length | Product Category | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XF2M-1015-1A Omron Electronics Inc-EMC Div | 1510 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | - | 1 | Receptacle | LOW PROFILE | - | - | 50V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | Right Angle | - | 6.2mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | - | 94V-0 | Natural | - | - | - | BELLOWED TYPE | 40mOhm | 100MOhm | - | - | - | 50V | - | 500mA | - | 250VAC V | - | 10 | 50V | RECTANGULAR | - | - | 20 | - | - | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | 9.1mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0545480671 Molex | 232 |
| Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~85°C | Tape & Reel (TR) | - | Easy-On 54548 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | 1 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Straight, Tapered | Flip Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() XF2M-1215-1A Omron Electronics Inc-EMC Div | 15916 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 1 | Receptacle | LOW PROFILE | - | - | 50V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | Right Angle | - | 6.2mm | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | - | 94V-0 | Natural | - | - | - | BELLOWED TYPE | 50mOhm | 100MOhm | - | - | - | 50V | - | 500mA | - | 250VAC V | - | - | 5.05kV | RECTANGULAR | - | - | 20 | - | - | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | 10.1mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0526100533 Molex | 2541 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Polyamide (PA), Nylon, Glass Filled | LOCKING | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | -40°C~85°C | Tape & Reel (TR) | - | Easy-On 52610 | e6 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 5 | 1 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 5 | - | - | - | - | - | UL, CSA | Tin Bismuth | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | 0.141 inch | FEMALE | 94V-0 | White | - | - | - | BELLOWED TYPE | 20mOhm | 100000000Ohm | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 30 | - | - | FPC | - | Tapered | Slide Lock | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 39.4μin 1.00μm | 39μin | 0.226 5.74mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0528520770 Molex | 25 |
| Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~80°C | Tape & Reel (TR) | - | Easy-On 52852 | e6 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | 1 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 7 | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FFC, FPC | - | Straight | - | - | - | Solder Retention | - | - | - | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0512963494 Molex | 1924 |
| Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~85°C | Tape & Reel (TR) | - | Easy-On 51296 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 34 | 1 | - | EASY-ON, POLARIZED | 8536.69.40.51 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | - | - | - | - | - | UL | Gold | - | COMMERCIAL | 0.815 inch | 1 | - | RECTANGULAR | - | 0.051 inch | FEMALE | - | Beige | 0.169 inch | - | - | BELLOWED TYPE | 40mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | FFC, FPC | - | Straight, Tapered | Flip Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 3.94μin 0.10μm | - | 0.051 1.30mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0528520970 Molex | 25 |
| Datasheet | 15 Weeks | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~80°C | Tape & Reel (TR) | - | Easy-On 52852 | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | 1 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 9 | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FFC, FPC | - | Straight | - | - | - | Solder Retention | - | - | - | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 59453-062110EDHLF Amphenol ICC (FCI) | 9129 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled, Halogen Free | - | Thermoplastic, Glass Filled, Halogen Free | White | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | SFVL | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 6 | 1 | Female | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 6 | Right Angle | - | - | - | 400mA | UL | Gold | - | COMMERCIAL | 0.177 inch | 1 | - | RECTANGULAR | - | 0.035 inch | - | 94V-0 | Black | 0.157 inch | - | - | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | - | - | - | - | - | 200VAC V | Flat | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | - | - | FPC | - | Notched | Flip Lock, Backlock | Top | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0528520472 Molex | 1787 |
| Datasheet | 15 Weeks | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~80°C | Tape & Reel (TR) | - | Easy-On 52852 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 4 | 1 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 4 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FFC, FPC | - | Straight | - | - | - | Solder Retention | - | - | - | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0528521870 Molex | 137 |
| Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~80°C | Tape & Reel (TR) | - | Easy-On 52852 | e6 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | 1 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 18 | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FFC, FPC | - | Straight | - | - | - | Solder Retention | - | - | - | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10022753-150LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 17 | 1 | Female | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 50 | Straight | - | 12.7mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | 15mOhm | 5GOhm | - | - | - | 500V | - | - | - | - | Ribbon | - | - | - | - | - | 100 | - | - | CIC | - | - | Latch Lock | - | - | - | - | - | - | 48.01mm | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-157LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 24 | 1 | Female | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 57 | Straight | - | 12.7mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | - | - | 15mOhm | 5GOhm | - | - | - | 500V | - | - | - | - | Ribbon | - | - | - | - | - | 100 | - | - | CIC | - | - | Latch Lock | - | - | - | - | - | - | 65.79mm | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF2M-4515-1A Omron Electronics Inc-EMC Div | 628 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2004 | XF2M | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 45 | 1 | Receptacle | LOW PROFILE | - | - | 50V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | Right Angle | - | 6.2mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | - | 94V-0 | Natural | - | - | - | BELLOWED TYPE | 50mOhm | 100MOhm | - | - | - | 50V | - | 500mA | - | 250VAC V | - | - | 5.05kV | RECTANGULAR | - | - | 20 | - | - | FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | - | - | 26.6mm | 5.90μin 0.150μm | 6μin | 0.083 2.10mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0512960894 Molex | 40 |
| Datasheet | 20 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~85°C | Tape & Reel (TR) | - | Easy-On 51296 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 8 | 1 | - | EASY-ON, POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | - | - | - | - | - | UL | Gold | - | COMMERCIAL | 0.303 inch | 1 | - | RECTANGULAR | - | 0.051 inch | FEMALE | - | Beige | 0.169 inch | - | - | BELLOWED TYPE | 40mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | FFC, FPC | - | Straight, Tapered | Flip Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 3.94μin 0.10μm | - | 0.051 1.30mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0526102633 Molex | 96 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Polyamide (PA), Nylon, Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | -40°C~85°C | Tape & Reel (TR) | - | Easy-On 52610 | e6 | yes | Active | 1 (Unlimited) | Solder | - | - | 26 | 1 | - | EASY-ON, ZIF | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 26 | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | White | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FPC | - | Tapered | Slide Lock | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 39.4μin 1.00μm | - | 0.226 5.74mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0528523070 Molex | 17 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~80°C | Tape & Reel (TR) | - | Easy-On 52852 | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FFC, FPC | - | Straight | - | - | - | Solder Retention | - | - | - | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0528522670 Molex | 47 |
| Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~80°C | Tape & Reel (TR) | - | Easy-On 52852 | e6 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | 1 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 26 | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FFC, FPC | - | Straight | - | - | - | Solder Retention | - | - | - | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0527931570 Molex | 49 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -20°C~85°C | Tape & Reel (TR) | - | Easy-On 52793 | e6 | yes | Active | 1 (Unlimited) | Solder | - | - | 15 | 1 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 15 | Right Angle | - | 4.8mm | - | 500mA | - | Tin Bismuth | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 30mOhm | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FPC | - | Straight | - | - | - | Solder Retention | - | - | - | 21.3mm | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 22-02-3043 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | - | 0.591 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | 22-02-3043 | - | STRAIGHT | 1 | 105 °C | -40 °C | Obsolete | - | 5.83 | - | Yes | FFC & FPC Connectors 4P FFC ST ASSY | - | - | - | - | - | - | - | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | LOW PROFILE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 4 | - | 2.54 mm | - | compliant | - | UL | - | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.26 inch | FEMALE | 94V-0 | - | 0.256 inch | - | 1 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 650VAC V | - | - | - | RECTANGULAR | LIF N | LIF N | - | - | - | - | - | - | - | - | - | - | 0.142 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-487406-6 TE Connectivity | 112000 | - | - | 5 Weeks, 2 Days | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | Phosphor Bronze | 14000 | TE CONNECTIVITY LTD | - | 2-487406-6 | 487406 | Cable | - | - | - | Active | 1.88(mm) | 1.66 | Details | Yes | - | IDT | - | - | Tape and Reel | - | FFC | - | - | - | - | - | - | CONNECTOR FFC-FPC | - | - | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | FFC & FPC Connectors | NO | - | 2(A) | - | - | - | Contacts | - | - | FFC & FPC Connectors | 12.01(mm) | - | - | - | - | - | - | - | - | - | - | - |