- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Brand | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Color | Gender | Subcategory | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Housing Color | Insulation Resistance | Accessory Type | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AYC2F0610 Panasonic Electric Works | 842 |
| - | Tin | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | - | Panasonic Industrial Devices | Copper Alloy | - | 800 | Panasonic | + 125 C | Panasonic Electric Works | - 40 C | - | - | - | - | Active | Details | 50V | -40°C ~ 125°C | MouseReel | CF1 | Solder | 6 | Black | - | Automotive Connectors | 2A per Contact | 0.087" (2.20mm) | 2 A | Tin | - | Black | 100 MOhms | - | 10 | Automotive Connectors | FPC | Contacts, Top and Bottom | - | - | - | Connectors | - | Solder Retention | Automotive Connectors | - | 0.205" (5.20mm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() 0545481872 Molex | 10 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Easy-On 54548 | Solder | 18 | - | - | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545481434 Molex | 2672 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Black | 054548 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Easy-On 54548 | Solder | 14 | - | - | - | - | 0.020" (0.50mm) | - | Tin Bismuth | - | White | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 39.4μin (1.00μm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545501472 Molex | 5543 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054550 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Easy-On 54550 | Solder | 14 | - | - | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545500572 Molex | 24047 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054550 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Easy-On 54550 | Solder | 5 | - | - | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC3A20-14-G GCT | 24 |
| - | Gold | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Cut Tape | FFC3A20 | Solder | 14 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Gold | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-16-T GCT | In Stock | - | - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Cut Tape | FFC3A20 | Solder | 16 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Tin | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-27-T GCT | In Stock | - | - | Tin | Surface Mount | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 27 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Tin | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-21-G GCT | In Stock | - | - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 21 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Gold | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-05-T GCT | 17 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 5 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Tin | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-24-G GCT | 24 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 24 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Gold | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-17-G GCT | In Stock | - | - | Gold | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 17 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Gold | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-16-G GCT | 24 |
| - | Gold | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Cut Tape | FFC3A20 | Solder | 16 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Gold | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-07-T GCT | 24 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 7 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Tin | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-09-T GCT | 17 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 9 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Tin | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-08-T GCT | In Stock | - | - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 8 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Tin | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-25-G GCT | 24 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 25 | - | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Gold | SMD/SMT | Natural | 500 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() 0545481472 Molex | 9036 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Easy-On 54548 | Solder | 14 | - | - | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545502072 Molex | 12828 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054550 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | Easy-On 54550 | Solder | 20 | - | - | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() FH64MA-5S-0.25SHW(99) Hirose Electric Co Ltd | 827 |
| - | Gold Plated Contacts | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | ZIF | Black | - | Hirose Connector | Phosphor Bronze | Top | 500 | Hirose Electric | + 85 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | - | 580-4643-0-99 | 0.25mm | Active | Details | 30V | -55°C ~ 85°C | Reel | FH64MA | Solder | 5 | - | Receptacle | FFC & FPC Connectors | 0.2A | 0.010" (0.25mm) | 200 mA | Gold | SMD/SMT | Beige | - | - | 10 | FFC & FPC Connectors | FPC | Contacts, Top | Notched | Flip Lock, Backlock | Top Contact | Receptacles | Horizontal | Zero Insertion Force (ZIF) | FFC & FPC Connectors | 1.25μin (0.03μm) | 0.020" (0.50mm) | 0.12mm | UL94 V-0 | - |