- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Subcategory | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Housing Color | Insulation Resistance | Accessory Type | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0545481372 Molex | 12 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | Phosphor Bronze | - | - | - | Molex | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Easy-On 54548 | Solder | 13 | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545480472 Molex | 20408 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | Phosphor Bronze | - | - | - | Molex | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Easy-On 54548 | Solder | 4 | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545500834 Molex | 735 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Brown | 054550 | - | Phosphor Bronze | - | - | - | Molex | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Easy-On 54550 | Solder | 8 | - | - | 0.020" (0.50mm) | - | Tin Bismuth | - | White | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 39.4ÎĽin (1.00ÎĽm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545500972 Molex | 12 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054550 | - | Phosphor Bronze | - | - | - | Molex | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Easy-On 54550 | Solder | 9 | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545480572 Molex | 19358 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | Phosphor Bronze | - | - | - | Molex | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Easy-On 54548 | Solder | 5 | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545501034 Molex | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Brown | 054550 | - | Phosphor Bronze | - | - | - | Molex | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Easy-On 54550 | Solder | 10 | - | - | 0.020" (0.50mm) | - | Tin Bismuth | - | White | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 39.4ÎĽin (1.00ÎĽm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
Tiny WHSL | 20 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.014110 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 15 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC1B06-27-G GCT | 20 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Black | - | - | Phosphor Bronze | - | - | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 30V | -55°C ~ 85°C | - | FFC1B06 | Solder | 27 | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | Front Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention | - | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | - | ||
![]() FFC2B22-54-T GCT | 20 |
| - | Tin | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Slide | Black | - | GCT | Phosphor Bronze | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | - | Obsolete | Details | - | 50V | -25°C ~ 85°C | Cut Tape | FFC2B22 | Solder | 54 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 0.4 A | Tin | SMD/SMT | Natural | 50 MOhms | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 80.0μin (2.03μm) | 0.098" (2.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B27-24-G GCT | 20 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | - | Black | - | - | Phosphor Bronze | - | - | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 50V | -25°C ~ 85°C | - | FFC2B27 | Solder | 24 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | Back Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention | - | Flash | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC2A32-30-G GCT | 20 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Slide | Black | - | GCT | Phosphor Bronze | 1200 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.019753 oz | 30V | -25°C ~ 85°C | Reel | FFC2A32 | Solder | 30 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.167" (4.25mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2A32-12-G GCT | 20 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Slide | Black | - | GCT | Phosphor Bronze | 1200 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.012699 oz | 30V | -25°C ~ 85°C | Reel | FFC2A32 | Solder | 12 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.167" (4.25mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC1B06-33-G GCT | 20 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | 5000 | Global Connector Technology (GCT) | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.012346 oz | 30V | -55°C ~ 85°C | Reel | FFC1B06 | Solder | 33 | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | Front Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC1B06-51-G GCT | 37 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | 5000 | Global Connector Technology (GCT) | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.018342 oz | 30V | -55°C ~ 85°C | Reel | FFC1B06 | Solder | 51 | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | Front Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 37 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.022575 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 32 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 20 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | - | Brown | - | - | Phosphor Bronze | - | - | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 30V | -25°C ~ 85°C | - | FFC2A33 | Solder | 22 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Board Mount | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC2B21-10-T GCT | 20 |
| - | Tin | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | Slide | - | - | GCT | Phosphor Bronze | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.008094 oz | 50V | -25°C ~ 85°C | Reel | FFC2B21 | Solder | 10 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Tin | SMD/SMT | - | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 20 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.013757 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 14 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B27-08-G GCT | 20 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Back Flip | Black | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.007231 oz | 50V | -25°C ~ 85°C | Reel | FFC2B27 | Solder | 8 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | Back Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 20 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.018342 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 24 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 |