- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base Product Number | Body Length | Brand | Contact Finish Mating | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90715-0003 Molex | In Stock | - | - | - | BOARD | - | - | - | PEG | - | - | - | 0.449 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | POLYESTER | Molex | 90715-0003 | 90715 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | - | - | Obsolete | - | - | 5.82 | - | Yes | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | COMPATIBLE CONTACT: 90327, LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | 1.27 mm | compliant | - | UL | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | MALE | 94V-0 | - | 0.252 inch | 1.2 A | BLADE PIN-SKT | 15 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | HOUSING SIDE | 750VAC V | 2.54 mm | 30 Cycles | - | - | RECTANGULAR | 1.6958 N | .2502 N | - | BLACK | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | 6u inch | - | - | - | - | ||
![]() 71226-1623 Molex | In Stock | - | - | - | BOARD | - | FCC RETNN DVC | - | PEG | - | - | - | - | - | TIN | PHOSPHOR BRONZE | - | - | MOLEX LLC | NYLON | Molex | 71226-1623 | - | - | - | - | STRAIGHT | - | 1 | 80 °C | -20 °C | - | - | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | e3 | - | EAR99 | FFC/FPC CONNECTOR | - | - | ZIF, STAGGERED CONFIGURATION | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 16 | 2 mm | unknown | - | UL, CSA | - | - | COMMERCIAL | 2 | STAGGERED | - | 0.142 inch | FEMALE | 94V-0 | - | 0.299 inch | 0.5 A | RND PIN-SKT | 20 mΩ | 100000000 Ω | 0.039 inch | - | SOLDER | - | 500VDC V | 2.0066 mm | - | - | TIN | RECTANGULAR | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | 0.089 inch | - | - | - | - | - | - | - | ||
![]() 59453-061110EDLF FCI Electronics | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | FCI | - | Amphenol FCi | 59453-061110EDLF | - | - | - | - | RIGHT ANGLE | - | 1 | - | - | - | LEAD FREE | - | Obsolete | - | - | 5.82 | - | - | - | - | - | - | e4 | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | 0.5 mm | unknown | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18FLZ-SM2-TB(LF)(SN)(P)- JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | Polyamide (PA6T), Nylon 6T | - | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | JST Sales America Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -25°C ~ 85°C | - | FLZ | - | Solder | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() 32FLZ-SM2-R-TB(LF)(SN)(P)- JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | Polyamide (PA6T), Nylon 6T | - | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | JST Sales America Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -25°C ~ 85°C | - | FLZ | - | Solder | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC3A20-05-G GCT | In Stock | - | - | Gold | Surface Mount | Polyamide (PA6T), Nylon 6T | - | Polyphenylene Sulfide (PPS) | - | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | 1500 | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 125V | -40°C ~ 85°C | Cut Tape | FFC3A20 | - | Solder | - | - | 5 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | 1 A | - | Gold | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | Slide Actuator | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | - | FFC & FPC Connectors | Flash | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-10-T GCT | In Stock | - | - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | - | Polyphenylene Sulfide (PPS) | - | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | 1500 | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | - | Solder | - | - | 10 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | 1 A | - | Tin | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | Slide Actuator | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | - | FFC & FPC Connectors | - | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-26-G GCT | 20 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | 1500 | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 125V | -40°C ~ 85°C | Cut Tape | FFC3A20 | - | Solder | - | - | 26 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | 1 A | - | Gold | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | Slide Actuator | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | - | FFC & FPC Connectors | Flash | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FH52K-12(6)SA-1SH Hirose Electric Co Ltd | 2291 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | FH52 | - | Hirose Connector | - | Copper Alloy | - | 3000 | - | - | Hirose Electric | - | - | - | Hirose Electric Co Ltd | - | - | - | - | - | - | - | - | 580-4638-0-00 | - | - | Active | - | - | - | 50V | -40°C ~ 125°C | Cut Tape | FH52 | - | Solder | - | - | 12 (6 Loaded) | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.039" (1.00mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tabbed | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | FFC & FPC Connectors | 1.25μin (0.03μm) | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC3A20-12-T GCT | In Stock | - | - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | - | Polyphenylene Sulfide (PPS) | - | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | 1500 | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | - | Solder | - | - | 12 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | 1 A | - | Tin | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | Slide Actuator | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | - | FFC & FPC Connectors | - | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-06-G GCT | 212 |
| - | Gold Flash Plated Contacts | Surface Mount | Polyamide (PA6T), Nylon 6T | - | Polyphenylene Sulfide (PPS) | - | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | 1500 | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | 1mm | Active | - | Details | - | 125V | -40°C ~ 85°C | Cut Tape | FFC3A20 | - | Solder | - | - | 6 | Receptacle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | 1 A | - | Gold | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Bottom Contact | Connectors | Straight | Pick and Place Cap, Zero Insertion Force (ZIF) | - | FFC & FPC Connectors | Flash | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FH67-20S-0.5SV Hirose Electric Co Ltd | 1059 | - | - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | Black | FH67 | - | Hirose Connector | - | Copper Alloy | - | 1000 | - | - | Hirose Electric | - | - | + 125 C | Hirose Electric Co Ltd | - 55 C | Solder | - | - | - | - | - | - | - | - | - | Active | - | Details | - | 50V | -55°C ~ 125°C | Cut Tape | FH67 | - | Solder | - | - | 20 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Notched | Rotary Lock | - | Connectors | Vertical | Solder Retention | - | FFC & FPC Connectors | 3.94μin (0.10μm) | - | 0.205" (5.20mm) | 0.33mm | UL94 V-0 | - | ||
![]() FFC3A20-20-G GCT | 8387 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | 1500 | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 125V | -40°C ~ 85°C | Cut Tape | FFC3A20 | - | Solder | - | - | 20 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | 1 A | - | Gold | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | Slide Actuator | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | - | FFC & FPC Connectors | Flash | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-25-T GCT | In Stock | - | - | Tin | Surface Mount | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | 1500 | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | - | Solder | - | - | 25 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | 1 A | - | Tin | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | Slide Actuator | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | - | FFC & FPC Connectors | - | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-28-T GCT | In Stock | - | - | Tin | Surface Mount | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | 1500 | - | - | Global Connector Technology (GCT) | - | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | - | Solder | - | - | 28 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | 1 A | - | Tin | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | Slide Actuator | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | - | FFC & FPC Connectors | - | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() 0512812298 Molex | 44 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | 051281 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -20°C ~ 85°C | - | Easy-On 51281 | - | Solder | - | - | 22 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Contacts, Top and Bottom | Straight, Tapered | - | - | - | - | Solder Retention | - | - | 3.94μin (0.10μm) | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0512810898 Molex | 5391 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | 051281 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -20°C ~ 85°C | - | Easy-On 51281 | - | Solder | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Contacts, Top and Bottom | Straight, Tapered | - | - | - | - | Solder Retention | - | - | 3.94μin (0.10μm) | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0512811298 Molex | 44 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | 051281 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -20°C ~ 85°C | - | Easy-On 51281 | - | Solder | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Contacts, Top and Bottom | Straight, Tapered | - | - | - | - | Solder Retention | - | - | 3.94μin (0.10μm) | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545480972 Molex | 36 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | - | - | 054548 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | Easy-On 54548 | - | Solder | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545502672 Molex | 2081 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyphenylene Sulfide (PPS) | - | - | - | 054550 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | Easy-On 54550 | - | Solder | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - |