- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Package | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | Connector Type | Type | Number of Positions | Color | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Insulation Resistance | Termination Type | Wire/Cable Type | Accessory Type | Contact Finish Termination | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0512810598 Molex | 275591 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | 051281 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 50V | -20°C ~ 85°C | - | Easy-On 51281 | - | Solder | - | - | 5 | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | Natural | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Top and Bottom | - | Straight, Tapered | - | - | - | - | Solder Retention | - | - | 3.94μin (0.10μm) | 0.047" (1.20mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() AYC1F1010 Panasonic Electric Works | 473 |
| - | Tin | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Panasonic Industrial Devices | - | Copper Alloy | - | - | 800 | - | Panasonic | - | + 125 C | Panasonic Electric Works | - 40 C | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 50V | -40°C ~ 125°C | MouseReel | CF1 | - | Solder | - | - | 10 | Black | Automotive Connectors | - | - | - | - | - | - | 2A per Contact | 0.087" (2.20mm) | - | - | - | - | 2 A | Tin | - | - | - | - | - | Black | 100 MOhms | - | - | - | - | 10 | Automotive Connectors | FPC | Contacts, Top and Bottom | - | - | - | - | Connectors | - | Solder Retention | Automotive Connectors | - | - | 0.232" (5.90mm) | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 0512812098 Molex | 13175 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | 051281 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | 50V | -20°C ~ 85°C | - | Easy-On 51281 | - | Solder | - | - | 20 | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | Natural | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Top and Bottom | - | Straight, Tapered | - | - | - | - | Solder Retention | - | - | 3.94μin (0.10μm) | 0.047" (1.20mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 0512811698 Molex | 10621 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | 051281 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | 50V | -20°C ~ 85°C | - | Easy-On 51281 | - | Solder | - | - | 16 | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | Natural | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Top and Bottom | - | Straight, Tapered | - | - | - | - | Solder Retention | - | - | 3.94μin (0.10μm) | 0.047" (1.20mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 0545481034 Molex | 15679 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Black | 054548 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | Easy-On 54548 | - | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.020" (0.50mm) | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | White | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | - | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 39.4ÎĽin (1.00ÎĽm) | 0.047" (1.20mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 0545482072 Molex | 47 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | Easy-On 54548 | - | Solder | - | - | 20 | - | - | - | - | - | - | - | - | - | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | - | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.047" (1.20mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 0545482472 Molex | 11505 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Easy-On 54548 | - | Solder | - | - | 24 | - | - | - | - | - | - | - | - | - | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | - | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.047" (1.20mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 0545502034 Molex | In Stock | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Brown | 054550 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | Easy-On 54550 | - | Solder | - | - | 20 | - | - | - | - | - | - | - | - | - | 0.020" (0.50mm) | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | White | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | - | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 39.4ÎĽin (1.00ÎĽm) | 0.047" (1.20mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() FFC3A20-29-G GCT | 20 |
| - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | - | 1500 | - | Global Connector Technology (GCT) | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | - | Solder | - | - | 29 | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | 1 A | Gold | SMD/SMT | - | - | - | - | Natural | 500 MOhms | - | - | Slide Actuator | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | - | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | Flash | 0.217" (5.50mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-20-T GCT | 20 |
| - | Tin | Surface Mount | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | - | 1500 | - | Global Connector Technology (GCT) | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | 125V | -40°C ~ 85°C | Cut Tape | FFC3A20 | - | Solder | - | - | 20 | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | 1 A | Tin | SMD/SMT | - | - | - | - | Natural | 500 MOhms | - | - | Slide Actuator | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | - | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 0.217" (5.50mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-29-T GCT | 20 |
| - | Tin | Surface Mount | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | - | 1500 | - | Global Connector Technology (GCT) | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | - | Solder | - | - | 29 | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | 1 A | Tin | SMD/SMT | - | - | - | - | Natural | 500 MOhms | - | - | Slide Actuator | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | - | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 0.217" (5.50mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-28-G GCT | In Stock | - | - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | - | GCT | - | Phosphor Bronze | - | - | 1500 | - | Global Connector Technology (GCT) | - | + 85 C | GCT | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | - | Solder | - | - | 28 | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | 1 A | Gold | SMD/SMT | - | - | - | - | Natural | 500 MOhms | - | - | Slide Actuator | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | - | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | Flash | 0.217" (5.50mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() 5019513050 Molex | 26 |
| - | - | - | - | - | - | - | - | 501951 | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5019513530 Molex | 43 |
| - | - | - | - | - | - | - | - | 501951 | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5019513150 Molex | 26 |
| - | - | BOARD | - | - | - | - | - | 501951 | - | - | - | - | - | - | - | MOLEX LLC | Molex | 5019513150 | - | Molex | - | STRAIGHT | - | 1 | - | Bulk | Active | - | - | Active | 5.77 | - | Yes | - | - | - | - | - | * | e3 | - | FFC/FPC CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 31 | - | 0.5 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | SURFACE MOUNT | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5019514050 Molex | 26 |
| - | - | - | - | - | - | - | - | 501951 | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5051100897 Molex | 13228 |
| - | Gold Over Nickel | - | Liquid Crystal Polymer | - | - | - | - | 505110 | Right Angle | Molex | NOT SPECIFIED | Copper Alloy | Bottom | 40(mohm) | 18000 | MOLEX LLC | Molex | 5051100897 | + 150 C | Molex | - 40 C | Surface Mount | 1 | - | -40C to 150C | Tape & Reel (TR) | Active | 0.5(mm) | 5.3(mm) | Active | 5.76 | Details | Yes | Solder | 50V | 50 V | - | Tape and Reel | * | - | - | FFC/FPC CONNECTOR | FFC/FPC Connector | 8 Position | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | Right Angle | - | compliant | 500 mA | - | - | 8(POS) | Flip | SKT | - | Beige | - | - | FFC/FPC | - | - | - | FFC & FPC Connectors | - | - | 0.5/Contact(A) | - | - | - | - | Right Angle | - | FFC & FPC Connectors | 9.5(mm) | - | - | - | 1.9(mm) | - | - | ||
![]() 0781270820 Molex | 44 |
| - | - | - | - | - | - | - | - | 078127 | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5051100997 Molex | 8888 |
| - | Gold | - | Liquid Crystal Polymer | - | - | - | - | 505110 | - | Molex | - | - | Bottom | - | 18000 | - | Molex | - | + 150 C | Molex | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | 50 V | - | - | * | - | - | - | - | 9 Position | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | Right Angle | - | - | 500 mA | - | - | - | Flip | - | - | - | - | - | FFC/FPC | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() 5051100797 Molex | 44 |
| - | Gold | - | Liquid Crystal Polymer | - | - | - | - | 505110 | - | Molex | - | - | Bottom | - | 18000 | - | Molex | - | + 150 C | Molex | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | 50 V | - | - | * | - | - | - | - | 7 Position | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | Right Angle | - | - | 500 mA | - | - | - | Flip | - | - | - | - | - | FFC/FPC | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - |