- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | Connector Type | Number of Positions | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Actuator Type | Contact Gender | Housing Color | Insulation Resistance | Termination Type | Wire/Cable Type | Accessory Type | Contact Finish Termination | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2004850080 Molex | 37 |
| - | - | - | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | Molex | - | Copper Alloy | Bottom | 1500 | - | Molex | - | - | Molex | - | SMD/SMT | - | Tape & Reel (TR) | - | 2004850080 02004850080 | - | Active | - | Details | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | - | - | Solder | - | 80 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | - | Gold | SMD/SMT | One-Touch | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | - | ||
![]() FH28K-15S-0.5SH Hirose Electric Co Ltd | 20 |
| - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | FH28 | Hirose Connector | - | Copper Alloy | - | 2000 | - | Hirose Electric | - | - | Hirose Electric Co Ltd | - | - | - | - | - | 586-1883-0-00 | - | Active | - | - | - | - | - | 50V | -40°C ~ 125°C | Cut Tape | FH28K | - | - | Solder | - | 15 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | Gray | - | - | - | - | - | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tabbed | Flip Lock | - | - | - | Solder Retention | FFC & FPC Connectors | 1.25μin (0.03μm) | 0.100" (2.54mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850680 Molex | 50 |
| - | - | - | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | - | Copper Alloy | Bottom | - | - | - | - | - | Molex | - | SMD/SMT | - | - | - | - | - | Active | - | - | - | - | - | 50V | -40°C ~ 105°C | - | Easy-On 200485 | - | - | Solder | - | 80 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | - | Gold | SMD/SMT | One-Touch | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | - | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.33mm | UL94 V-0 | - | ||
![]() 2004850310 Molex | 37 |
| - | - | Gold | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | Molex | - | Copper Alloy | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | Tape & Reel (TR) | - | 2004850310 02004850310 | - | Active | - | Details | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | - | - | Solder | - | 10 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | 500 mA | Gold | SMD/SMT | One-Touch | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.33mm | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850735 Molex | In Stock | - | - | - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | Molex | - | Copper Alloy | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | Tape & Reel (TR) | - | 2004850735 02004850735 | - | Active | - | Details | - | Easy-On | - | 50V | -40°C ~ 105°C | Reel | Easy-On 200485 | - | - | Solder | - | 35 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | - | Gold | SMD/SMT | One-Touch | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.33mm | UL94 V-0 | - | ||
![]() 2004850780 Molex | 1246 |
| - | - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | Molex | - | Copper Alloy | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | 2004850780 02004850780 | - | Active | - | Details | - | Easy-On | - | 50V | -40°C ~ 105°C | Cut Tape | Easy-On 200485 | - | - | Solder | - | 80 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | - | Gold | SMD/SMT | One-Touch | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.33mm | UL94 V-0 | - | ||
![]() 2004850510 Molex | 5785 |
| - | - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | Molex | - | Copper Alloy | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | 2004850510 02004850510 | - | Active | - | Details | - | Easy-On | - | 50V | -40°C ~ 105°C | Cut Tape | Easy-On 200485 | - | - | Solder | - | 10 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | - | Gold | SMD/SMT | One-Touch | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2532-08TRA Oupiin | In Stock | - | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 2532 | - | - | Phosphor Bronze | - | - | - | - | - | - | Oupiin | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 105°C | - | 2532 | - | - | Kinked Pin | - | 8 | - | - | - | - | - | - | - | - | 1A | 0.049" (1.25mm) | - | - | - | - | - | Tin | - | - | - | Black | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight | - | - | - | - | - | - | - | 0.197" (5.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() 046810650023846 T KYOCERA AVX | 210 |
| - | - | Gold | Surface Mount, Right Angle | - | Plastic | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | + 125 C | KYOCERA AVX | - 40 C | - | - | - | - | - | - | Active | - | - | - | - | - | 50V | -40°C ~ 125°C | - | 6810, Kyocera | - | - | Solder | - | 50 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | 500 mA | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Notched, Tapered | - | Bottom Contact | Headers | Right Angle | Solder Retention | - | - | 0.159" (4.04mm) | 0.30mm | - | - | ||
![]() 2345-C40TD3AT-P Oupiin | 3650 |
| - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | C40TD3AT | - | - | Phosphor Bronze | - | - | - | - | - | - | Oupiin | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | 50V | -25°C ~ 85°C | - | 2345-C | - | - | Solder | - | 40 | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 100.0μin (2.54μm) | 0.193" (4.90mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2538-B32G00DBT Oupiin | 200 |
| - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Black | 2538-B | - | - | Phosphor Bronze | - | - | - | - | - | - | Oupiin | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 105°C | - | 2538-B | - | - | Solder | - | 32 | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | White | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | - | - | - | Solder Retention | - | Flash | 0.039" (1.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() 006208500009000/ KYOCERA AVX | 42 |
| - | 44 Weeks, 2 Days | - | Surface Mount | - | Plastic | - | - | - | - | - | TIN COPPER | Copper Alloy | - | - | KYOCERA CORP | KYOCERA Corporation | 006208500009000+ | - | KYOCERA AVX | - | STRAIGHT | 1 | Box | ROHS COMPLIANT | - | Active | Active | 5.47 | - | Yes | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | e2 | - | Solder | FFC/FPC CONNECTOR | 9 | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039" (1.00mm) | 9 | - | 2 mm | compliant | - | Tin Copper | - | - | FEMALE | - | - | SURFACE MOUNT | - | - | TIN COPPER | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() 006208500015000/ KYOCERA AVX | 42 |
| - | - | - | Surface Mount | - | Plastic | - | - | - | - | - | TIN COPPER | Copper Alloy | - | - | KYOCERA CORP | KYOCERA Crystal Device Corporation | 006208500015000+ | - | KYOCERA AVX | - | STRAIGHT | 1 | Box | - | - | Active | Active | 5.1 | - | Yes | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | e2 | Yes | Solder | FFC/FPC CONNECTOR | 15 | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039" (1.00mm) | 15 | - | 2 mm | unknown | - | Tin Copper | - | - | FEMALE | - | - | SURFACE MOUNT | - | - | TIN COPPER | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() 006208110118001/ KYOCERA AVX | 42 |
| - | - | - | Through Hole | - | Plastic | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Box | - | - | - | Active | - | - | - | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | - | - | Solder | - | 18 | - | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | - | Tin Copper | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Board Guide, Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() 006208500030000/ KYOCERA AVX | 5 |
| - | - | - | Surface Mount | - | Plastic | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Box | - | - | - | Active | - | - | - | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | - | - | Solder | - | 30 | - | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | - | Tin Copper | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() 006208100129001/ KYOCERA AVX | 42 |
| - | - | - | Through Hole | - | Plastic | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Box | - | - | - | Active | - | - | - | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | - | - | Solder | - | 29 | - | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | - | Tin Copper | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() 006208100107001/ KYOCERA AVX | 42 |
| - | - | - | Through Hole | - | Plastic | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Box | - | - | - | Active | - | - | - | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | - | - | Solder | - | 7 | - | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | - | Tin Copper | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() 006208530410002/ KYOCERA AVX | 5 |
| - | - | - | Surface Mount | - | Plastic | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Box | - | - | - | Active | - | - | - | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | - | - | Solder | - | 30 | - | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() FFC2B17-54-T GCT | 20 |
| - | - | Tin | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Slide | Black | - | GCT | - | Phosphor Bronze | - | 2000 | - | Global Connector Technology (GCT) | - | + 85 C | GCT | - 25 C | SMD/SMT | - | - | - | - | - | Obsolete | - | Details | - | - | - | 50V | -25°C ~ 85°C | Cut Tape | FFC2B17 | - | - | Solder | - | 54 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.4A | 0.020" (0.50mm) | - | - | - | - | 0.4 A | Tin | SMD/SMT | - | - | Natural | 50 MOhms | - | - | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Top Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 80.0μin (2.03μm) | 0.098" (2.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B27-10-G GCT | 5 |
| - | - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Back Flip | Black | - | GCT | - | Phosphor Bronze | - | 1500 | - | Global Connector Technology (GCT) | - | + 85 C | GCT | - 25 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | 0.008113 oz | 50V | -25°C ~ 85°C | Reel | FFC2B27 | - | - | Solder | - | 10 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.4A | 0.020" (0.50mm) | - | - | - | - | 400 mA | Gold | SMD/SMT | - | - | Natural | 50 MOhms | - | - | Back Flip Actuator | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 |