- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | ActuatorColor | Base Product Number | Brand | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Gender | Subcategory | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Termination Style | Actuator Type | Housing Color | Wire/Cable Type | Accessory Type | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2004850370 Molex | In Stock | - | - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | - | Copper Alloy | - | - | - | - | Molex | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | 50V | -40°C ~ 125°C | - | Easy-On 200485 | Solder | 70 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Vertical | - | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.33mm | UL94 V-0 | - | ||
![]() 2004850151 Molex | 37 |
| - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | - | 1200 | Molex | - | Molex | - | SMD/SMT | Tape & Reel (TR) | 2004850151 02004850151 | - | Active | Details | Easy-On | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | Solder | 51 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Vertical | - | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850035 Molex | 37 |
| - | Gold | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | Bottom | 1500 | Molex | - | Molex | - | SMD/SMT | Tape & Reel (TR) | 2004850035 02004850035 | - | Active | Details | Easy-On | 50V | -40°C ~ 125°C | Cut Tape | Easy-On 200485 | Solder | 35 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | 500 mA | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850220 Molex | 37 |
| - | Gold | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | Bottom | 1500 | Molex | - | Molex | - | SMD/SMT | Tape & Reel (TR) | 2004850220 02004850220 | - | Active | Details | Easy-On | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | Solder | 20 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | 500 mA | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.33mm | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850550 Molex | 6632 |
| - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | - | Copper Alloy | - | - | - | - | Molex | - | SMD/SMT | - | - | - | Active | - | - | 50V | -40°C ~ 105°C | - | Easy-On 200485 | Solder | 50 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Vertical | - | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850570 Molex | 1208 |
| - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | - | 1200 | Molex | - | Molex | - | SMD/SMT | - | 2004850570 02004850570 | - | Active | Details | Easy-On | 50V | -40°C ~ 105°C | Cut Tape | Easy-On 200485 | Solder | 70 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Vertical | - | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850560 Molex | 45 |
| - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | - | 1200 | Molex | - | Molex | - | SMD/SMT | - | 2004850560 02004850560 | - | Active | Details | Easy-On | 50V | -40°C ~ 105°C | Cut Tape | Easy-On 200485 | Solder | 60 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Vertical | - | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2345-C30TD2T Oupiin | In Stock | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | C30TD2T | - | Phosphor Bronze | - | - | - | - | Oupiin | - | - | Tape & Reel (TR) | - | - | Active | - | - | 50V | -45°C ~ 85°C | - | 2345-C | Solder | 30 | - | - | 0.4A | 0.020" (0.50mm) | - | - | Tin | - | - | Natural | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 100.0μin (2.54μm) | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2532-08TRA Oupiin | In Stock | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 2532 | - | Phosphor Bronze | - | - | - | - | Oupiin | - | - | Tray | - | - | Active | - | - | - | -55°C ~ 105°C | - | 2532 | Kinked Pin | 8 | - | - | 1A | 0.049" (1.25mm) | - | - | Tin | - | - | Black | - | - | - | - | FFC, FPC | Contacts, Top | Straight | - | - | - | - | - | - | - | 0.197" (5.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() 046810650023846 T KYOCERA AVX | 210 |
| - | Gold | Surface Mount, Right Angle | - | Plastic | - | - | - | - | Copper Alloy | - | - | - | + 125 C | KYOCERA AVX | - 40 C | - | - | - | - | Active | - | - | 50V | -40°C ~ 125°C | - | 6810, Kyocera | Solder | 50 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | - | 500 mA | Gold | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Notched, Tapered | - | Bottom Contact | Headers | Right Angle | Solder Retention | - | - | 0.159" (4.04mm) | 0.30mm | - | - | ||
![]() 2345-C40TD3AT-P Oupiin | 3650 |
| - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | C40TD3AT | - | Phosphor Bronze | - | - | - | - | Oupiin | - | - | Tape & Reel (TR) | - | - | Active | - | - | 50V | -25°C ~ 85°C | - | 2345-C | Solder | 40 | - | - | 0.5A | 0.020" (0.50mm) | - | - | Tin | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 100.0μin (2.54μm) | 0.193" (4.90mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2538-B32G00DBT Oupiin | 200 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | 2538-B | - | Phosphor Bronze | - | - | - | - | Oupiin | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -55°C ~ 105°C | - | 2538-B | Solder | 32 | - | - | 0.5A | 0.020" (0.50mm) | - | - | Gold | - | - | White | - | - | 20 | - | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | - | - | - | Solder Retention | - | Flash | 0.039" (1.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850610 Molex | 4861 | - | - | Gold Plated Contacts | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | Bottom | 1500 | Molex | + 105 C | Molex | - 40 C | SMD/SMT | - | 2004850610 02004850610 | 0.5mm | Active | Details | Easy-On | 50V | -40°C ~ 105°C | MouseReel | Easy-On 200485 | Solder | 10 | Receptacle | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | 500 mA | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Board Mount | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850440 Molex | 6026 | - | - | Gold Plated Contacts | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | Bottom | 1500 | Molex | + 105 C | Molex | - 40 C | SMD/SMT | - | 2004850440 02004850440 | 0.5mm | Active | Details | Easy-On | 50V | -40°C ~ 105°C | MouseReel | Easy-On 200485 | Solder | 40 | Receptacle | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | 500 mA | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Board Mount | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850051 Molex | In Stock | - | - | - | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | - | Copper Alloy | Bottom | - | - | - | Molex | - | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | 50V | -40°C ~ 125°C | - | Easy-On 200485 | Solder | 51 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | - | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | - | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850080 Molex | 37 |
| - | - | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | Bottom | 1500 | Molex | - | Molex | - | SMD/SMT | Tape & Reel (TR) | 2004850080 02004850080 | - | Active | Details | Easy-On | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | Solder | 80 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | - | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850350 Molex | In Stock | - | - | Gold | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | - | 1200 | Molex | - | Molex | - | SMD/SMT | Tape & Reel (TR) | 2004850350 02004850350 | - | Active | Details | Easy-On | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | Solder | 50 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Vertical | 500 mA | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.33mm | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850480 Molex | 8554 |
| - | - | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | Bottom | 1500 | Molex | - | Molex | - | SMD/SMT | - | 2004850480 02004850480 | - | Active | Details | Easy-On | 50V | -40°C ~ 105°C | Cut Tape | Easy-On 200485 | Solder | 80 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | - | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850420 Molex | 50 |
| - | - | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | Bottom | 1500 | Molex | - | Molex | - | SMD/SMT | - | 2004850420 02004850420 | - | Active | Details | Easy-On | 50V | -40°C ~ 105°C | Cut Tape | Easy-On 200485 | Solder | 20 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | - | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | - | ||
![]() 2004850010 Molex | 13903 |
| - | Gold | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Natural | 200485 | Molex | Copper Alloy | Bottom | 1500 | Molex | + 125 C | Molex | - 40 C | SMD/SMT | - | 2004850010 02004850010 | - | Active | Details | Easy-On | 50V | -40°C ~ 125°C | Cut Tape | Easy-On 200485 | Solder | 10 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | 500 mA | Gold | SMD/SMT | One-Touch | Black | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Board Mount | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | UL 94 V-0 |