- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | Connector Type | Type | Number of Positions | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Insulation Resistance | Termination Type | Wire/Cable Type | Accessory Type | Contact Finish Termination | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5051104191 Molex | 37 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 505110 | Right Angle | Molex | GOLD OVER NICKEL | Phosphor Bronze | Bottom | 40(mohm) | 9000 | MOLEX LLC | Molex | 5051104191 | + 105 C | Molex | - 40 C | Surface Mount | 1 | 1 | -40C to 105C | - | - | Active | 0.5(mm) | - | 5.25(mm) | Active | 5.77 | Details | Yes | Solder | - | 50V | 50V | -40°C ~ 105°C | Tape and Reel | Easy-On FD19 505110 | e4 | Solder | FFC/FPC CONNECTOR | FFC/FPC Connector | 41 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020" (0.50mm) | 41 | Right Angle | 0.5 mm | compliant | 500 mA | Gold | - | 41(POS) | Flip | SKT | 94V-0 | Beige | - | SURFACE MOUNT | FFC/FPC | - | Gold (Au) - with Nickel (Ni) barrier | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 0.5/Contact(A) | Straight, Tabbed | Flip Lock | - | - | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 26(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | - | ||
![]() 2005280130 Molex | 19837 |
| - | Gold Over Nickel | Surface Mount, Right Angle | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 200528 | Right Angle | Molex | - | Phosphor Bronze | Bottom | 40(mohm) | 12000 | - | Molex | - | + 105 C | Molex | - 40 C | Surface Mount | 1 | - | -40C to 105C | - | 2005280130 02005280130 | - | 1(mm) | - | 5.3(mm) | Active | - | Details | - | Solder | Easy-On | 125V | 125V | -40°C ~ 105°C | Tape and Reel | Easy-On FD19 200528 | - | Solder | - | FFC/FPC Connector | 13 | - | FFC & FPC Connectors | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | Right Angle | - | - | 1 A | Gold | - | 13(POS) | Flip | SKT | - | Beige | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 1/Contact(A) | Straight, Tabbed | Flip Lock | - | - | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 19(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | - | ||
![]() 2004850150 Molex | 37 |
| - | Gold | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | - | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2004850150 02004850150 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | - | Solder | - | - | 50 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | 500 mA | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() FH28K-28S-0.5SH Hirose Electric Co Ltd | 95 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | FH28 | - | Hirose Connector | - | Copper Alloy | - | - | 2000 | - | Hirose Electric | - | - | Hirose Electric Co Ltd | - | - | - | - | - | - | 586-1880-0-00 | - | - | - | - | Active | - | - | - | - | - | - | 50V | -40°C ~ 125°C | Cut Tape | FH28K | - | Solder | - | - | 28 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | Gray | - | - | - | - | - | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | - | Tabbed | Flip Lock | - | - | - | Solder Retention | FFC & FPC Connectors | - | 1.25μin (0.03μm) | 0.100" (2.54mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 5019513250 Molex | 37 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 501951 | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 50V | -40°C ~ 125°C | - | Easy-On 501951 | - | Solder | - | - | 32 | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | White | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Vertical - 1 Sided | - | Straight | Flip Lock | - | - | - | Solder Retention | - | - | 3.94μin (0.10μm) | 0.159" (4.04mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() FH72-31S-0.3SHW(99) Hirose Electric Co Ltd | 919 | - | - | Gold Plated Contacts | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | - | Black | FH72 | - | Hirose Connector | - | Copper Alloy | Top | - | 500 | - | Hirose Electric | - | - | Hirose Electric Co Ltd | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 580-5102-0-99 | - | - | 0.3mm | - | Active | - | Details | - | - | - | - | 30V | -55°C ~ 85°C | Reel | FH72 | - | Solder | - | - | 31 | Receptacle | FFC & FPC Connectors | - | - | - | - | - | - | 0.2A | 0.012" (0.30mm) | - | - | - | - | 200 mA | Gold | SMD/SMT | - | - | - | - | Beige | 50 MOhms | - | - | - | - | 10 | FFC & FPC Connectors | FPC | Contacts, Top | - | Notched | Flip Lock | Top Contact | Connectors | Vertical | - | FFC & FPC Connectors | - | 1.25μin (0.03μm) | 0.035" (0.88mm) | 0.20mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850170 Molex | 37 |
| - | Gold | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | - | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2004850170 02004850170 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | - | Solder | - | - | 70 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | 500 mA | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850730 Molex | 7730 |
| - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | - | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | - | 2004850730 02004850730 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 105°C | Cut Tape | Easy-On 200485 | - | Solder | - | - | 30 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | - | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.33mm | - | UL94 V-0 | - | ||
![]() 5051106196 Molex | 37 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 505110 | - | Molex | - | Copper Alloy | Bottom | - | 3000 | - | Molex | - | + 150 C | Molex | - 40 C | - | - | - | - | - | 5051106196 05051106196 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 150°C | Reel | Easy-On FD19 505110 | - | Solder | - | - | 61 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | 500 mA | Gold | - | - | Flip | - | - | Beige | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | - | Straight, Tabbed | Flip Lock | - | - | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 2005280260 Molex | 5537 |
| - | Gold Over Nickel | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 200528 | Right Angle | - | - | Phosphor Bronze | Bottom | 40(mohm) | - | - | - | - | - | Molex | - | Surface Mount | 1 | - | -40C to 105C | - | - | - | 1(mm) | - | 5.3(mm) | Active | - | - | - | Solder | - | 125V | 125V | -40°C ~ 105°C | Tape and Reel | Easy-On FD19 200528 | - | Solder | - | FFC/FPC Connector | 26 | - | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | Right Angle | - | - | - | Gold | - | 26(POS) | Flip | SKT | - | Beige | - | - | FFC/FPC | - | - | 20 | - | FFC, FPC | Contacts, Bottom | 1/Contact(A) | Straight, Tabbed | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 32(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | - | ||
![]() 5051105991 Molex | 23137 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Front Flip | Black | 505110 | Right Angle | Molex | GOLD OVER NICKEL | Phosphor Bronze | Bottom | 40(mohm) | 9000 | MOLEX LLC | Molex | 5051105991 | + 105 C | Molex | - 40 C | Surface Mount | 1 | 1 | -40C to 105C | - | - | Active | 0.5(mm) | - | 5.3(mm) | Active | 5.77 | - | Yes | Solder | - | 50V | 50V | -40°C ~ 105°C | Tape and Reel | Easy-On FD19 505110 | e4 | Solder | FFC/FPC CONNECTOR | FFC/FPC Connector | 59 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020" (0.50mm) | 59 | Right Angle | 0.5 mm | compliant | 0.5 A | Gold | SMD/SMT | 59(POS) | Flip | F | 94V-0 | Beige | 50 MOhms | SURFACE MOUNT | FFC/FPC | - | Gold (Au) - with Nickel (Ni) barrier | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 0.5/Contact(A) | Straight, Tabbed | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 35(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 5019510850 Molex | 13237 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 501951 | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 50V | -40°C ~ 125°C | - | Easy-On 501951 | - | Solder | - | - | 8 | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | White | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Vertical - 1 Sided | - | Straight | Flip Lock | - | - | - | Solder Retention | - | - | 3.94μin (0.10μm) | 0.159" (4.04mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 5051103991 Molex | 19837 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Front Flip | Black | 505110 | Right Angle | Molex | - | Phosphor Bronze | Bottom | 40(mohm) | 9000 | - | Molex | - | + 105 C | Molex | - 40 C | Surface Mount | 1 | - | -40C to 105C | - | - | - | 0.5(mm) | - | 5.3(mm) | Active | - | - | - | Solder | - | 50V | 50V | -40°C ~ 105°C | Tape and Reel | Easy-On FD19 505110 | - | Solder | - | FFC/FPC Connector | 39 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | 0.5 A | Gold | SMD/SMT | 39(POS) | Flip | F | - | Beige | 50 MOhms | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 0.5/Contact(A) | Straight, Tabbed | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 25(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 2005280290 Molex | 1 |
| - | Gold Over Nickel | Surface Mount, Right Angle | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 200528 | Right Angle | - | - | Phosphor Bronze | Bottom | 40(mohm) | - | - | - | - | - | Molex | - | Surface Mount | 1 | - | -40C to 105C | - | - | - | 1(mm) | - | 5.3(mm) | Active | - | - | - | Solder | - | 125V | 125V | -40°C ~ 105°C | Tape and Reel | Easy-On FD19 200528 | - | Solder | - | FFC/FPC Connector | 29 | - | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | Right Angle | - | - | - | Gold | - | 29(POS) | Flip | SKT | - | Beige | - | - | FFC/FPC | - | - | 20 | - | FFC, FPC | Contacts, Bottom | 1/Contact(A) | Straight, Tabbed | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 35(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | - | ||
![]() 5051104196 Molex | 37 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 505110 | Right Angle | Molex | - | Copper Alloy | Bottom | 40(mohm) | 9000 | - | Molex | - | + 150 C | Molex | - 40 C | Surface Mount | 1 | - | -40C to 150C | - | - | - | 0.5(mm) | - | 5.25(mm) | Active | - | Details | - | Solder | - | 50V | 50V | -40°C ~ 150°C | Tape and Reel | Easy-On FD19 505110 | - | Solder | - | FFC/FPC Connector | 41 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | 500 mA | Gold | - | 41(POS) | Flip | SKT | - | Beige | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 0.5/Contact(A) | Straight, Tabbed | Flip Lock | - | - | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 26(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | - | ||
![]() 5051102396 Molex | 23137 |
| - | Gold Over Nickel | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Front Flip | Black | 505110 | Right Angle | Molex | - | Copper Alloy | Bottom | 40(mohm) | 12000 | - | Molex | - | + 150 C | Molex | - 40 C | Surface Mount | 1 | - | -40C to 150C | - | - | - | 0.5(mm) | - | 5.3(mm) | Active | - | - | - | Solder | - | 50V | 50V | -40°C ~ 150°C | Tape and Reel | Easy-On FD19 505110 | - | Solder | - | FFC/FPC Connector | 23 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | 0.5 A | Gold | SMD/SMT | 23(POS) | Flip | F | - | Beige | 50 MOhms | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 0.5/Contact(A) | Straight, Tabbed | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 17(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 5051105996 Molex | 23137 |
| - | Gold Over Nickel | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Front Flip | Black | 505110 | Right Angle | Molex | - | Copper Alloy | Bottom | 40(mohm) | 9000 | - | Molex | - | + 150 C | Molex | - 40 C | Surface Mount | 1 | - | -40C to 150C | - | - | - | 0.5(mm) | - | 5.3(mm) | Active | - | - | - | Solder | - | 50V | 50V | -40°C ~ 150°C | Tape and Reel | Easy-On FD19 505110 | - | Solder | - | FFC/FPC Connector | 59 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | 0.5 A | Gold | SMD/SMT | 59(POS) | Flip | F | - | Beige | 50 MOhms | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 0.5/Contact(A) | Straight, Tabbed | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 35(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850540 Molex | 466 | - | - | Gold Plated Contacts | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | - | - | 1200 | - | Molex | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | 2004850540 02004850540 | - | - | 0.5mm | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 105°C | Cut Tape | Easy-On 200485 | - | Solder | - | - | 40 | Receptacle | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | 500 mA | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | - | Notched | Auto Lock, Push Button Release | - | Board Mount | Vertical | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 2004850040 Molex | 37 |
| - | Gold | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | Bottom | - | 1500 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2004850040 02004850040 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | - | Solder | - | - | 40 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | 500 mA | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | - | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850520 Molex | 6163 |
| - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Molex | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 50V | -40°C ~ 105°C | - | Easy-On 200485 | - | Solder | - | - | 20 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | - | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | - | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | - | UL94 V-0 | - |