- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Brand | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Color | Gender | Subcategory | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Termination Style | Actuator Type | Housing Color | Insulation Resistance | Wire/Cable Type | Accessory Type | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2004850030 Molex | 28 |
| - | Gold | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | Molex | Copper Alloy | Bottom | 1500 | Molex | - | Molex | - | SMD/SMT | Tape & Reel (TR) | 2004850030 02004850030 | - | Active | Details | Easy-On | 50V | -40°C ~ 125°C | Cut Tape | Easy-On 200485 | Solder | 30 | - | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | Right Angle | 500 mA | Gold | SMD/SMT | One-Touch | Black | - | FFC/FPC | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B35-55-G GCT | 50 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | - | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | 50V | -25°C ~ 85°C | Reel | FFC2B35 | Solder | 55 | - | - | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | - | +/- 400 mA, +/- 500 mA | Gold | SMD/SMT | - | Natural | 50 MOhms | - | Front Flip Actuator | 30 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Straight, Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() TF43SW-66S/4-0.5SH(800) Hirose Electric Co Ltd | 1237 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | - | Black | - | Hirose Connector | Phosphor Bronze | - | 2500 | Hirose Electric | + 85 C | Hirose Electric Co Ltd | - 40 C | - | - | 480-0779-0-00 | - | Active | Details | - | 50V | -40°C ~ 85°C | Cut Tape | TF43SW | Solder | 66 | - | - | FFC & FPC Connectors | - | 0.020" (0.50mm) | - | 500 mA | Gold | SMD/SMT | - | Black | 500 MOhms | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Straight | Flip Lock | Bottom Contact | Connectors | Horizontal | Solder Retention | FFC & FPC Connectors | 1.25μin (0.03μm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() 0545481334 Molex | In Stock | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Black | 054548 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54548 | Solder | 13 | - | - | - | - | 0.020" (0.50mm) | - | - | Tin Bismuth | - | - | White | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 39.4μin (1.00μm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545480634 Molex | In Stock | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Black | 054548 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54548 | Solder | 6 | - | - | - | - | 0.020" (0.50mm) | - | - | Tin Bismuth | - | - | White | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 39.4μin (1.00μm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545482672 Molex | 12 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54548 | Solder | 26 | - | - | - | - | 0.020" (0.50mm) | - | - | Gold | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC2B35-14-T GCT | 10 |
| - | Tin Plated Contacts | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | Bottom | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | - | - | 0.5mm | Active | Details | - | 50V | -25°C ~ 85°C | Cut Tape | FFC2B35 | Solder | 14 | - | Receptacle | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | - | +/- 400 mA, +/- 500 mA | Tin | SMD/SMT | - | Natural | 50 MOhms | - | Front Flip Actuator | 30 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Straight, Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B35-41-G GCT | 32 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | - | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | 50V | -25°C ~ 85°C | Reel | FFC2B35 | Solder | 41 | - | - | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | - | +/- 400 mA, +/- 500 mA | Gold | SMD/SMT | - | Natural | 50 MOhms | - | Front Flip Actuator | 30 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Straight, Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B35-08-T GCT | 300 |
| - | Tin Plated Contacts | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | Bottom | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | - | - | 0.5mm | Active | Details | - | 50V | -25°C ~ 85°C | Cut Tape | FFC2B35 | Solder | 8 | - | Receptacle | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | - | +/- 400 mA, +/- 500 mA | Tin | SMD/SMT | - | Natural | 50 MOhms | - | Front Flip Actuator | 30 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Straight, Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B35-50-T GCT | 16 |
| - | Tin | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | - | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | 50V | -25°C ~ 85°C | Reel | FFC2B35 | Solder | 50 | - | - | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | - | +/- 400 mA, +/- 500 mA | Tin | SMD/SMT | - | Natural | 50 MOhms | - | Front Flip Actuator | 30 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Straight, Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B35-21-G GCT | 16 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | - | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | 50V | -25°C ~ 85°C | Reel | FFC2B35 | Solder | 21 | - | - | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | - | +/- 400 mA, +/- 500 mA | Gold | SMD/SMT | - | Natural | 50 MOhms | - | Front Flip Actuator | 30 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Straight, Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() 0545500834 Molex | 735 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Brown | 054550 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54550 | Solder | 8 | - | - | - | - | 0.020" (0.50mm) | - | - | Tin Bismuth | - | - | White | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 39.4μin (1.00μm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545500972 Molex | 12 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054550 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54550 | Solder | 9 | - | - | - | - | 0.020" (0.50mm) | - | - | Gold | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545480572 Molex | 19358 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54548 | Solder | 5 | - | - | - | - | 0.020" (0.50mm) | - | - | Gold | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545501034 Molex | In Stock | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Brown | 054550 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54550 | Solder | 10 | - | - | - | - | 0.020" (0.50mm) | - | - | Tin Bismuth | - | - | White | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 39.4μin (1.00μm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() AYC2F1010 Panasonic Electric Works | 1467 |
| - | Tin | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Panasonic Industrial Devices | Copper Alloy | - | 800 | Panasonic | + 125 C | Panasonic Electric Works | - 40 C | - | - | - | - | Active | Details | - | 50V | -40°C ~ 125°C | MouseReel | CF1 | Solder | 10 | Black | - | Automotive Connectors | 2A per Contact | 0.087" (2.20mm) | - | 2 A | Tin | - | - | Black | 100 MOhms | - | - | 10 | Automotive Connectors | FPC | Contacts, Top and Bottom | - | - | - | Connectors | - | Solder Retention | Automotive Connectors | - | 0.205" (5.20mm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() FH62-17S-0.25SHW(10) Hirose Electric Co Ltd | 4800 | - | - | Gold Plated Contacts | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon, Glass Filled | - | Black | FH62 | Hirose Connector | Copper Alloy | Top | 5000 | Hirose Electric | - | Hirose Electric Co Ltd | - | - | Tape & Reel (TR) | 580-4303-0-10 | 0.25mm | Active | - | - | 30V | -55°C ~ 85°C | Cut Tape | FH62 | Solder | 17 | - | Receptacle | FFC & FPC Connectors | 0.25A | 0.010" (0.25mm) | - | - | Gold | - | - | Beige | - | - | - | 10 | FFC & FPC Connectors | FPC | Contacts, Top | Notched | Flip Lock, Backlock | - | - | - | - | FFC & FPC Connectors | 1.97μin (0.050μm) | 0.043" (1.08mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545481872 Molex | 10 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54548 | Solder | 18 | - | - | - | - | 0.020" (0.50mm) | - | - | Gold | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545481434 Molex | 2672 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Black | 054548 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54548 | Solder | 14 | - | - | - | - | 0.020" (0.50mm) | - | - | Tin Bismuth | - | - | White | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 39.4μin (1.00μm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545501472 Molex | 5543 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054550 | - | Phosphor Bronze | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Easy-On 54550 | Solder | 14 | - | - | - | - | 0.020" (0.50mm) | - | - | Gold | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - |