- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Weight | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Primary Material | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Shell Finish | Pin Count | Contact Finish | Termination Style | Function | Number of Outputs | Approval Agency | Number of Contacts | Contact Gender | Efficiency | UL Flammability Code | Housing Color | Output Type | Failure Rate | Contact Style | Number of Circuits | Termination Type | Polarization | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Accessory Type | Contact Finish Termination | Number of Resistors | Input Type | Control Features | Voltage - Output | Topology | Slew Rate | Amplifier Type | Mating Cycles | Frequency - Switching | Voltage - Supply, Single/Dual (±) | Circuit Type | Utilized IC / Part | Supplied Contents | Power Per Element | Synchronous Rectifier | Input | Product Type | Current - Output / Channel | -3db Bandwidth | Max Frequency | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Board Type | Flat Flex Type | Connector/Contact Type | No Load Power Consumption | Cable End Type | Locking Feature | Duty Cycle (Max) | Resistor-Ratio-Drift | Serial Interfaces | Clock Sync | Resistance (Ohms) | Resistor Matching Ratio | Contact Location | Output Phases | Channels per IC | Product | Current - Supply (Main IC) | Mounting Angle | Features | Product Category | Product Length | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF25101D0R0-05-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | Black | - | - | - | - | MATTE TIN OVER NICKEL | Phosphor Bronze | - | CVILUX CORP | - | Cvilux Corporation | CF25101D0R0-05-NH | - | - | Cvilux USA | - | - | RIGHT ANGLE | - | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | Active | 5.77 | - | Yes | - | - | - | - | - | 50V | -40°C ~ 105°C | - | CF25 | - | - | e3 | - | - | - | - | Solder | - | - | FFC/FPC CONNECTOR | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 (0.50mm) | 10 | - | 0.5 mm | compliant | - | - | - | - | Tin | - | - | - | - | - | FEMALE | - | 94V-0 | Natural | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | - | Straight | Slide Lock | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.087 (2.20mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 4-1775333-0 TE Connectivity | In Stock | - | - | Gold Flash Over Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -20 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5000 mm | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | Socket | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.75 mm | - | - | - | - | - | - | - | - | ||
![]() 1775333-8 TE Connectivity | In Stock | - | - | Gold Flash | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | RK73G2B | LCP (Liquid Crystal Polymer) | Right Angle | - | - | Phosphor Bronze | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | Solder | - | - | - | - | - | -55°C ~ 155°C | - | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | - | 2.26 kOhms | - | - | - | Thick Film | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 0.5000 mm | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Socket | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | 8.75 mm | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 3-1775333-0 TE Connectivity | In Stock |
| - | Gold Flash | - | - | - | - | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity | - | Phosphor Bronze | 2000 | - | - | TE Connectivity | - | + 85 C | - | KEMET | - 20 C | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | Solder | - | 0.010582 oz | - | - | - | -20 to 85 °C | Cut Tape | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Position | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5000 mm | - | - | - | - | 500 mA | - | - | 30 | - | SMD/SMT | - | - | - | - | Socket | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bottom Contact | - | - | Board Mount | - | Right Angle | - | FFC & FPC Connectors | 19.75 mm | - | - | - | - | - | - | - | - | ||
![]() 487952-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.278 lb (126.1 g) | - | - | - | KTPS12 | - | Right Angle | TE Connectivity / AMP | - | - | 1500 | - | - | TE Connectivity | - | - | - | Kaga Electronics USA | - | Surface Mount | - | - | - | Box | - | - | - | - | - | Active | - | N | - | Solder | - | - | - | 100 ~ 240 VAC | - | 0°C ~ 40°C | Reel | KTPS12 (12W) | 2.83 L x 1.34 W x 1.65 H (72.0mm x 34.0mm x 42.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | - | Female | 12 W | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 1.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | cUL, PSE, UL | - | Socket | Level VI | - | - | - | - | - | - | - | Positive Center | 2.5A | - | - | - | - | - | Fixed Blade | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Wall Mount (Class II) | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 1-84981-1 TE Connectivity | In Stock | - | - | Tin | - | - | - | - | - | - | - | Nylon | - | - | Non ZIF | - | - | Nylon | Right Angle | TE Connectivity / AMP | - | Phosphor Bronze | 6000 | - | - | TE Connectivity | - | + 85 C | - | PEI-Genesis | - 20 C | Surface Mount | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | Solder | - | 0.012346 oz | - | - | 125 V | -20 to 85 °C | MouseReel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 Position | - | - | - | - | - | - | Female | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 1.0000 mm | - | - | - | - | 1 A | - | - | - | - | SMD/SMT | - | - | - | - | Socket | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Contact | - | - | Board Mount | - | Right Angle | - | FFC & FPC Connectors | 14 mm | - | - | - | - | - | - | - | - | ||
![]() 286216029100808 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-520314-2 TE Connectivity | In Stock | - | - | Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | 8-TSSOP | Thermoplastic | - | - | - | - | S-8340 | Thermoplastic | Right Angle | TE Connectivity / AMP | - | Phosphor Bronze | 435 | - | - | TE Connectivity | - | + 105 C | - | ABLIC Inc. | - 55 C | Through Hole | Through Hole | 1 | - | Tape & Reel (TR) | - | - | 2.54(mm) | - | 8.96(mm) | Last Time Buy | - | Details | - | Solder | - | - | 250VAC | - | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | - | - | - | - | - | FFC Connector | - | 2 Position | - | - | - | - | - | - | Female | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | 1 A | - | - | - | - | Through Hole | Step-Up | 1 | - | 2(POS) | Socket | - | - | Black | Transistor Driver | - | - | - | - | - | - | Positive | 0.8V ~ 6V | - | - | - | - | Current Limit, Enable, Soft Start | - | Boost | - | - | - | 600kHz | - | - | - | - | - | No | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89% | - | - | No | - | - | Top Contact | 1 | - | Board Mount | - | Right Angle | - | FFC & FPC Connectors | 9.98 mm | 9.98(mm) | - | - | - | - | 4.83(mm) | - | - | ||
![]() 1-1775333-2 TE Connectivity | In Stock | - | - | Gold Flash | - | - | - | - | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | - | - | Phosphor Bronze | - | - | - | - | - | - | - | KYOCERA AVX | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Solder | - | - | - | - | - | -20 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5000 mm | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | Socket | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.75 mm | - | - | - | - | - | - | - | - | ||
![]() 1-1775628-5 TE Connectivity | In Stock | - | - | Gold | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | - | Gold | Copper Alloy | - | - | - | - | - | - | 250 | Glenair | - | Surface Mount | - | - | - | Retail Package | - | - | - | Metal | - | Active | - | - | - | Solder | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | - | - | Solder | - | - | Plug, Male Pins | FPC Connector | - | - | - | - | - | Silver | - | 1 | - | - | - | Threaded | - | - | - | - | - | - | - | - | 0.5000 mm | - | B | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | 15 POS | Socket | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | 12.95 mm | - | - | - | - | - | - | - | - | ||
![]() 006216027110808A KYOCERA | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Kinked Pin | - | - | - | - | - | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | - | Straight | Slide Lock | - | - | - | - | - | - | - | - | - | - | - | - | Low Insertion Force (LIF) | - | - | - | - | - | 0.165 (4.20mm) | 0.30mm | - | - | - | ||
![]() FH12-40S-0.5SH HARRIS | In Stock | - | - | - | - | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | 4 | - | 0302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Resistor Products | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | S4x | 0.033 L x 0.024 W (0.85mm x 0.60mm) | ±5% | - | - | - | - | - | - | - | ±200ppm/°C | - | - | - | - | - | - | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Isolated | - | - | 31mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1k | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | - | ||
![]() 54550-0872 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | 1 | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Easy-On | - | - | - | - | - | - | 54550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | ||
![]() 487952-6 TE Connectivity | In Stock | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity / AMP | - | Phosphor Bronze | 1500 | - | - | TE Connectivity | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | Solder | - | - | - | - | - | - | Reel | FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 1.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | ||
![]() F31K-1A7A1-11024 Amphenol | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | - | 1200 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 2-84534-8 TE Connectivity | In Stock | - | - | Bright Tin | Surface Mount | - | - | - | 32 | - | - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | Straight | TE Connectivity / AMP | - | Phosphor Bronze | 80 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Solder | - | - | - | - | - | -20 to 80 °C | - | FFC | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 Position | 85 °C | -40 °C | - | - | - | - | Female | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 2.5000 mm | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Socket | - | - | White | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVTTL | FFC & FPC Connectors | - | - | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | FFC & FPC Connectors | 38.75 mm | - | - | - | - | - | - | - | - | ||
![]() 046296045211883 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC6412 | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Variable Gain | - | - | 3 V ~ 3.6 V | - | LTC6412 | Board(s) | - | - | - | - | 70mA | 800MHz | - | - | - | - | - | - | Fully Populated | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 - Single | - | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046269018001846 KYOCERA | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | NOT SPECIFIED | - | AVX CORP | - | AVX Corporation | 046269018001846+ | - | - | Glenair | - | - | RIGHT ANGLE | - | 1 | Retail Package | ROHS COMPLIANT | Active | - | - | - | Active | 5.33 | - | Yes | - | - | - | - | - | - | - | - | * | - | - | e4 | Yes | - | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 18 | - | 0.5 mm | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1849847 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AYF352725 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |