- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Actuation Type | ActuatorColor | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 526101690 Molex | 12031 |
| Datasheet | - | Obsolete (Last Updated: 2 years ago) | Tin | Surface Mount | Surface Mount | Nylon 4/6 | FCC RETNN DVC | Polyphenylene Sulfide (PPS) | - | - | - | - | - | -- | - | - | 0.89 inch | Straight | - | - | NOT SPECIFIED | Phosphor Bronze | - | 20(mohm) | JP | - | MOLEX LLC | NYLON | -- | Molex | OBSOLETE (Last Updated: 2 years ago) | 52610-1690 | - | Molex | - | - | Surface Mount | 1 | 1 | -20C to 85C | 85 °C | -20 °C | Box | - | Obsolete | 1(mm) | - | 4.5(mm) | Active | 5.47 | - | Yes | - | Solder | 125 V | 125VDC/125VAC | 125V | -20°C ~ 85°C | Tape and Reel | Easy-On™ 52610 | - | No | Obsolete | -- | Solder | EAR99 | FFC/FPC CONNECTOR | FPC Connector | 16 | - | - | 1 | Female | ZIF | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 (1.00mm) | 16 | Vertical | - | 1 mm | compliant | 1A | - | UL | Tin | - | COMMERCIAL | 2 | 1 mm | 16(POS) | RECTANGULAR | 0.178 inch | - | SKT | 94V-0 | Natural | 0.285 inch | - | 1 A | - | 20 mΩ | 100 MΩ | 0.039 inch | 16 | SURFACE MOUNT | - | 500VAC V | - | 3.7592 mm | - | - | - | RECTANGULAR | ZIF N | - | - | - | -- | - | - | FPC | Contacts, Vertical, 1 Sided | 1/Contact(A) | Tapered | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | 22.6(mm) | - | - | - | -- | - | 0.226 (5.74mm) | 0.30mm | 5.75(mm) | UL94 V-0 | - | Contains Lead | ||
![]() 1735042-4 TE Connectivity | 218 | - | Datasheet | - | - | Tin Over Nickel | - | - | Polyphthalamide | - | - | - | - | - | - | - | - | - | Polyphthalamide | - | Straight | TE Connectivity | - | - | Phosphor Bronze | - | - | - | 800 | - | - | - | TE Connectivity | - | - | + 85 C | - | - 20 C | Surface Mount | Surface Mount | 1 | - | -20C to 85C | - | - | - | - | - | 1(mm) | - | - | - | - | Details | - | - | Solder | - | 125VAC | - | -20 to 85 °C | Tape and Reel | - | - | - | - | - | - | - | - | FPC Connector | 4 Position | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | 1 A | - | - | - | SMD/SMT | - | - | - | 4(POS) | - | - | - | SKT | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | 1/Contact(A) | - | - | - | Board Mount | Vertical | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 520453845 Molex | 2563 |
| Datasheet | - | - | Tin | - | BOARD | Polyester | LOCKING | - | - | - | - | - | - | - | - | - | 2.004 inch | Straight | - | - | NOT SPECIFIED | Phosphor Bronze | - | 30(mohm) | - | - | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | - | Molex | - | 52045-3845 | - | Molex | - | - | Through Hole | 1 | 1 | -40C to 85C | 85 °C | -40 °C | Box | LEAD FREE | End Of Life | 1.25(mm) | - | 5.6(mm) | Active | 5.77 | - | Yes | - | Solder | - | 200V | - | - | Tray | * | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | - | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 38 | - | - | 1.25 mm | compliant | - | - | UL | - | - | COMMERCIAL | 2 | - | 38(POS) | STAGGERED | 0.201 inch | - | SKT | 94V-0 | Gray | 0.315 inch | - | 1 A | - | 30 mΩ | 500000000 Ω | 0.049 inch | - | SOLDER | - | - | - | 2.4892 mm | - | - | - | RECTANGULAR | - | - | - | - | - | GRAY | - | - | - | 1/Contact(A) | - | - | - | - | - | - | 0.138 inch | - | - | 50.9(mm) | - | - | - | - | - | - | - | 8(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | BOARD | Resin | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | GOLD OVER NICKEL | Copper Alloy | - | 60(mohm) | - | - | J S T MFG CO LTD | - | - | JST Manufacturing | - | 27FHSY-RSM1-GAN-TB(LF)(SN) | - | - | - | - | Surface Mount | 1 | 1 | -25C to 85C | - | - | - | ROHS COMPLIANT | Active | 0.5(mm) | - | 3.4(mm) | - | 1.32 | - | Yes | - | Solder | - | 50VDC/50VAC | - | - | Tape and Reel | - | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | FPC Connector | - | - | - | - | - | ZIF, LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 27 | - | - | 0.5 mm | unknown | - | - | - | - | - | - | - | - | 27(POS) | - | - | - | SKT | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | TIN OVER COPPER | - | ZIF N | - | - | - | - | - | - | - | - | 0.5(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9(mm) | - | - | - | ||
Tiny WHSL | 1873 | - | Datasheet | - | - | Gold Over Nickel | - | BOARD | Resin | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | GOLD OVER NICKEL | Copper Alloy | - | 60(mohm) | - | - | J S T MFG CO LTD | - | - | JST Manufacturing | - | 22FHSY-RSM1-GAN-TB(LF)(SN) | - | - | - | - | Surface Mount | 1 | 1 | -25C to 85C | - | - | - | ROHS COMPLIANT | Active | 0.5(mm) | - | 3.4(mm) | - | 1.88 | - | Yes | - | Solder | - | 50VDC/50VAC | - | - | Tape and Reel | - | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | FPC Connector | - | - | - | - | - | ZIF, LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 22 | - | - | 0.5 mm | unknown | - | - | - | - | - | - | - | - | 22(POS) | - | - | - | SKT | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | TIN OVER COPPER | - | ZIF N | - | - | - | - | - | - | - | - | 0.5(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9(mm) | - | - | - | ||
![]() 543933382 Molex | 8000 | - | Datasheet | - | - | - | - | BOARD | - | LOCKING | - | FITTING NAIL | - | - | - | - | - | - | - | 0.488 inch | Right Angle | - | - | TIN OVER NICKEL | Phosphor Bronze | - | 80(mohm) | - | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | Molex | - | 54393-3382 | - | Molex | - | - | Surface Mount | 1 | 1 | -20C to 85C | 85 °C | -20 °C | Box | LEAD FREE | Obsolete | 0.3(mm) | - | 5.1(mm) | Active | 8.01 | - | Yes | FFC & FPC Connectors 33CKT RA SMT ZIF BOTTOM CONTACT | Solder | - | 50V | - | - | Tape and Reel | * | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | FFC/FPC Connector | - | - | - | - | - | ROHS, ELV COMPL. & EMBSTP PKG. | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 33 | - | - | 0.3 mm | compliant | - | - | UL | - | - | COMMERCIAL | 2 | - | 33(POS) | STAGGERED | 0.077 inch | - | SKT | 94V-0 | - | 0.173 inch | - | 0.2 A | SINGLE PRONG | 80 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | - | 250VAC V | - | 4.1402 mm | 20 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | ZIF N | ZIF N | - | - | - | - | - | - | - | 0.2/Contact(A) | - | - | - | - | - | - | - | - | - | 12.4(mm) | - | - | - | - | 8u inch | - | - | 1.95(mm) | - | - | - | ||
![]() 2041215-1 TE Connectivity | 20 |
| Datasheet | - | Production (Last Updated: 2 years ago) | Gold Over Nickel | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | Right Angle | With | Without | ZIF | - | - | - | - | Right Angle | TE Connectivity | Signal | - | Phosphor Bronze | Bottom | 50(mohm) | - | 1800 | - | - | - | TE Connectivity | ACTIVE (Last Updated: 2 years ago) | - | + 85 C | - | - 40 C | - | Surface Mount | 1 | - | -40C to 85C | - | - | - | - | - | 0.5(mm) | 0.5mm | 7.6(mm) | - | - | Details | - | - | Solder | - | 50VAC | - | - | Tape and Reel | - | - | - | - | - | SMD/SMT | - | Connector, Receptacle, Socket | FFC/FPC Connector | 60 Position | 85 °C | -40 °C | 1 | Receptacle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | Right Angle | No | - | - | 500 mA | - | - | - | SMD/SMT | - | - | - | 60(POS) | - | - | - | SKT | - | Natural | - | 50 V | - | - | - | - | - | - | - | Gold | - | Flat Flex | - | - | - | - | - | - | - | Yes | 500 mA | - | - | FFC & FPC Connectors | - | - | 0.5/Contact(A) | - | - | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | - | 2.55016 mm | 34.8996 mm | 7.5946 mm | - | - | - | - | 2.55(mm) | - | UL 94 V-0 | - | ||
![]() 200528-0131 Molex | 16831 |
| Datasheet | - | - | Gold Over Nickel | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Black | 200528 | - | - | Right Angle | - | - | - | Copper Alloy | Bottom | 40(mohm) | - | - | - | - | - | - | - | - | - | Molex | - | - | Surface Mount | 1 | - | -40C to 150C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1(mm) | - | 5.3(mm) | Active | - | - | - | - | Solder | - | 125V | 125V | -40°C ~ 150°C | Tape and Reel | Easy-On FD19 200528 | - | - | - | - | Solder | - | - | FFC/FPC Connector | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | Right Angle | - | - | - | - | - | - | Gold | - | - | - | - | 13(POS) | - | - | Flip | SKT | - | Beige | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Contacts, Bottom | 1/Contact(A) | Straight, Tabbed | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 19(mm) | - | - | - | 1.97µin (0.050µm) | - | 0.075 (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | - | - | ||
![]() 51374-4072 Molex | 1631 |
| Datasheet | 9 Weeks | - | Gold | - | BOARD | Thermoplastic | LOCKING | - | FITTING NAIL | - | - | - | - | - | - | - | 0.898 inch | Straight | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Molex | - | 51374-4072 | - | Molex | - | - | Surface Mount | 1 | 1 | -25C to 85C | 85 °C | -25 °C | Box | LEAD FREE | Obsolete | 0.5(mm) | - | - | Active | 5.44 | - | Yes | - | Solder | - | 50VDC/50VAC | - | - | Tape and Reel | * | - | Yes | - | - | - | - | FFC/FPC CONNECTOR | FFC/FPC Connector | - | - | - | - | - | ROHS COMPLIANT,TAPE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 40 | - | - | 0.5 mm | compliant | - | - | UL | - | - | COMMERCIAL | 2 | - | 40(POS) | STAGGERED | 0.177 inch | - | SKT | 94V-0 | Natural | 0.181 inch | - | 0.4 A | DUAL PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | 250VAC V | - | 2.6924 mm | 20 Cycles | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | WHITE | - | - | - | 0.4/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4u inch | - | - | 4.05(mm) | - | - | - | ||
![]() 200528-0181 Molex | 9631 |
| Datasheet | - | - | Gold Over Nickel | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Black | 200528 | - | - | Right Angle | - | - | - | Copper Alloy | Bottom | 40(mohm) | - | - | - | - | - | - | - | - | - | Molex | - | - | Surface Mount | 1 | - | -40C to 150C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1(mm) | - | 5.3(mm) | Active | - | - | - | - | Solder | - | 125V | 125V | -40°C ~ 150°C | Tape and Reel | Easy-On FD19 200528 | - | - | - | - | Solder | - | - | FFC/FPC Connector | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | Right Angle | - | - | - | - | - | - | Gold | - | - | - | - | 18(POS) | - | - | Flip | SKT | - | Beige | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Contacts, Bottom | 1/Contact(A) | Straight, Tabbed | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 24(mm) | - | - | - | 1.97µin (0.050µm) | - | 0.075 (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | - | - | ||
![]() 52207-1133-TR250 Molex | In Stock | - | Datasheet | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Surface Mount | 1 | - | -40C to 85C | - | - | Box | - | - | 1(mm) | - | 7.6(mm) | Active | - | - | - | - | Solder | - | 125V | - | - | Tape and Reel | * | - | - | - | - | - | - | - | FFC/FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11(POS) | - | - | - | SKT | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/Contact(A) | - | - | - | - | - | - | - | - | - | 17.3(mm) | - | - | - | - | - | - | - | 2.7(mm) | - | - | - | ||
![]() 1-1775333-3 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | Surface Mount | 1 | - | -20C to 85C | - | - | - | - | - | 0.5(mm) | - | - | - | - | - | - | - | Solder | - | 250VAC | - | -20 to 85 °C | Tape and Reel | - | - | - | - | - | - | - | - | FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5000 mm | - | - | - | - | - | - | 13 | - | - | - | - | - | - | 13(POS) | - | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | 11.25 mm | 11.25(mm) | - | - | - | - | - | - | - | 2.05(mm) | - | - | - | ||
![]() 505110-3091-TR500 Molex | 500 | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | Phosphor Bronze | - | 40(mohm) | - | - | - | - | - | - | - | - | - | Molex | - | - | Surface Mount | 1 | - | -40C to 105C | - | - | Box | - | - | 0.5(mm) | - | 5.3(mm) | Active | - | - | - | - | Solder | - | 50V | - | - | Tape and Reel | * | - | - | - | - | - | - | - | FFC/FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30(POS) | - | - | - | SKT | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | - | 20.5(mm) | - | - | - | - | - | - | - | 1.9(mm) | - | - | - | ||
![]() 54104-5033-TR375 Molex | 750 | - | Datasheet | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Surface Mount | 1 | - | -40C to 85C | - | - | Box | - | - | 0.5(mm) | - | 5.6(mm) | Active | - | - | - | - | Solder | - | 50V | - | - | Tape and Reel | * | - | - | - | - | - | - | - | FFC/FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(POS) | - | - | - | SKT | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | - | 30.5(mm) | - | - | - | - | - | - | - | 2(mm) | - | - | - | ||
![]() 1-2040832-4 TE Connectivity | In Stock |
| Datasheet | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | - | - | - | 3500 | - | - | - | TE Connectivity | - | - | + 85 C | - | - 25 C | Surface Mount | Surface Mount | 2 | - | -25C to 85C | - | - | - | - | - | 0.25(mm) | - | 3.2(mm) | - | - | Details | - | - | Solder | - | 50VAC | - | -25 to 85 °C | Tape and Reel | - | - | - | - | - | - | - | - | FPC Connector | 37 Position | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.2500 mm | - | - | - | - | - | 200 mA | - | - | - | SMD/SMT | - | - | - | 37(POS) | - | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | 0.2/Contact(A) | - | - | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 11 mm | 11(mm) | - | - | - | - | - | - | - | 1.3(mm) | - | - | - | ||
![]() 502598-4593-TR500 Molex | 2500 | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Surface Mount | 1 | - | -40C to 105C | - | - | Box | - | - | 0.3(mm) | - | 3.8(mm) | Active | - | - | - | - | Solder | - | 50VDC/50VAC | - | - | Tape and Reel | * | - | - | - | - | - | - | - | FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45(POS) | - | - | - | SKT | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3/Contact(A) | - | - | - | - | - | - | - | - | - | 15.6(mm) | - | - | - | - | - | - | - | 1.15(mm) | - | - | - | ||
![]() 006232025006800 Kyocera AVX | 31 |
| Datasheet | - | - | Tin | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | - | -20C to 85C | - | - | - | - | - | 1(mm) | - | 3(mm) | - | - | - | - | - | Solder | - | 50VDC/50VAC | - | - | Tray | - | - | - | - | - | - | - | - | FFC/FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25(POS) | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5(A) | - | - | - | - | - | - | - | - | - | 28(mm) | - | - | - | - | - | - | - | 5.5(mm) | - | - | - | ||
![]() 4-84533-0 TE Connectivity | 60 |
| Datasheet | - | - | Bright Tin | - | - | - | - | - | - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | Right Angle | TE Connectivity / AMP | - | - | Phosphor Bronze | - | - | - | 60 | - | - | - | TE Connectivity | - | - | - | - | - | Through Hole | Through Hole | 1 | - | -20C to 80C | - | - | - | - | - | 1.25(mm) | - | 7.8(mm) | - | - | Details | - | - | Solder | - | 50VAC | - | -20 to 80 °C | Tray | FFC | - | - | - | - | - | - | - | FPC Connector | - | - | - | - | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 2.5000 mm | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 40(POS) | - | - | - | SKT | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | 1/Contact(A) | - | - | - | Board Mount | - | - | - | FFC & FPC Connectors | 53.75 mm | 53.75(mm) | - | - | - | - | - | - | - | 4.8(mm) | - | - | - | ||
![]() 1871334-3 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Copper Alloy | - | 60(mohm) | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | 1 | - | -55C to 85C | - | - | - | - | - | 0.5(mm) | - | 6.7(mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80(POS) | - | - | - | RCP | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | - | 47(mm) | - | - | - | - | - | - | - | 8.9(mm) | - | - | - | ||
![]() 04-6288-022-000-846 Kyocera AVX | 3225 |
| Datasheet | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | GOLD | Copper Alloy | - | - | - | - | KYOCERA CORP | - | - | KYOCERA Corporation | - | 046288022000846+ | - | - | - | - | Surface Mount | 1 | 1 | -40C to 105C | - | - | - | ROHS COMPLIANT | Active | 0.5(mm) | - | 6.5(mm) | - | 5.43 | - | Yes | - | Solder | - | 50VDC/50VAC | - | - | Tape and Reel | - | e4 | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | - | - | - | - | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 22 | - | - | 0.5 mm | unknown | - | - | - | - | - | - | - | - | 22(POS) | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | 0.4(A) | - | - | - | - | - | - | - | - | - | 15.2(mm) | - | - | - | - | - | - | - | 2(mm) | - | - | - |