- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Max Power Dissipation | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Max Supply Voltage | Min Supply Voltage | Termination Type | Cable Length | Contact Finish Termination | Insertion Force-Max | Mating Cycles | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 046240054025868 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | Tape & Reel | - | - | - | - | Solder | - | - | - | - | - | 125 °C | -40 °C | - | 1 | - | - | - | - | - | - | - | - | - | - | 500 µm | 320 mW | - | Right Angle | - | - | - | 54 | - | - | - | 5.5 V | 700 mV | - | - | - | - | - | 4.547 V | 4.713 V | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() 046269006001829 KYOCERA | In Stock | - | - | - | - | - | Surface Mount | BOARD | - | - | - | - | - | GOLD | NOT SPECIFIED | KYOCERA CORP | KYOCERA Crystal Device Corporation | 046269006001829+ | - | RIGHT ANGLE | 1 | - | - | Active | - | 5.01 | Compliant | Yes | - | - | - | Tape & Reel | - | - | e4 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | - | 6 | Right Angle | 0.5 mm | unknown | - | 6 | FEMALE | - | - | - | - | SURFACE MOUNT | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046269008001829 KYOCERA | 1850 | - | - | 44 Weeks, 2 Days | - | - | Surface Mount | BOARD | - | - | - | - | - | GOLD | NOT SPECIFIED | KYOCERA CORP | KYOCERA Corporation | 046269008001829+ | - | RIGHT ANGLE | 1 | - | ROHS COMPLIANT | Active | - | 5.33 | Non-Compliant | Yes | - | - | - | Tape & Reel | - | - | e4 | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | 1 | Female | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | - | 8 | Right Angle | 0.5 mm | compliant | - | 8 | FEMALE | - | - | - | - | SURFACE MOUNT | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086210016010800 KYOCERA | 493 | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | KYOCERA CONNECTOR PRODUCTS CORP | KYOCERA Connector Products Division | 086210016010800 | - | RIGHT ANGLE | 1 | - | - | Transferred | - | 5.67 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | 16 | - | 0.5 mm | unknown | - | - | FEMALE | 94V-0 | - | - | - | SURFACE MOUNT | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046296519211883 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 286216007110808A KYOCERA | In Stock | - | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | 6216, Kyocera | - | - | - | Kinked Pin | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | - | Tin | - | - | - | Black | - | - | - | 431.8 mm | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight | Slide Lock | Low Insertion Force (LIF) | - | 0.165 (4.20mm) | 0.30mm | - | - | - | ||
Tiny WHSL | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW18R2STE1 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLW19S5C7LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLW13S5C7LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLW12R5C7LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLW6S5C7LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | 0.1 % | - | - | - | - | 25 ppm/°C | - | 47 Ω | - | 125 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 086212033340800A Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0528061690 Molex | In Stock | - | - | - | Production (Last Updated: 10 months ago) | - | - | - | - | - | - | - | 052806 | - | - | - | - | - | Molex | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0545501534 Molex | In Stock | - | - | - | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | 054550 | - | Phosphor Bronze | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | Easy-On 54550 | - | - | - | Solder | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | Tin Bismuth | - | - | - | White | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 39.4µin (1.00µm) | 0.047 (1.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() 006216023001808 KYOCERA | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | 6216, Kyocera | - | - | - | Solder | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Low Insertion Force (LIF) | - | 0.276 (7.00mm) | 0.30mm | - | - | - |