- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW12R-1STE1 Amphenol | In Stock | - | - | - | BOARD | Aluminium/copper | LOCKING | 0.575 inch | TIN | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYAMIDE | Amphenol FCi | HFW12R-1STE1 | RIGHT ANGLE | 1 | 85 °C | -55 °C | - | Obsolete | 5.91 | - | No | e3 | - | EAR99 | FFC/FPC CONNECTOR | 2000 PCS/TAPE AND REEL PACKAGE | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.075 inch | FEMALE | 94V-0 | 0.217 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.039 inch | SURFACE MOUNT | 1000VAC V | 30 Cycles | TIN | RECTANGULAR | LIF N | LIF N | BLACK | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | GOLD | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW30R-2STAE1HLF | - | - | - | - | HALOGEN AND LEAD FREE | Active | 5.77 | Yes | - | e4 | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW21R-1STE1LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW6R-2STE1HLF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 5.33 | Yes | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW25R-1STE1LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | Yes | - | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW26R-2STE1LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | Yes | - | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | ||
![]() HLW15S-2A7LF FCI | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW15S-2A7LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 5.67 | Yes | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() HLW32R-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW32R-2C7LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 1.61 | Yes | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() HLW26S-6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW26S-6C7LF | STRAIGHT | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | Yes | - | - | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | ||
![]() HLW18S-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW18S-2C7LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 1.58 | Yes | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() HLW11R-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW11R-2C7LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 4.76 | Yes | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() HLW12S-2A7LF FCI | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW12S-2A7LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 5.66 | Yes | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() HLW11S-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW11S-2C7LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 1.61 | Yes | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() HLW8S-6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW8S-6C7LF | STRAIGHT | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() HLW6S-2D7LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW4S-6STE1 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW4S-6STE1 | STRAIGHT | 1 | - | - | - | Obsolete | 5.92 | Yes | No | e3 | No | - | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | TIN | - | - | - | - | ||
![]() HLW7R-2A7LF FCI | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW7R-2A7LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 5.74 | Yes | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | ||
![]() HLW7R-6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW7R-6C7LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 8.09 | Yes | Yes | - | - | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | ||
![]() HLW10S-6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW10S-6C7LF | STRAIGHT | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | Yes | - | - | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | ||
![]() HLW5R-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW5R-2C7LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 1.58 | Yes | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - |