- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of pins | Housing Material | Actuator Material | ActuatorColor | Brand | Certificates | Connector variant | Connector variant1 | Contact Materials | Electrical mounting | Factory Pack QuantityFactory Pack Quantity | Gross weight | Manufacturer | Max. contact resistance | Max. voltage | Maximum current | Mfr | Package | Product Status | RoHS | Spatial orientation | Tape pitch | Type of connector | Voltage, Rating | Operating temperature | Operating Temperature | Series | Termination | Number of Positions | Subcategory | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA-6B-04-HU-3 ADAM TECH | In Stock | - | - | - | 4 | - | - | - | - | RoHS compliant | top contacts | ZIF | phosphor bronze | SMT | - | 0.058g | - | 30mΩ | 100V | 0.4A | - | - | - | - | horizontal | 0.5mm | FFC/FPC | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA-2-CA-06-V-3 ADAM TECH | In Stock | - | - | - | 6 | - | - | - | - | RoHS compliant | ZIF | - | phosphor bronze | SMT | - | 0.243g | - | 30mΩ | 100V | 0.5A | - | - | - | - | vertical | 1mm | FFC/FPC | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA-2-CA-10-V-3 ADAM TECH | In Stock | - | - | - | 10 | - | - | - | - | RoHS compliant | ZIF | - | phosphor bronze | SMT | - | 0.325g | - | 30mΩ | 100V | 0.5A | - | - | - | - | vertical | 1mm | FFC/FPC | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA-6L-10-HU-3-T/R ADAM TECH | In Stock | - | - | - | 10 | - | - | - | - | RoHS compliant | top contacts | ZIF | phosphor bronze | SMT | - | 0.29g | - | 30mΩ | 100V | 0.4A | - | - | - | - | horizontal | 0.5mm | FFC/FPC | - | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF08041H1R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 100V | - | -25°C ~ 85°C | CF08 | Solder | 4 | - | 1A | 0.039 (1.00mm) | Tin | Black | - | - | FFC, FPC | Contacts, Top and Bottom | Straight, Tapered | - | Low Insertion Force (LIF), Solder Retention | - | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | ||
![]() CF4224FH0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -55°C ~ 85°C | CF42 | Solder | 24 | - | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | - | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF5014FD0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -40°C ~ 85°C | CF50 | Solder | 14 | - | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | ||
![]() CF24222V0R0-NH Cvilux | In Stock | - | - | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -25°C ~ 85°C | CF24 | Solder | 22 | - | 0.4A | 0.020 (0.50mm) | Gold | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF), Pick and Place Cap | - | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF20381V0R0-NH Cvilux | In Stock | - | - | Surface Mount | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -25°C ~ 85°C | CF20 | Solder | 38 | - | 0.4A | 0.020 (0.50mm) | Tin | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF20301V0R0-NH Cvilux | In Stock | - | - | Surface Mount | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -25°C ~ 85°C | CF20 | Solder | 30 | - | 0.4A | 0.020 (0.50mm) | Tin | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF25441D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -40°C ~ 105°C | CF25 | Solder | 44 | - | 0.5A | 0.020 (0.50mm) | Tin | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF24102V0R0-NH Cvilux | In Stock | - | - | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -25°C ~ 85°C | CF24 | Solder | 10 | - | 0.4A | 0.020 (0.50mm) | Gold | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF), Pick and Place Cap | - | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF35242D0RD-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -40°C ~ 85°C | CF35 | Solder | 24 | - | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | - | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF20261V0R0-NH Cvilux | In Stock | - | - | Surface Mount | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -25°C ~ 85°C | CF20 | Solder | 26 | - | 0.4A | 0.020 (0.50mm) | Tin | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF25141D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -40°C ~ 105°C | CF25 | Solder | 14 | - | 0.5A | 0.020 (0.50mm) | Tin | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF16041V0T0-NH Cvilux | In Stock | - | - | Through Hole | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tube | Active | - | - | - | - | 100V | - | -40°C ~ 105°C | CF16 | Kinked Pin | 4 | - | 0.5A | 0.039 (1.00mm) | Tin | Natural | - | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | Low Insertion Force (LIF) | - | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | ||
![]() CF16081M0R0-NH Cvilux | In Stock | - | - | Surface Mount | - | Thermoplastic, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 100V | - | -40°C ~ 105°C | CF16 | Solder | 8 | - | 0.5A | 0.039 (1.00mm) | Tin | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight, Tapered | - | Low Insertion Force (LIF), Pick and Place Cap | - | - | 0.205 (5.20mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF4222FH0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 50V | - | -55°C ~ 85°C | CF42 | Solder | 22 | - | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | - | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() 5-520316-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | 285 | - | TE Connectivity | - | - | - | - | - | - | Details | - | - | - | - | - | - | FPC | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | ||
![]() 006224028002800 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bag | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |