- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Base Product Number | Body Length | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Content | CS | Dim | Factory colour | Ihs Manufacturer | Industrial packaging | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature | Mfr | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pins per row | Product Status | Risk Rank | Rohs Code | Total number of pins | Voltage, Rating | Operating Temperature | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Mating Cycles | Insulator Color | Contact Design | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF50301D0R0-10-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | - | Thermoplastic, Halogen Free | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | 50V | -55°C ~ 85°C | CF50 | - | Solder | - | - | - | 30 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 (1.00mm) | - | - | - | - | Tin | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 100.0µin (2.54µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | ||
![]() CF20341V0R0-NH Cvilux | In Stock | - | - | - | Surface Mount | Thermoplastic, Halogen Free | - | Thermoplastic, Halogen Free | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | 50V | -25°C ~ 85°C | CF20 | - | Solder | - | - | - | 34 | - | - | - | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | - | Tin | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF61142D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | - | Thermoplastic, Halogen Free | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | 50V | -40°C ~ 85°C | CF61 | - | Solder | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | - | Gold | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Tabbed | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | Flash | 0.069 (1.75mm) | 0.30mm | UL94 V-0 | ||
![]() CF35102D0RD-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | - | Thermoplastic, Halogen Free | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | 50V | -40°C ~ 85°C | CF35 | - | Solder | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | - | Gold | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF25061D0R0-10-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | 100V | -40°C ~ 105°C | CF25 | - | Solder | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | Tin | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF5825DH0RA-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | - | Thermoplastic, Halogen Free | Brown | CF58 | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | CF58 | - | Solder | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 0.012 (0.30mm) | - | - | - | - | Gold | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Zero Insertion Force (ZIF) | - | - | - | 30.0µin (0.76µm) | 0.065 (1.65mm) | 0.20mm | UL94 V-0 | ||
![]() 66226-052LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-218LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-030LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67013-008LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | LOCKING | - | - | - | 0.797 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | - | 67013-008LF | - | - | - | - | - | - | - | - | 1 | 125 °C | -65 °C | - | - | Active | - | - | 1.27 | Yes | - | - | - | - | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | FEMALE | 94V-0 | - | 0.545 inch | SQ PIN-SKT | 0.1 inch | - | IDC | POLARIZED HOUSING | - | RECTANGULAR | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-122LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66987-003LF FCI | In Stock | - | - | - | CABLE | - | LOCKING | - | - | - | 0.297 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | AMPHENOL ICC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | - | 66987-003LF | - | - | - | - | - | - | - | - | 2 | 125 °C | -65 °C | - | - | Active | - | - | 5.47 | Yes | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.222 inch | FEMALE | 94V-0 | - | 0.545 inch | SQ PIN-SKT | 0.1 inch | - | IDC | POLARIZED HOUSING | - | RECTANGULAR | 0.1 inch | - | BLUE | STAMPED, PREASSEM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-008LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | - | 66226-008LF | - | - | - | STRAIGHT | - | - | - | - | 1 | - | - | - | LEAD FREE | Active | - | - | 1.27 | Yes | - | - | - | - | Yes | - | - | FFC/FPC CONNECTOR | - | - | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-007LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | - | - | - | Polypropylene (PP) | Quick-connect | Tin plated | NOT SPECIFIED | COPPER NICKEL ALLOY | 1pc(s) | 2.54mm | (L x W x H) 22.61 x 12.70 x 2.54 mm | Blue | AMPHENOL FCI ASIA PTE LTD | No | - | Amphenol FCi | 65801-007LF | 65801-007LF | +105°C | - | -65°C | STRAIGHT | 1 | 2A | 2A | 500V | 1 | - | - | - | LEAD FREE | Active | 7 | - | 1.27 | Yes | 7 | - | - | - | Yes | - | - | FFC/FPC CONNECTOR | FFC / FPC systems | - | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 7 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | RECEPTACLE | IDC | - | Pure Tin (Sn) | - | - | - | - | - | - | - | - | - | - | 2.54mm | 22.61mm | 12.70mm | - | - | - | - | ||
![]() 66987-022LF FCI | In Stock | - | - | - | CABLE | - | LOCKING | - | - | - | 2.197 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | AMPHENOL ICC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | - | 66987-022LF | - | - | - | - | - | - | - | - | 2 | 125 °C | -65 °C | - | - | Active | - | - | 5.67 | Yes | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 44 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.222 inch | FEMALE | 94V-0 | - | 0.545 inch | SQ PIN-SKT | 0.1 inch | - | IDC | POLARIZED HOUSING | - | RECTANGULAR | 0.1 inch | - | BLUE | STAMPED, PREASSEM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66987-029LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67013-011LF FCI | In Stock | - | - | - | CABLE | - | LOCKING | - | - | - | 1.097 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | AMPHENOL ICC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | - | 67013-011LF | - | - | - | - | - | - | - | - | 1 | 125 °C | -65 °C | - | - | Active | - | - | 5.66 | Yes | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 11 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | FEMALE | 94V-0 | - | 0.545 inch | SQ PIN-SKT | 0.1 inch | - | IDC | POLARIZED HOUSING | - | RECTANGULAR | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-015LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | - | - | - | - | AMPHENOL ICC | - | - | Amphenol ICC | - | 66226-015LF | - | - | - | STRAIGHT | - | - | - | - | 1 | - | - | - | LEAD FREE | Active | - | - | 5.47 | Yes | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 15 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66987-019LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67000-013LF FCI | In Stock | - | - | - | - | - | LOCKING | - | - | - | 1.314 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | AMPHENOL ICC | - | GLASS FILLED POLYESTER | Amphenol ICC | - | 67000-013LF | - | - | - | - | - | - | - | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.65 | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 13 | 2.54 mm | compliant | UL | - | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | - | 0.551 inch | SQ PIN-SKT | 0.1 inch | - | - | POLARIZED HOUSING | - | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - |