- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Base Product Number | Body Orientation | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Number of Positions | Number of Rows | Gender | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Number of Contacts | Housing Color | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH29BF-120S-0.2SHW(65) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hirose Electric Co Ltd | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0039532354 Molex | In Stock | - | - | - | - | - | - | - | 003953 | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0520384031 Molex | In Stock | - | - | - | - | - | - | - | 052038 | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0039514061 Molex | In Stock | - | - | - | - | - | - | - | 003951 | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-84534-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin over Copper | Through Hole | PBT | - | - | - | Right Angle | Phosphor Bronze | +85°C | - | -25°C | - | - | Solder | 50 V ac/dc | - | - | - | - | 1 | Female | - | 1mm | 500mA | - | 14 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086224011002800 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bag | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0526890775 Molex | In Stock | - | - | - | - | - | - | - | 052689 | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH28-60S-0.5SH(15) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hirose Electric Co Ltd | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0548093375 Molex | In Stock | - | - | - | - | - | - | - | 054809 | - | - | - | Molex | - | Bulk | Discontinued at Digi-Key | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006200297022800 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bag | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0526101934 Molex | In Stock | - | - | - | - | - | - | - | 052610 | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0522712690 Molex | In Stock | - | - | - | - | - | - | - | 052271 | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF08201H1R0-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | - | - | - | - | Phosphor Bronze | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 100V | -25°C ~ 85°C | CF08 | Solder | 20 | - | - | 1A | 0.039 (1.00mm) | - | Tin | - | Black | - | FFC, FPC | Contacts, Top and Bottom | Straight, Tapered | - | Low Insertion Force (LIF), Solder Retention | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | ||
![]() CF24182V0R0-NH Cvilux | In Stock | - | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | - | - | Phosphor Bronze | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | CF24 | Solder | 18 | - | - | 0.4A | 0.020 (0.50mm) | - | Gold | - | Natural | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF), Pick and Place Cap | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF25241D0R0-10-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | Phosphor Bronze | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 100V | -40°C ~ 105°C | CF25 | Solder | 24 | - | - | 1A | 0.039 (1.00mm) | - | Tin | - | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF20541D0R0-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Copper Alloy | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | CF20 | Solder | 54 | - | - | 0.4A | 0.020 (0.50mm) | - | Tin | - | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 120.0µin (3.05µm) | 0.079 (2.00mm) | 0.30mm | UL94 V-0 | ||
![]() CF16141V0T0-NH Cvilux | In Stock | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | - | - | Phosphor Bronze | - | Cvilux USA | - | Tube | Active | - | 100V | -40°C ~ 105°C | CF16 | Kinked Pin | 14 | - | - | 0.5A | 0.039 (1.00mm) | - | Tin | - | Natural | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | Low Insertion Force (LIF) | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | ||
![]() CF16321V0T0-NH Cvilux | In Stock | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | - | - | Phosphor Bronze | - | Cvilux USA | - | Tube | Active | - | 100V | -40°C ~ 105°C | CF16 | Kinked Pin | 32 | - | - | 0.5A | 0.039 (1.00mm) | - | Tin | - | Natural | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | Low Insertion Force (LIF) | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | ||
![]() CF20121U0R0-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | CF20 | Solder | 12 | - | - | 0.4A | 0.020 (0.50mm) | - | Tin | - | Natural | - | FFC, FPC | Contacts, Top | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 (2.00mm) | 0.29mm ~ 0.34mm | UL94 V-0 |