- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | Connector Type | Number of Positions | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Contact Design | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLW7R-2A7 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | TIN | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW7R-2A7 | - | RIGHT ANGLE | 1 | - | - | - | - | Obsolete | - | 5.84 | - | - | - | - | e3 | - | - | FFC/FPC CONNECTOR | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 7 | 2 mm | compliant | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-009LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 66226-009LF | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 1.86 | Yes | - | - | - | - | Yes | - | FFC/FPC CONNECTOR | - | CLINCHER | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 9 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5019515850 Molex | In Stock | - | - | - | - | - | - | - | 501951 | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5019513750 Molex | In Stock | - | - | - | - | - | - | - | 501951 | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62684-502121AHLF | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62789-451111 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD OVER NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 62789-451111 | - | RIGHT ANGLE | 1 | - | - | - | - | Active | - | 5.77 | - | - | - | - | e4 | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 45 | 0.3 mm | compliant | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-012LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 66226-012LF | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 1.25 | Yes | - | - | - | - | Yes | - | FFC/FPC CONNECTOR | - | CLINCHER | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 12 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67516-215LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 67516-215LF | - | - | 1 | - | - | - | LEAD FREE | Active | - | 5.46 | Yes | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | CLINCHER | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 15 | - | compliant | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-021 FCI | In Stock | - | - | - | CABLE | - | - | - | - | 2.29 inch | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 66226-021 | - | STRAIGHT | 1 | 105 °C | -65 °C | - | - | Active | - | 5.47 | No | - | - | - | e0 | - | - | FFC/FPC CONNECTOR | - | WITH LATCH | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 21 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 0.1 inch | MALE | 94V-0 | - | 0.61 inch | 2 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | - | - | - | - | - | - | 100u inch | - | - | - | ||
![]() 0529762472 Molex | In Stock | - | - | - | - | - | - | - | 120086 | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006207332906000 KYOCERA | In Stock | - | - | 12 Weeks | BOARD | - | - | - | 090121 | - | TIN | NOT SPECIFIED | KYOCERA CORP | - | KYOCERA Corporation | 006207332906000+ | Molex | STRAIGHT | 1 | - | - | Bulk | ROHS COMPLIANT | Obsolete | Active | 8.04 | Yes | - | - | * | e3 | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | 1.25 mm | compliant | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006200235012800 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bag | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006216017700808 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bag | - | - | Active | - | - | - | - | 6216, Kyocera | - | - | - | - | 17 | - | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | - | Slide Lock | Low Insertion Force (LIF) | - | - | - | 0.30mm | - | ||
![]() 056200067032800 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bag | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006216112801808 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bag | - | - | Active | - | - | - | - | 6216, Kyocera | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | - | Slide Lock | Low Insertion Force (LIF) | - | - | - | 0.30mm | - | ||
![]() 006200175012800 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bag | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006200217052800 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bag | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 056200207032883 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bag | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086208500013000/ KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Box | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046296045231846 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |