- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Brand | Circuit Applications | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Lead Pitch | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Style | Insulation Resistance | ELV | Wire/Cable Type | Accessory Type | Sealable | Mating Cycles | Product Type | Connector System | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Mating Alignment | Mating Connector Lock | Contact Location | Product | Mounting Angle | Features | Product Category | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF16141V0T0-NH Cvilux | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tube | Active | - | 100V | -40°C ~ 105°C | - | CF16 | Kinked Pin | - | 14 | - | - | - | - | - | - | 0.5A | 0.039 (1.00mm) | - | - | - | Tin | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | - | - | - | - | - | Low Insertion Force (LIF) | - | - | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF16321V0T0-NH Cvilux | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tube | Active | - | 100V | -40°C ~ 105°C | - | CF16 | Kinked Pin | - | 32 | - | - | - | - | - | - | 0.5A | 0.039 (1.00mm) | - | - | - | Tin | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | - | - | - | - | - | Low Insertion Force (LIF) | - | - | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF20121U0R0-NH Cvilux | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF20 | Solder | - | 12 | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | Tin | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.079 (2.00mm) | 0.29mm ~ 0.34mm | UL94 V-0 | - | - | ||
![]() 8-1437251-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | - | - | - | Details | - | - | - | FFC | - | - | - | - | - | - | - | Female | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | Free Hanging | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() 487544-4 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Cable, Free Hanging | - | Polyester | - | - | TE Connectivity / AMP | Signal | - | 10000 | TE Connectivity | - | - | - | Cable | - | - | Details | 100 V | - | Bulk | FFC | - | Receptacle, Socket | 7 Position | 105 °C | -55 °C | Black | 1 | Female | FFC & FPC Connectors | - | 1.27 mm | Straight | - | 1.5 A | - | - | 1.27 mm | 7 | Black | 100 V | Socket | 5 GΩ | Compliant | Flat Flex | - | No | - | FFC & FPC Connectors | Wire-to-Board | - | - | - | - | Without | With | - | Free Hanging | - | - | FFC & FPC Connectors | 9.98 mm | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 9-1437250-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | - | - | - | Details | - | - | - | FFC | - | - | - | - | - | - | - | Female | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | Free Hanging | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() 3-1734742-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 1000 | TE Connectivity | - | - | - | - | - | - | Details | - | - | Reel | FPC | - | - | - | - | - | - | - | Female | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | Board Mount | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() 6-1437251-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | - | - | - | Details | - | - | - | FFC | - | - | - | - | - | - | - | Female | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | Free Hanging | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() 9-1437250-0 TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | - | - | - | Compliant | - | - | Bulk | FFC | - | - | - | - | - | - | 1 | Female | FFC & FPC Connectors | - | 2.54 mm | Straight | 16.46 mm | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | Free Hanging | - | - | FFC & FPC Connectors | 40.64 mm | - | - | - | - | - | - | ||
![]() CF35202D0RD-NH Cvilux | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -40°C ~ 85°C | - | CF35 | Solder | - | 20 | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | Gold | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF16121V0T0-NH Cvilux | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tube | Active | - | 100V | -40°C ~ 105°C | - | CF16 | Kinked Pin | - | 12 | - | - | - | - | - | - | 0.5A | 0.039 (1.00mm) | - | - | - | Tin | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | - | - | - | - | - | Low Insertion Force (LIF) | - | - | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF50091D0R0-10-NH Cvilux | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -55°C ~ 85°C | - | CF50 | Solder | - | 9 | - | - | - | - | - | - | 0.5A | 0.039 (1.00mm) | - | - | - | Tin | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 100.0µin (2.54µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF25201D0R0-10-NH Cvilux | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 100V | -40°C ~ 105°C | - | CF25 | Solder | - | 20 | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | Tin | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF24202V0R0-NH Cvilux | In Stock | - | - | - | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF24 | Solder | - | 20 | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | Gold | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | - | - | - | Low Insertion Force (LIF), Pick and Place Cap | - | - | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF24042V0R0-NH Cvilux | In Stock | - | - | - | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF24 | Solder | - | 4 | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | Gold | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | - | - | - | Low Insertion Force (LIF), Pick and Place Cap | - | - | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() 84983-9 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | TE Connectivity / AMP | - | - | 43 | TE Connectivity | + 85 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 9 Position | - | - | - | - | - | FFC & FPC Connectors | - | 1 mm | - | - | 1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | Top Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() 5-520316-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 285 | TE Connectivity | - | - | - | - | - | - | Details | - | - | - | FPC | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() CF4224FH0R0-05-NH Cvilux | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -55°C ~ 85°C | - | CF42 | Solder | - | 24 | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | Gold | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF5014FD0R0-05-NH Cvilux | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -40°C ~ 85°C | - | CF50 | Solder | - | 14 | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | Gold | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.79µin (0.02µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF24222V0R0-NH Cvilux | In Stock | - | - | - | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF24 | Solder | - | 22 | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | Gold | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | - | - | - | Low Insertion Force (LIF), Pick and Place Cap | - | - | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | - | - |