- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95736-402LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | 0.4 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | Amphenol FCi | 95736-402LF | - | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | LEAD FREE | Obsolete | 5.72 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.218 inch | MALE | 94V-0 | 0.45 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 100 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 3.0024 N | .30024 N | NATURAL | 0.12 inch | 100u inch | ||
![]() 95735-112LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95735-406LF FCI | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 95735-406LF | 95735 | STRAIGHT | - | 1 | - | - | LEAD FREE | Obsolete | 5.64 | Yes | - | Yes | - | BOARD CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 95736-105LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | 0.7 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | Amphenol FCi | 95736-105LF | 95736 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | LEAD FREE | Obsolete | 5.64 | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.218 inch | MALE | 94V-0 | 0.45 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 100 Cycles | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | 3.0024 N | .30024 N | NATURAL | 0.12 inch | 30u inch | ||
![]() 95736-109LF FCI | In Stock | - | - | 5 Weeks | BOARD | LOCKING | 1.1 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | Amphenol FCi | 95736-109LF | - | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | LEAD FREE | Active | 5.03 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.218 inch | MALE | 94V-0 | 0.45 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 100 Cycles | - | RECTANGULAR | 3.0024 N | .30024 N | NATURAL | 0.12 inch | 30u inch | ||
![]() 95736-114LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | 1.6 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 95736-114LF | 95736 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | LEAD FREE | Obsolete | 5.64 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.218 inch | MALE | 94V-0 | 0.45 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 100 Cycles | - | RECTANGULAR | 3.0024 N | .30024 N | NATURAL | 0.12 inch | 30u inch | ||
![]() 95735-404LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | FCI | Amphenol FCi | 95735-404LF | 95735 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | - | BOARD CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | ||
![]() 95736-110LF FCI | In Stock | - | - | 5 Weeks | BOARD | LOCKING | 1.2 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 95736-110LF | - | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | LEAD FREE | Active | 5.47 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.218 inch | MALE | 94V-0 | 0.45 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 100 Cycles | - | RECTANGULAR | 3.0024 N | .30024 N | NATURAL | 0.12 inch | 30u inch | ||
![]() 95736-112LF FCI | In Stock | - | - | 5 Weeks | BOARD | LOCKING | 1.4 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | Amphenol FCi | 95736-112LF | - | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | LEAD FREE | Active | 1.28 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.218 inch | MALE | 94V-0 | 0.45 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 100 Cycles | - | RECTANGULAR | 3.0024 N | .30024 N | NATURAL | 0.12 inch | 30u inch | ||
![]() FCXO-24-10GVL Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCX-24-10JRO Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCX-12-10WMI Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCX-12-10QCG Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC6-24-10VMA Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC6-24-10TSB Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC6-12-10WMI Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC6-12-10PWT Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC6-12-10GVL Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5-24-10QCG Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5-24-10HAQ Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |