- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1040608017 Molex | 45400 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2015 | Easy-On 104060 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 80 | - | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | 80 | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 1.76 inch | 1 | - | - | RECTANGULAR | 0.098 inch | - | - | - | Beige | 0.142 inch | - | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | 10 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | FFC, FPC | - | Tabbed | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 2.00μin 0.051μm | 2μin | 0.098 2.50mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 046232120015800 Kyocera AVX | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54550-2171 Molex | In Stock | - | Datasheet | 21 Weeks | Production (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | - | Bronze | Thermoplastic | LOCKING | - | FITTING NAIL | - | - | LCP (Liquid Crystal Polymer) | 0.618 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | Top | 40(mohm) | JP | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | ACTIVE (Last Updated: 4 months ago) | 54550-2171 | + 85 C | Molex | - 40 C | Surface Mount | Surface Mount | 1 | 1 | -40C to 85C | 85 °C | -40 °C | Tape & Reel (TR) | - | 0545502171 | Active | 0.5(mm) | - | 50(mm) | Active | 1.75 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 21Ckt EmbsTp Pkg | - | Solder | - | 0.003711 oz | - | - | - | 50V | 50 V | -20 to 85 °C | Tape and Reel | - | 54550 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | FPC Connector | 21 | - | - | - | 1 | Receptacle | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | - | - | - | 500 µm | 21 | Right Angle | 0.508 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 21 | RECTANGULAR | 0.047 inch | Slider | Socket | - | Natural | 0.151 inch | 0.5 A | - | 40 mΩ | 50000000 Ω | 0.02 inch | Compliant | 21 | - | SURFACE MOUNT | Tin | - | FFC/FPC | - | - | - | - | - | RECTANGULAR | - | - | - | - | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | No | Top Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 15.7 mm | 15.7(mm) | - | - | - | - | - | - | - | 1.2(mm) | - | - | - | RoHS Compliant | - | - | ||
![]() FH12-13S-0.5SH(55) Hirose Electric Co Ltd | 42 |
| Datasheet | 10 Weeks | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Polyamide | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 13 | - | - | Beige, Brown | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 13 | Right Angle | - | - | unknown | 500mA | - | - | Gold | - | 50V | - | - | - | 500μm | - | - | - | - | - | 94V-0 | Beige | - | - | - | 50mOhm | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Straight | Flip Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 10.6mm | - | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5025985193 Molex | 21616 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | BackFlip, Easy-On 502598 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 51 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 51 | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.685 inch | 2 | - | - | STAGGERED | 0.045 inch | - | - | - | White | 0.15 inch | - | SQ PIN-SKT | 60mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 10 | NATURAL | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 3.94μin 0.10μm | 3.93μin | 0.045 1.14mm | 0.20mm | - | UL94 V-0, UL94 HB | - | - | ROHS3 Compliant | - | - | ||
![]() 54548-1671 Molex | In Stock |
| - | - | - | Gold | - | BOARD | - | - | - | LOCKING | - | FITTING NAIL | - | - | - | 0.52 inch | Right Angle | - | NOT SPECIFIED | Phosphor Bronze | Bottom | - | - | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | - | 54548-1671 | - | Molex | - | Surface Mount | Surface Mount | 1 | 1 | -20C to 85C | 85 °C | -20 °C | Box | LEAD FREE | - | Active | 0.5(mm) | - | 50(mm) | Active | 1.74 | - | Yes | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 16Ckt EmbsTp Pkg | - | Solder | - | - | - | - | - | 50V | - | -20 to 85 °C | Tape and Reel | - | * | - | Yes | - | - | - | - | FFC/FPC CONNECTOR | FFC/FPC Connector | - | - | - | - | - | - | ZIF | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5000 mm | 16 | Right Angle | 0.5 mm | - | compliant | - | - | UL | - | - | - | COMMERCIAL | - | 1 | - | 16(POS) | RECTANGULAR | 0.047 inch | Slider | Socket | 94V-0 | - | 0.134 inch | 0.5 A | SINGLE PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | - | - | - | SURFACE MOUNT | - | 250VAC V | FFC/FPC | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | - | 0.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | 13.2(mm) | - | - | - | - | - | - | - | 1.2(mm) | - | - | - | - | - | - | ||
![]() 52808-2470 Molex | 1000 | - | Datasheet | 17 Weeks | Production (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | Bronze | Polyphenylene | LOCKING | - | - | - | - | PPS (Polyphenylene Sulfide) | 1.063 inch | Straight | Molex | TIN OVER NICKEL | Bronze | - | - | MY | 1000 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52808-2470 | + 80 C | - | - 20 C | Surface Mount | Cable | - | 1 | - | 80 °C | -20 °C | - | - | 0528082470 | Active | - | - | - | - | 1.74 | Details | Yes | FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy24CktEmbsTpPkg | - | Solder | - | 0.021256 oz | - | - | - | - | 125 V | -20 to 80 °C | Tape and Reel | - | 52808 | e3 | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 24 | 80 °C | -20 °C | - | 1 | Receptacle | ROHS COMPLIANT & T/R PACKAGE | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 24 | Vertical | 1 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | 24 | STAGGERED | 0.118 inch | Non-ZIF | Socket | 94V-0 | Natural | 0.201 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | Compliant | 24 | - | SURFACE MOUNT | - | 500VAC V | Flat Flex | 3.556 mm | 10 Cycles | - | TIN OVER NICKEL | - | RECTANGULAR | - | - | - | WHITE | FFC & FPC Connectors | - | - | - | - | No | - | Board Mount | Vertical | - | - | FFC & FPC Connectors | 27 mm | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() FH28H-80S-0.5SH(98) Hirose Electric Co Ltd | 544 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 80 | - | - | - | 1 | Receptacle | ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 80 | Right Angle | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Gray | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Tabbed | Rotary Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | 0.30mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 501628-4591 Molex | 18000 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -25°C~85°C | Cut Tape (CT) | 2009 | Easy-On 501628 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | 45 | - | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 45 | - | - | - | compliant | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 52045-1545 Molex | 92 |
| Datasheet | 9 Weeks | - | Tin | - | BOARD | - | - | Polyester | LOCKING | - | - | - | - | Polyester | 0.872 inch | Straight | Molex | NOT SPECIFIED | Bronze | - | 30(mohm) | MY | 1260 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | Molex | - | 52045-1545 | + 85 C | Molex | - 40 C | Through Hole | Through Hole | 1 | 1 | -40C to 85C | 85 °C | -40 °C | Tray | LEAD FREE | 0520451545 | End Of Life | 1.25(mm) | - | 5.6(mm) | Active | 6.38 | Details | Yes | Molex FFC/FPC THROUGH HOLE Series 1.25mm Pitch 15 Way 1 Row Straight Through Hole Female FPC Connector | - | Solder | - | 0.044445 oz | - | - | 200 V | 200V | 200 V | -40 to 85 °C | Tray | - | 52045 | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 15 | 85 °C | -40 °C | - | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5 mm | 15 | Vertical | 1.25 mm | 5.1 mm | compliant | 500 mA | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | 1.25 mm | 15 | STAGGERED | 0.201 inch | - | Socket | 94V-0 | Grey | 0.315 inch | 1 A | - | 30 mΩ | 500 MΩ | 0.049 inch | - | 15 | - | SOLDER | Tin | - | - | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | - | GRAY | FFC & FPC Connectors | - | 1/Contact(A) | - | - | No | - | Board Mount | Vertical | - | 0.138 inch | FFC & FPC Connectors | 22.15 mm | 22.15(mm) | - | 22.15 mm | - | - | - | - | - | 8(mm) | - | No | - | RoHS Compliant | - | - | ||
![]() 5040703991 Molex | 1 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Gray | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2014 | BackFlip, Easy-On 504070 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 39 | - | - | - | 1 | - | EASY-ON, BACKFLIP, SIDE ENTRY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.008 0.20mm | 39 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.037 0.95mm | 0.20mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH40-10S-0.5SV Hirose Electric Co Ltd | 5 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH40 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 10 | - | - | - | 1 | Receptacle | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | 6mm | - | - | 2.00μin 0.051μm | - | 0.228 5.80mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 006200516280000 Kyocera AVX | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046240050001800 Kyocera AVX | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH12-7S-1SH(55) Hirose Electric Co Ltd | 30 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 7 | - | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 7 | Right Angle | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | 1mm | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Straight | Flip Lock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52746-0971 Molex | 5550 | - | - | 14 Weeks | - | Gold | - | BOARD | - | - | Polyamide (PA) | LOCKING | - | FITTING NAIL | ZIF | - | Nylon 46 | 0.417 inch | Right Angle | Molex | GOLD OVER NICKEL | Phosphor Bronze | Bottom | - | - | 1000 | MOLEX LLC | NYLON | Molex | - | 52746-0971 | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | ROHS AND REACH COMPLIANT | 0527460971 | Active | - | 0.5mm | - | - | 1.6 | Details | Yes | - | - | Solder | Easy-On | 0.004692 oz | - | - | - | - | 50 V | -20 to 85 °C | MouseReel | - | 52746 | e4 | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 9 Position | - | - | - | - | Receptacle | EASY-ON, POLARIZED | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5000 mm | 9 | Right Angle | 0.5 mm | - | compliant | 500 mA | 9 | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | Slider | Socket | 94V-0 | White | 0.169 inch | 0.5 A | SINGLE PRONG | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | - | SURFACE MOUNT | - | 350VAC V | FFC/FPC | - | 20 Cycles | - | Gold (Au) - with Nickel (Ni) barrier | - | RECTANGULAR | ZIF N | ZIF N | - | WHITE | FFC & FPC Connectors | - | - | - | - | - | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 10.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() AYF330935 Panasonic Electric Works | 69168 |
| - | 10 Weeks | - | - | Cable, Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2008 | Y3B | e4 | - | Active | 1 (Unlimited) | Solder | - | - | - | 9 | - | - | - | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 9 | Right Angle | - | 3.15mm | - | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | 100mOhm | 1GOhm | - | - | - | 50V | - | - | - | - | - | - | - | - | 5.05kV | - | - | - | 20 | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | - | 4.2mm | - | Flash | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52807-1810 Molex | 784 | - | Datasheet | 20 Weeks | Production (Last Updated: 4 months ago) | Tin | - | BOARD | - | - | Thermoplastic | LOCKING | - | - | - | - | PPS (Polyphenylene Sulfide) | 0.827 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | Top | 30(mohm) | MY | 100 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52807-1810 | + 80 C | - | - 20 C | Through Hole | Through Hole | 1 | 1 | -20C to 80C | 80 °C | -20 °C | - | LEAD FREE | 0528071810 | Active | 1(mm) | - | 6.7(mm) | - | 1.72 | Details | Yes | - | - | Solder | - | 0.019976 oz | - | - | 50 V | 50V | 50 V | -20 to 80 °C | Tray | - | 52807 | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 18 | 80 °C | -20 °C | - | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 18 | Right Angle | 2 mm | - | compliant | 200 mA | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | 1 mm | 18 | STAGGERED | 0.142 inch | Non-ZIF | Socket | 94V-0 | Natural | 0.264 inch | 0.5 A | SINGLE PRONG | 30 mΩ | 100 MΩ | 0.039 inch | - | 18 | - | SOLDER | Tin | - | FFC/FPC | 2.0066 mm | - | - | - | - | RECTANGULAR | - | - | - | - | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | No | Top Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 21 mm | 21(mm) | - | - | - | - | - | - | - | 3.6(mm) | - | No | No SVHC | RoHS Compliant | UL 94 V-0 | - | ||
![]() 52852-2870 Molex | 3349 |
| Datasheet | - | Production (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | 28 | - | Polyphenylene | LOCKING | - | FITTING NAIL | - | - | - | 1.252 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | Bottom | 20(mohm) | MY | 1000 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52852-2870 | + 80 C | Molex | - 20 C | - | Surface Mount | 1 | 1 | -20C to 80C | 80 °C | -20 °C | Box | LEAD FREE | 0528522870 | Active | 1(mm) | - | 6.8(mm) | Active | 1.58 | Compliant | Yes | - | - | Solder | - | 0.024939 oz | - | - | - | 50V | 50 V | - | Tape and Reel | - | 52852 | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 28 | 80 °C | -20 °C | - | 1 | Female | ROHS COMPLIANT & T/R PACKAGING | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 990.6 µm | 28 | Right Angle | 1 mm | 4.8 mm | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 28(POS) | RECTANGULAR | 0.122 inch | Non-ZIF | SKT | 94V-0 | - | 0.189 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.039 inch | - | 27 | 50 V | SURFACE MOUNT | - | 500VAC V | Straight | - | 10 Cycles | - | - | - | RECTANGULAR | - | .0556 N | - | BEIGE | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | - | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | 34.3(mm) | - | 34.3 mm | - | - | - | - | - | 3.1(mm) | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 51441-1293 Molex | 993 | - | Datasheet | - | - | Tin | Surface Mount | BOARD | - | - | Thermoplastic | LOCKING | - | SOLDER HOLDING POSTS | - | - | - | 0.327 inch | Right Angle | - | NOT SPECIFIED | Bronze | - | 40(mohm) | JP | - | MOLEX LLC | GLASS FILLED NYLON | Molex | - | 51441-1293 | - | Molex | - | - | Surface Mount | 1 | 1 | -20C to 85C | 85 °C | -20 °C | Tape & Reel (TR) | - | - | End Of Life | 0.5(mm) | - | 3.5(mm) | Active | 6.36 | - | Yes | FFC & FPC Connectors .5MM FPC 12 POS R/A SMT ZIF BOTTOM | 8536694040 | Solder | - | - | - | 50 V | 50 V | 50VDC/50VAC | - | - | Tape & Reel | - | * | - | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 12 | 85 °C | -20 °C | - | 1 | Receptacle | - | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 12 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | UL | - | - | - | COMMERCIAL | - | 1 | 500 µm | 12 | RECTANGULAR | 0.043 inch | - | SKT | 94V-0 | Beige | 0.138 inch | 0.5 A | BELLOWED TYPE | 40 mΩ | 50000000 Ω | 0.02 inch | - | 12 | - | SURFACE MOUNT | - | 250VAC V | - | - | 20 Cycles | - | - | 5.05 kV | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | - | 0.5/Contact(A) | - | - | - | Bottom | - | - | - | - | - | - | 8.3(mm) | - | - | - | - | 40u inch | - | - | 1.1(mm) | - | No | - | RoHS Compliant | - | Lead Free |