- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Number of Rows | Subcategory | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Insulation Resistance | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF16031V0T0-NH Cvilux | In Stock | - | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | - | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tube | Active | - | 100V | -40°C ~ 105°C | - | CF16 | Kinked Pin | 3 | - | - | 0.5A | 0.039 (1.00mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | - | - | Low Insertion Force (LIF) | - | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF20501U0R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF20 | Solder | 50 | - | - | 0.4A | 0.020 (0.50mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Top | Straight | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 (2.00mm) | 0.29mm ~ 0.34mm | UL94 V-0 | - | ||
![]() CF20101D0R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Copper Alloy | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF20 | Solder | 10 | - | - | 0.4A | 0.020 (0.50mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.079 (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF4240FH0R0-05-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -55°C ~ 85°C | - | CF42 | Solder | 40 | - | - | 0.5A | 0.020 (0.50mm) | - | - | Gold | - | - | Natural | - | - | - | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF20041D0R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Copper Alloy | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF20 | Solder | 4 | - | - | 0.4A | 0.020 (0.50mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.079 (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF20161D0R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Copper Alloy | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF20 | Solder | 16 | - | - | 0.4A | 0.020 (0.50mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.079 (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF16241M0R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount | Thermoplastic, Halogen Free | - | - | - | - | - | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 100V | -40°C ~ 105°C | - | CF16 | Solder | 24 | - | - | 0.5A | 0.039 (1.00mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight, Tapered | - | - | - | Low Insertion Force (LIF), Pick and Place Cap | - | - | 0.205 (5.20mm) | 0.29mm ~ 0.34mm | UL94 V-0 | - | ||
![]() CF24062V0R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF24 | Solder | 6 | - | - | 0.4A | 0.020 (0.50mm) | - | - | Gold | - | - | Natural | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | Low Insertion Force (LIF), Pick and Place Cap | - | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF4210FH0RA-05-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -55°C ~ 85°C | - | CF42 | Solder | 10 | - | - | 0.5A | 0.020 (0.50mm) | - | - | Gold | - | - | Natural | - | - | - | FFC, FPC | Contacts, Top and Bottom | Notched | Flip Lock, Backlock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF31481D0R0-05-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -40°C ~ 85°C | - | CF31 | Solder | 48 | - | - | 0.5A | 0.020 (0.50mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 80.0µin (2.03µm) | 0.077 (1.95mm) | 0.29mm ~ 0.34mm | UL94 V-0 | - | ||
![]() CF20451V0R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF20 | Solder | 45 | - | - | 0.4A | 0.020 (0.50mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF5030FD0R0-05-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -40°C ~ 85°C | - | CF50 | Solder | 30 | - | - | 0.5A | 0.020 (0.50mm) | - | - | Gold | - | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF16101V0T0-NH Cvilux | In Stock | - | - | - | - | Through Hole | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | - | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tube | Active | - | 100V | -40°C ~ 105°C | - | CF16 | Kinked Pin | 10 | - | - | 0.5A | 0.039 (1.00mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | - | - | Low Insertion Force (LIF) | - | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF8720WH0R0-05-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | CF87 | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | CF87 | Solder | 20 | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | Black | - | - | - | FFC, FPC | Contacts, Top and Bottom | Notched | Flip Lock, Backlock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.039 (1.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF24302V0R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF24 | Solder | 30 | - | - | 0.4A | 0.020 (0.50mm) | - | - | Gold | - | - | Natural | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | Low Insertion Force (LIF), Pick and Place Cap | - | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF20061D0R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Copper Alloy | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF20 | Solder | 6 | - | - | 0.4A | 0.020 (0.50mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.079 (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF25221D0R0-10-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 100V | -40°C ~ 105°C | - | CF25 | Solder | 22 | - | - | 1A | 0.039 (1.00mm) | - | - | Tin | - | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() CF08221H1R0-NH Cvilux | In Stock | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | - | - | - | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 100V | -25°C ~ 85°C | - | CF08 | Solder | 22 | - | - | 1A | 0.039 (1.00mm) | - | - | Tin | - | - | Black | - | - | - | FFC, FPC | Contacts, Top and Bottom | Straight, Tapered | - | - | - | Low Insertion Force (LIF), Solder Retention | - | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | - | ||
![]() F52L-1A7A1-11008 Amphenol | In Stock | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | Amphenol Aorora | Phosphor Bronze | 10000 | Amphenol | - | Yes | SMD/SMT | - | - | Details | 50 VAC/DC | - | Reel | F52L | - | 8 Position | - | FFC & FPC Connectors | - | 1 mm | - | 500 mA | - | SMD/SMT | - | Natural | 500 MOhms | - | FFC & FPC Connectors | - | - | - | - | Connectors | Vertical | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() SFW20R-3STE1 Amphenol | In Stock | - | - | Tin | Surface Mount | - | Polyphenylene | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | SMD/SMT | - | 1 | - | - | 1 mm | Right Angle | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No |