- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Halogen Free | Product Type | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5035663700 Molex | 50000 |
| Datasheet | - | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA), Nylon, Glass Filled | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | Easy-On 503566 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 37 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 37 | - | - | - | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 10 | NATURAL | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | Solder Retention | - | - | - | - | - | - | 0.037 0.95mm | 0.20mm | - | UL94 V-0, UL94 HB | - | - | ROHS3 Compliant | - | - | ||
![]() FH34SRJ-16S-0.5SH(99) Hirose Electric Co Ltd | 555 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.039 1.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 78127-1128 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | Molex | - | 78127-1128 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046284005001800 Kyocera AVX | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5040706191 Molex | 6000 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | Gray | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2014 | BackFlip, Easy-On 504070 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 61 | - | - | 1 | - | EASY-ON, BACKFLIP, SIDE ENTRY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.008 0.20mm | 61 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 3.94μin 0.10μm | 0.037 0.95mm | 0.20mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 046801640111846 Kyocera AVX | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 502250-3391 Molex | 15728 | - | Datasheet | 14 Weeks | - | Gold | - | - | - | - | Polymer | - | Glass, Polyphenylene | - | - | - | - | - | - | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | Tape and Reel | 2011 | - | - | - | - | - | Solder | - | - | - | 33 | 85°C | -25°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | 4.19mm | - | 200mA | - | - | - | - | - | - | - | - | 33 | - | - | - | - | - | - | Natural | - | - | - | 80mOhm | - | - | - | 33 | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 11.7mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52030-2029 Molex | 1466 | - | - | 10 Weeks | Obsolete (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | 20 | - | Polyamide | LOCKING | Polyester | - | - | - | 0.996 inch | - | - | TIN BISMUTH | Bronze | - | - | MY | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 2 years ago) | 52030-2029 | - | - | - | - | STRAIGHT | - | 1 | - | 80 °C | -20 °C | - | LEAD FREE | - | Obsolete | - | - | - | 7.97 | Compliant | Yes | Molex Easy-On 52030 Series 1mm Pitch 20 Way Straight Female FPC Connector, ZIF Vertical Contact | - | - | - | - | - | 50 V | - | 50 V | - | - | - | - | e6 | Yes | - | - | Through Hole | EAR99 | FFC/FPC CONNECTOR | - | 20 | 80 °C | -20 °C | 1 | Receptacle | ZIF | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 20 | Vertical | 1 mm | - | compliant | 1 A | - | UL | - | - | COMMERCIAL | - | 2 | 1 mm | 20 | STAGGERED | - | 0.138 inch | - | FEMALE | 94V-0 | - | 0.264 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100 MΩ | 0.039 inch | - | 20 | 50 V | SOLDER | - | 500VAC V | - | 2.0066 mm | 20 Cycles | - | TIN BISMUTH | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | - | UL94 V-0 | - | ||
![]() 51281-2094 Molex | 77546 |
| - | 15 Weeks | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | - | Bronze | Thermoplastic | LOCKING | - | FITTING NAIL | - | LCP (Liquid Crystal Polymer) | 0.476 inch | Right Angle | Molex | NOT SPECIFIED | Phosphor Bronze | Dual | 20(mohm) | JP | 3000 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | Molex | ACTIVE (Last Updated: 2 years ago) | 51281-2094 | + 85 C | - | - 20 C | Surface Mount | Surface Mount | 1 | 1 | -20C to 85C | 85 °C | -20 °C | - | LEAD FREE | 0512812094 | Active | 0.5(mm) | 4.05(mm) | - | 1.69 | Compliant | Yes | FFC & FPC Connectors 0.5 FPC Non-ZIF 20Ck ZIF 20Ckt EmbsTp Pkg | Solder | Easy-On | 0.004217 oz | - | - | - | 50V | 50 V | -20 to 85 °C | Tape and Reel | - | 51281 | - | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | FPC Connector | 20 | - | - | 1 | Receptacle | ROHS COMPLIANT, LOW PROFILE | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5000 mm | 20 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | COMMERCIAL | - | 1 | - | 20(POS) | RECTANGULAR | - | 0.047 inch | Non-ZIF | Socket | 94V-0 | Natural | 0.159 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | Compliant | 20 | - | SURFACE MOUNT | Tin | - | FFC/FPC | - | - | - | - | RECTANGULAR | - | - | - | - | Low Halogen | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | No | Dual Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 12.1 mm | 12.1(mm) | - | - | - | - | 1.2(mm) | - | No | No SVHC | - | - | - | ||
![]() 54104-5096 Molex | 570 |
| - | 7 Weeks | Obsolete (Last Updated: 2 years ago) | Tin | Surface Mount | BOARD | - | - | Nylon 4/6 | LOCKING | - | FITTING NAIL | - | Nylon | - | Right Angle | - | TIN BISMUTH | Phosphor Bronze | - | 20(mohm) | SG | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 2 years ago) | 54104-5096 | + 85 C | Molex | - 40 C | Surface Mount | Surface Mount | 1 | 1 | -40C to 85C | 85 °C | -20 °C | Box | LOW HALOGEN, ROHS AND REACH COMPLIANT | - | Obsolete | 0.5(mm) | 5.6(mm) | Active | 8.03 | Compliant | Yes | Molex FFC/FPC SMT 54132 Series 0.5mm Pitch 50 Way Right Angle SMT Female FPC Connector, ZIF Top Contact | Solder | - | - | - | - | 50 V | 50V | 50 V | -40 to 85 °C | Tape and Reel | - | * | e6 | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | FPC Connector | 50 | 85 °C | -40 °C | 1 | Receptacle | ZIF | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5000 mm | 50 | Right Angle | 0.5 mm | - | compliant | 500 mA | 50 | UL | - | SMD/SMT | COMMERCIAL | - | 1 | 500 µm | 50(POS) | RECTANGULAR | - | - | - | Socket | 94V-0 | Natural | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 50 MΩ | 0.02 inch | - | 50 | - | SURFACE MOUNT | - | 250VAC V | - | - | 20 Cycles | - | TIN/BISMUTH (SN/BI) | RECTANGULAR | ZIF N | ZIF N | - | - | - | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | - | Top | Board Mount | Right Angle | - | - | - | 30.5 mm | 30.5(mm) | - | - | - | - | 2(mm) | - | - | Unknown | - | - | Lead Free | ||
![]() FH26W-31S-0.3SHW(60) Hirose Electric Co Ltd | 15000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 31 | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 31 | - | - | - | unknown | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH19SC-15S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 15 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 15 | - | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.374 inch | 1 | - | - | RECTANGULAR | - | 0.004 inch | - | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-27S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 27 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 27 | - | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.61 inch | 1 | - | - | RECTANGULAR | - | 0.004 inch | - | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-32S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 32 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 32 | - | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.709 inch | 1 | - | - | RECTANGULAR | - | 0.004 inch | - | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-12S-0.5SH(99) Hirose Electric Co Ltd | 99 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 12 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 12 | - | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.315 inch | 1 | - | - | RECTANGULAR | - | 0.004 inch | - | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5051100792 Molex | 18000 | - | Datasheet | 17 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | Easy-On FD19 505110 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 7 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 7 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | NO | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | FFC, FPC | - | Tabbed, Tapered | Flip Lock, Backlock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 1.97μin 0.050μm | 0.075 1.90mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH12-11S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26W-17S-0.3SHW(60) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 17 | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 17 | - | - | - | unknown | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 54548-1871 Molex | 30000 | - | - | - | Production (Last Updated: 2 years ago) | Gold Over Nickel | Surface Mount | BOARD | - | Bronze | Thermoplastic (TP) | LOCKING | - | FITTING NAIL | - | - | 0.559 inch | Right Angle | Molex | GOLD OVER NICKEL | Phosphor Bronze | Bottom | 40(mohm) | JP | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | ACTIVE (Last Updated: 2 years ago) | 54548-1871 | + 85 C | Molex | - 20 C | - | Surface Mount | 1 | 1 | -20C to 85C | 85 °C | -20 °C | Tape & Reel (TR) | LEAD FREE | 0545481871 | Active | 0.5(mm) | 50(mm) | Active | 1.71 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 18Ckt EmbsTp Pkg | Solder | - | 0.003315 oz | - | - | - | 50V | 50 V | - | Tape and Reel | - | * | e3 | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | FPC Connector | 18 Position | - | - | 1 | Receptacle | ZIF | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5 mm | 18 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | COMMERCIAL | - | 1 | - | 18(POS) | RECTANGULAR | - | 0.047 inch | Slider | F | 94V-0 | Black | 0.134 inch | 0.5 A | SINGLE PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | Compliant | 18 | - | SURFACE MOUNT | Tin | 250VAC V | FFC/FPC | - | 20 Cycles | - | TIN OVER NICKEL | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | No | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | 14.2(mm) | - | - | - | - | 1.2(mm) | - | - | Unknown | - | - | - | ||
![]() 52044-1645 Molex | 670 |
| Datasheet | 9 Weeks | - | Tin | Through Hole | BOARD | - | - | PBT | LOCKING | - | - | - | Polyester | 0.921 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | - | 30(mohm) | SG | 130 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | Molex | - | 52044-1645 | + 85 C | Molex | - 40 C | Through Hole | Through Hole | 1 | 1 | -40C to 85C | 85 °C | -40 °C | Box | LEAD FREE | 0520441645 | Obsolete | 1.25(mm) | 9(mm) | Active | 7.99 | In Transition | Yes | Molex Easy-On 52044 Series 1.25mm Pitch 16 Way Right Angle Female FPC Connector | Solder | - | 0.049447 oz | - | 200 V | 200 V | 200V | 200 V | -40 to 85 °C | Bulk | - | 52044 | - | Yes | - | - | Through Hole | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 16 | - | - | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25 mm | 16 | Right Angle | 1.25 mm | - | compliant | 1 A | - | UL | - | Through Hole | COMMERCIAL | - | 2 | - | 16 | STAGGERED | - | 0.197 inch | - | Socket | 94V-0 | Gray | 0.354 inch | 1 A | SINGLE PRONG | 20 mΩ | 500 MΩ | 0.049 inch | - | 16 | - | SOLDER | - | - | - | 2.4892 mm | - | - | - | RECTANGULAR | - | - | - | GRAY | - | FFC & FPC Connectors | - | 1/Contact(A) | - | - | No | Top | Board Mount | Right Angle | - | 0.138 inch | FFC & FPC Connectors | 23.4 mm | 23.4(mm) | - | - | - | - | 5(mm) | - | No | Unknown | RoHS Compliant | UL94 V-0 | - |