- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66226-052 FCI | In Stock | - | - | - | CABLE | - | - | 2.19 inch | NICKEL PALLADIUM GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 66226-052 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.69 | No | e4 | - | - | FFC/FPC CONNECTOR | WITH LATCH | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | 0.1 inch | MALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | NICKEL PALLADIUM GOLD (30) OVER NICKEL | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 30u inch | ||
![]() 65801-116 FCI | In Stock | - | - | - | CABLE | - | - | 1.79 inch | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-116 | STRAIGHT | 1 | 105 °C | -65 °C | - | Obsolete | 5.69 | No | e0 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 100u inch | ||
![]() 66987-013LF FCI | In Stock | - | - | - | CABLE | LOCKING | - | 1.297 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | 66987-013LF | - | 2 | 125 °C | -65 °C | - | Active | 5.47 | Yes | - | - | - | FFC/FPC CONNECTOR | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.222 inch | FEMALE | 94V-0 | 0.545 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | IDC | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLUE | STAMPED, PREASSEM | - | ||
![]() 66226-051LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67000-003LF FCI | In Stock | - | - | - | - | LOCKING | - | 0.314 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 67000-003LF | - | 1 | - | - | ROHS COMPLIANT | Active | 5.63 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | UL | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | 0.551 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | ||
![]() 66226-042LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-038LF FCI | In Stock | - | - | - | CABLE | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 66226-038LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 5.45 | Yes | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-040LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 65801-040LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 1.89 | Yes | - | Yes | EAR99 | FFC/FPC CONNECTOR | CLINCHER | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | compliant | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-017LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-036LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 66226-036LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 1.26 | Yes | - | Yes | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-212 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-155 FCI | In Stock | - | - | - | CABLE | - | - | 2.79 inch | PURE TIN (100) | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-155 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | e3 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | PURE TIN (100) | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 30u inch | ||
![]() 65801-059 FCI | In Stock | - | - | - | CABLE | - | - | 3.19 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-059 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.69 | No | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | - | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 30u inch | ||
![]() 65801-162 FCI | In Stock | - | - | - | CABLE | - | - | 0.49 inch | PURE TIN (100) | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-162 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | e3 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | PURE TIN (100) | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 30u inch | ||
![]() 66226-018 FCI | In Stock | - | - | - | CABLE | - | - | 1.99 inch | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 66226-018 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | e0 | - | - | FFC/FPC CONNECTOR | WITH LATCH | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | 0.1 inch | MALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 100u inch | ||
![]() 65801-063 FCI | In Stock | - | - | - | CABLE | - | - | 0.39 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-063 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | - | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 30u inch | ||
![]() 65801-138 FCI | In Stock | - | - | - | CABLE | - | - | 1.09 inch | PURE TIN (100) | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-138 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.69 | No | e3 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | PURE TIN (100) | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 30u inch | ||
![]() 67516-008 FCI | In Stock | - | - | - | CABLE | LOCKING | LATCHING | 0.99 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 67516-008 | - | 1 | 105 °C | -65 °C | - | Active | 5.69 | No | e0 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | UL, CSA | COMMERCIAL | - | 0.217 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | CRIMP | - | 500VAC V | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 100u inch | ||
![]() 65801-142 FCI | In Stock | - | - | - | CABLE | - | - | 1.49 inch | PURE TIN (100) | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-142 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | e3 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | PURE TIN (100) | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | 30u inch | ||
![]() 67516-505 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |