- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Brand | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Gender | Subcategory | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Termination Style | Number of Contacts | Actuator Type | Housing Color | Insulation Resistance | Wire/Cable Type | Accessory Type | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5051101997 Molex | 50 |
| - | Gold | - | Liquid Crystal Polymer | - | - | - | - | 505110 | Molex | - | Bottom | 18000 | Molex | + 150 C | Molex | - 40 C | - | Tape & Reel (TR) | - | - | Active | Details | - | - | 50 V | - | Reel | * | - | 19 Position | - | FFC & FPC Connectors | - | 0.5 mm | Right Angle | 500 mA | - | - | - | Flip | - | - | FFC/FPC | - | - | FFC & FPC Connectors | - | - | - | - | - | - | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() FH67-10S-0.5SV Hirose Electric Co Ltd | 1363 | - | - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Black | FH67 | Hirose Connector | Copper Alloy | - | 1000 | Hirose Electric | + 125 C | Hirose Electric Co Ltd | - 55 C | Solder | - | - | - | Active | Details | - | - | 50V | -55°C ~ 125°C | Cut Tape | FH67 | Solder | 10 | - | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | - | 500 mA | Gold | SMD/SMT | - | - | Gray | - | - | - | 10 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Notched | Rotary Lock | - | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | 3.94μin (0.10μm) | 0.205" (5.20mm) | 0.33mm | UL94 V-0 | - | ||
![]() FFC3A20-07-G GCT | 9 |
| - | Gold | Surface Mount | - | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 7 | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | - | 1 A | Gold | SMD/SMT | - | - | Natural | 500 MOhms | - | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-06-T GCT | In Stock | - | - | Tin | Surface Mount | - | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 6 | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | - | 1 A | Tin | SMD/SMT | - | - | Natural | 500 MOhms | - | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-23-G GCT | 9 |
| - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 23 | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | - | 1 A | Gold | SMD/SMT | - | - | Natural | 500 MOhms | - | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-22-T GCT | 9 |
| - | Tin | Surface Mount | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | - | 125V | -40°C ~ 85°C | Reel | FFC3A20 | Solder | 22 | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | - | 1 A | Tin | SMD/SMT | - | - | Natural | 500 MOhms | - | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Bottom Contact | Connectors | Straight | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC3A20-08-G GCT | 100 |
| - | Gold Flash Plated Contacts | Surface Mount | - | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | - | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 40 C | SMD/SMT | - | - | 1mm | Active | Details | - | - | 125V | -40°C ~ 85°C | Cut Tape | FFC3A20 | Solder | 8 | Receptacle | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | - | 1 A | Gold | SMD/SMT | - | - | Natural | 500 MOhms | - | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Bottom Contact | Connectors | Straight | Pick and Place Cap, Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.217" (5.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() F3311A7H121006E200 Amphenol ICC (FCI) | 53909 | - | - | Gold Plated Contacts | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | - | Black | F3311 | Amphenol Aorora | Phosphor Bronze | - | 60000 | Amphenol | + 85 C | Amphenol ICC (FCI) | - 55 C | - | - | - | 0.5mm | Active | - | - | - | 50V | -55°C ~ 85°C | Cut Tape | - | Solder | 6 | Female | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | - | 500 mA | Gold | SMD/SMT | 6 | - | Natural | - | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | UL94 V-0 | - | ||
![]() F3081B7F121022E200 Amphenol ICC (FCI) | 2776 |
| - | Gold Flash Plated Contacts | Surface Mount, Right Angle | - | Thermoplastic | Thermoplastic | - | Black | F3081 | Amphenol FCI | Copper Alloy | - | 2500 | Amphenol | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | 0.5mm | Active | Details | - | - | 50V | -55°C ~ 105°C | Cut Tape | - | Solder | 22 | Female | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | - | 500 mA | Gold | SMD/SMT | 22 | - | Black | - | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention | FFC & FPC Connectors | 3.00μin (0.076μm) | 0.096" (2.45mm) | 0.33mm | UL94 V-0 | - | ||
![]() F3311A7H121030E200 Amphenol ICC (FCI) | 31043 |
| - | Gold Plated Contacts | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | - | Black | F3311 | Amphenol Aorora | Phosphor Bronze | - | 32000 | Amphenol | + 85 C | Amphenol ICC (FCI) | - 55 C | - | - | - | 0.5mm | Active | Details | - | - | 50V | -55°C ~ 85°C | Cut Tape | - | Solder | 30 | Receptacle | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | - | 500 mA | Gold | SMD/SMT | - | - | Natural | - | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | UL94 V-0 | - | ||
![]() F3311A7H121020E200 Amphenol ICC (FCI) | 4724 | - | - | Gold Plated Contacts | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | - | Black | F3311 | Amphenol Aorora | Phosphor Bronze | - | 40000 | Amphenol | + 85 C | Amphenol ICC (FCI) | - 55 C | - | - | - | 0.5mm | Active | Details | - | - | 50V | -55°C ~ 85°C | Cut Tape | - | Solder | 20 | Female | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | - | 500 mA | Gold | SMD/SMT | 20 | - | Natural | - | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | UL94 V-0 | - | ||
![]() F3311A7H121016E200 Amphenol ICC (FCI) | 4848 |
| - | Gold Plated Contacts | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | - | Black | F3311 | Amphenol Aorora | Phosphor Bronze | - | 40000 | Amphenol | + 85 C | Amphenol ICC (FCI) | - 55 C | - | - | - | 0.5mm | Active | Details | - | - | 50V | -55°C ~ 85°C | Cut Tape | Aorora F331 | Solder | 16 | Female | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | - | 500 mA | Gold | SMD/SMT | 16 | - | Natural | - | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | UL94 V-0 | - | ||
![]() F3311A7H121008E200 Amphenol ICC (FCI) | 4848 | - | - | Gold Plated Contacts | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | - | Black | F3311 | Amphenol Aorora | Phosphor Bronze | - | 60000 | Amphenol | + 85 C | Amphenol ICC (FCI) | - 55 C | - | - | - | 0.5mm | Active | Details | - | - | 50V | -55°C ~ 85°C | Cut Tape | - | Solder | 8 | Female | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | - | 500 mA | Gold | SMD/SMT | 8 | - | Natural | - | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0781271620 Molex | 44 |
| - | - | - | - | - | - | - | - | 078127 | - | - | - | - | - | - | Molex | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5047542140 Molex | 35 |
| - | Gold | - | - | - | - | - | - | 504754 | Molex | - | Dual | 5000 | Molex | + 125 C | Molex | - 40 C | - | Tape & Reel (TR) | 5047542140 05047542140 | - | Active | Details | Easy-On | 0.000987 oz | 50 V | - | Reel | * | - | 21 Position | - | FFC & FPC Connectors | - | 0.3 mm | Right Angle | 200 mA | - | - | - | Flip | - | - | FPC only | - | - | FFC & FPC Connectors | - | - | - | - | - | - | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() 5017864091 Molex | 44 |
| - | - | - | - | - | - | - | - | 501786 | Molex | - | - | 900 | Molex | - | Molex | - | - | Bulk | - | - | Active | Details | - | - | - | - | Reel | * | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | ||
![]() FFC1B06-13-G GCT | 20 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | - | 5000 | Global Connector Technology (GCT) | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | 0.006349 oz | 30V | -55°C ~ 85°C | Reel | FFC1B06 | Solder | 13 | - | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | - | 200 mA | Gold | SMD/SMT | - | - | Natural | 50 MOhms | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B21-06-T GCT | 20 |
| - | Tin | Surface Mount, Right Angle | - | Thermoplastic | Thermoplastic | - | - | - | - | Phosphor Bronze | - | - | - | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | - | - | 50V | -25°C ~ 85°C | - | FFC2B21 | Solder | 6 | - | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | - | 400 mA | Tin | SMD/SMT | - | - | - | 50 MOhms | - | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention | - | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC2B22-45-T GCT | 30 |
| - | Tin | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Slide | Black | - | GCT | Phosphor Bronze | - | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | - | - | - | Obsolete | Details | - | - | 50V | -25°C ~ 85°C | Cut Tape | FFC2B22 | Solder | 45 | - | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | - | 0.4 A | Tin | SMD/SMT | - | - | Natural | 50 MOhms | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 80.0μin (2.03μm) | 0.098" (2.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC1B06-41-G GCT | 37 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | - | 5000 | Global Connector Technology (GCT) | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | Details | - | 0.015521 oz | 30V | -55°C ~ 85°C | Reel | FFC1B06 | Solder | 41 | - | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | - | 200 mA | Gold | SMD/SMT | - | - | Natural | 50 MOhms | - | Front Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | UL 94 V-0 |