- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | Connector Type | Type | Number of Positions | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Insulation Resistance | Termination Type | Wire/Cable Type | Accessory Type | Contact Finish Termination | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2004850760 Molex | 7373 |
| - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Molex | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 50V | -40°C ~ 105°C | - | Easy-On 200485 | - | Solder | - | - | 60 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | - | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | - | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.33mm | - | UL94 V-0 | - | ||
![]() 2004850120 Molex | 37 |
| - | Gold | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | - | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2004850120 02004850120 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | - | Solder | - | - | 20 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | 500 mA | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850230 Molex | 7 |
| - | Gold | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | Bottom | - | 1500 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2004850230 02004850230 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | - | Solder | - | - | 30 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | 500 mA | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | - | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.33mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() 2434-C06TD1T Oupiin | In Stock | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | 2434-C06 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Oupiin | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 85°C | - | 2434-C | - | Solder | - | - | 6 | - | - | - | - | - | - | - | - | 0.5A | 0.039" (1.00mm) | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | - | Straight | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 100.0μin (2.54μm) | 0.098" (2.50mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 2538-B24G00DBT Oupiin | 145 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Black | 2538-B | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Oupiin | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 105°C | - | 2538-B | - | Solder | - | - | 24 | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | White | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Top and Bottom | - | Tapered | Flip Lock, Backlock | - | - | - | Solder Retention | - | - | Flash | 0.039" (1.00mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 046810660023846 T KYOCERA AVX | 2793 |
| - | Gold | Surface Mount, Right Angle | - | Plastic | - | - | - | - | - | KYOCERA AVX | - | Copper Alloy | - | - | 1500 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 40 C | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 50V | -40°C ~ 125°C | MouseReel | 6810, Kyocera | - | Solder | - | - | 60 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | 500 mA | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | - | Notched, Tapered | - | Bottom Contact | Headers | Right Angle | Solder Retention | FFC & FPC Connectors | - | - | 0.159" (4.04mm) | 0.30mm | - | - | - | ||
![]() 046810660002846 KYOCERA AVX | 271 |
| - | Gold | Surface Mount | - | Plastic | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | + 85 C | KYOCERA AVX | - 40 C | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 50V | -40°C ~ 125°C | - | 6810, Kyocera | - | Solder | - | - | 60 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | 400 mA | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | - | Notched, Tapered | - | - | Headers | Vertical | Solder Retention | - | - | - | 0.236" (6.00mm) | 0.30mm | - | - | - | ||
![]() 046810630021846 T KYOCERA AVX | 4682 |
| - | Gold | Surface Mount, Right Angle | - | Plastic | - | - | - | - | - | KYOCERA AVX | - | Copper Alloy | - | - | 1500 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 40 C | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 50V | -40°C ~ 125°C | MouseReel | 6810, Kyocera | - | Solder | - | - | 30 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | 500 mA | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | - | Notched, Tapered | - | Bottom Contact | Headers | Right Angle | Solder Retention | FFC & FPC Connectors | - | - | 0.159" (4.04mm) | 0.50mm | - | - | - | ||
![]() FH67-30S-0.5SV Hirose Electric Co Ltd | 38 | - | - | Gold Plated Contacts | Surface Mount | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Black | FH67 | - | Hirose Connector | - | Copper Alloy | Top | - | 1000 | - | Hirose Electric | - | + 125 C | Hirose Electric Co Ltd | - 55 C | - | - | - | - | - | 580-4901-0-00 | - | - | 0.5mm | - | Active | - | Details | - | - | - | - | 50V | -55°C ~ 125°C | Cut Tape | FH67 | - | Solder | - | - | 30 | Receptacle | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | 500 mA | Gold | SMD/SMT | - | - | - | - | Gray | - | - | - | - | - | 10 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | - | Notched | Rotary Lock | - | Board Mount | Vertical | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.205" (5.20mm) | 0.33mm | - | UL94 V-0 | - | ||
![]() 2004850551 Molex | 37 |
| - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Molex | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | 50V | -40°C ~ 105°C | - | Easy-On 200485 | - | Solder | - | - | 51 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | - | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | - | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 2004850130 Molex | 37 |
| - | Gold | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | - | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2004850130 02004850130 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | - | Solder | - | - | 30 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | 500 mA | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850460 Molex | 2068 |
| - | - | Surface Mount, Right Angle | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | Bottom | - | 1500 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | - | 2004850460 02004850460 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 105°C | Cut Tape | Easy-On 200485 | - | Solder | - | - | 60 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | - | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Bottom | - | Notched | Auto Lock, Push Button Release | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.176" (4.46mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 2004850330 Molex | In Stock | - | - | Gold | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | - | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2004850330 02004850330 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 200485 | - | Solder | - | - | 30 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | 500 mA | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.33mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() 2004850535 Molex | 6141 |
| - | - | Surface Mount | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | - | Natural | 200485 | - | Molex | - | Copper Alloy | - | - | 1200 | - | Molex | - | - | Molex | - | SMD/SMT | - | - | - | - | 2004850535 02004850535 | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 105°C | Reel | Easy-On 200485 | - | Solder | - | - | 35 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Vertical | - | - | - | Gold | SMD/SMT | - | One-Touch | - | - | Black | - | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC | Contacts, Vertical - 1 Sided | - | Notched | Auto Lock, Push Button Release | Side Contact | Connectors | Vertical | Solder Retention | FFC & FPC Connectors | - | 3.94μin (0.10μm) | 0.220" (5.59mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 5051104796 Molex | 37 |
| - | Gold Over Nickel | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Front Flip | Black | 505110 | Right Angle | Molex | - | Copper Alloy | Bottom | 40(mohm) | 9000 | - | Molex | - | + 150 C | Molex | - 40 C | Surface Mount | 1 | - | -40C to 150C | - | - | - | 0.5(mm) | - | 5.3(mm) | Active | - | - | - | Solder | - | 50V | 50V | -40°C ~ 150°C | Tape and Reel | Easy-On FD19 505110 | - | Solder | - | FFC/FPC Connector | 47 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | 0.5 A | Gold | SMD/SMT | 47(POS) | Flip | F | - | Beige | 50 MOhms | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 0.5/Contact(A) | Straight, Tabbed | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 29(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 5051104996 Molex | 16837 |
| - | Gold Over Nickel | Surface Mount, Right Angle | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Front Flip | Black | 505110 | Right Angle | Molex | - | Copper Alloy | Bottom | 40(mohm) | 9000 | - | Molex | - | + 150 C | Molex | - 40 C | Surface Mount | 1 | - | -40C to 150C | - | 5051104996 05051104996 | - | 0.5(mm) | - | 5.3(mm) | Active | - | Details | - | Solder | Easy-On | 50V | 50V | -40°C ~ 150°C | Tape and Reel | Easy-On FD19 505110 | - | Solder | - | FFC/FPC Connector | 49 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | Right Angle | - | - | 0.5 A | Gold | SMD/SMT | 49(POS) | Flip | F | - | Beige | 50 MOhms | - | FFC/FPC | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 0.5/Contact(A) | Straight, Tabbed | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 30(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 5051103491 Molex | 8888 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 505110 | Right Angle | Molex | GOLD OVER NICKEL | Phosphor Bronze | Bottom | 40(mohm) | 9000 | MOLEX LLC | Molex | 5051103491 | + 105 C | Molex | - 40 C | Surface Mount | 1 | 1 | -40C to 105C | - | 5051103491 05051103491 | Active | 0.5(mm) | - | 5.3(mm) | Active | 5.77 | Details | Yes | Solder | Easy-On | 50V | 50V | -40°C ~ 105°C | Tape and Reel | Easy-On FD19 505110 | e4 | Solder | FFC/FPC CONNECTOR | FFC/FPC Connector | 34 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020" (0.50mm) | 34 | Right Angle | 0.5 mm | compliant | 500 mA | Gold | - | 34(POS) | Flip | F | 94V-0 | Beige | - | SURFACE MOUNT | FFC/FPC | - | Gold (Au) - with Nickel (Ni) barrier | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | 0.5/Contact(A) | Straight, Tabbed | Flip Lock | - | - | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 22.5(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | - | ||
![]() 5051105291 Molex | 14437 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Front Flip | Black | 505110 | - | Molex | GOLD OVER NICKEL | Phosphor Bronze | Bottom | - | 9000 | MOLEX LLC | Molex | 5051105291 | + 105 C | Molex | - 40 C | SMD/SMT | - | 1 | - | - | - | Active | - | - | - | Active | 5.77 | - | Yes | - | - | - | 50V | -40°C ~ 105°C | - | Easy-On FD19 505110 | e4 | Solder | FFC/FPC CONNECTOR | - | 52 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020" (0.50mm) | 52 | Right Angle | 0.5 mm | compliant | 0.5 A | Gold | SMD/SMT | - | Flip | FEMALE | 94V-0 | Beige | 50 MOhms | SURFACE MOUNT | FFC/FPC | - | Gold (Au) - with Nickel (Ni) barrier | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | - | Straight, Tabbed | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | - | UL94 V-0 | UL 94 V-0 | ||
![]() 2005280180 Molex | 37 |
| - | Gold Over Nickel | Surface Mount, Right Angle | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 200528 | Right Angle | - | - | Phosphor Bronze | Bottom | 40(mohm) | - | - | - | - | - | Molex | - | Surface Mount | 1 | - | -40C to 105C | - | - | - | 1(mm) | - | 5.3(mm) | Active | - | - | - | Solder | - | 125V | 125V | -40°C ~ 105°C | Tape and Reel | Easy-On FD19 200528 | - | Solder | - | FFC/FPC Connector | 18 | - | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | Right Angle | - | - | - | Gold | - | 18(POS) | Flip | SKT | - | Beige | - | - | FFC/FPC | - | - | 20 | - | FFC, FPC | Contacts, Bottom | 1/Contact(A) | Straight, Tabbed | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 24(mm) | 1.97μin (0.050μm) | 0.075" (1.90mm) | 0.30mm | 1.9(mm) | UL94 V-0 | - | ||
![]() 5019511250 Molex | 37 |
| - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 501951 | - | Molex | - | Copper Alloy | - | - | 2000 | - | Molex | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | Easy-On | - | 50V | -40°C ~ 125°C | Reel | Easy-On 501951 | - | Solder | - | - | 12 | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | Gold | - | - | - | - | - | White | - | - | - | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | - | Straight | Flip Lock | - | - | - | Solder Retention | Molex | - | 3.94μin (0.10μm) | 0.159" (4.04mm) | 0.30mm | - | UL94 V-0 | - |