- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Subcategory | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Housing Color | Insulation Resistance | Accessory Type | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0545482272 Molex | 12 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054548 | - | Phosphor Bronze | - | - | - | Molex | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Easy-On 54548 | Solder | 22 | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() 0545501072 Molex | 49 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | 054550 | - | Phosphor Bronze | - | - | - | Molex | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Easy-On 54550 | Solder | 10 | - | - | 0.020" (0.50mm) | - | Gold | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC2B29-08-G GCT | 37 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Back Flip | Black | - | GCT | Phosphor Bronze | 1250 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.021341 oz | 50V | -25°C ~ 85°C | Reel | FFC2B29 | Solder | 8 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | Back Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.102" (2.60mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 20 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | - | Brown | - | - | Phosphor Bronze | - | - | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 30V | -25°C ~ 85°C | - | FFC2A33 | Solder | 25 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Board Mount | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC1B06-35-G GCT | 20 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | 5000 | Global Connector Technology (GCT) | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.013404 oz | 30V | -55°C ~ 85°C | Reel | FFC1B06 | Solder | 35 | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | Front Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 37 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.021517 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 30 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B29-12-G GCT | 37 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Back Flip | Black | - | GCT | Phosphor Bronze | 1250 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.022575 oz | 50V | -25°C ~ 85°C | Reel | FFC2B29 | Solder | 12 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | Back Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.102" (2.60mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 20 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.012346 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 11 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 37 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | - | Brown | - | - | Phosphor Bronze | - | - | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 30V | -25°C ~ 85°C | - | FFC2A33 | Solder | 36 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Board Mount | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC2B29-06-G GCT | 20 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Back Flip | Black | - | GCT | Phosphor Bronze | 1250 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.019753 oz | 50V | -25°C ~ 85°C | Reel | FFC2B29 | Solder | 6 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | Back Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.102" (2.60mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC1B06-17-G GCT | 37 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | 5000 | Global Connector Technology (GCT) | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.008113 oz | 30V | -55°C ~ 85°C | Reel | FFC1B06 | Solder | 17 | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | Front Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 37 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.008818 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 5 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B27-26-G GCT | 37 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | - | Black | - | - | Phosphor Bronze | - | - | - | GCT | - | - | Tape & Reel (TR) | - | Active | - | - | 50V | -25°C ~ 85°C | - | FFC2B27 | Solder | 26 | - | 0.4A | 0.020" (0.50mm) | - | Gold | - | Natural | - | - | 20 | - | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | - | - | - | Solder Retention | - | Flash | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC1B06-21-G GCT | 20 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | 5000 | Global Connector Technology (GCT) | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.008818 oz | 30V | -55°C ~ 85°C | Reel | FFC1B06 | Solder | 21 | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | Front Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 20 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | - | Brown | - | - | Phosphor Bronze | - | - | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 30V | -25°C ~ 85°C | - | FFC2A33 | Solder | 39 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Board Mount | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | - | ||
Tiny WHSL | 37 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.021870 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 31 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 37 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | - | Brown | - | - | Phosphor Bronze | - | - | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 30V | -25°C ~ 85°C | - | FFC2A33 | Solder | 7 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Board Mount | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | - | ||
![]() FH28K-40S-0.5SH Hirose Electric Co Ltd | 100 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | FH28 | Hirose Connector | Copper Alloy | 2000 | Hirose Electric | - | Hirose Electric Co Ltd | - | - | - | 586-1878-0-00 | Active | - | - | 50V | -40°C ~ 125°C | Cut Tape | FH28K | Solder | 40 | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | - | Gold | - | Gray | - | - | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tabbed | Flip Lock | - | - | - | Solder Retention | FFC & FPC Connectors | 1.25μin (0.03μm) | 0.100" (2.54mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC1B06-13-G GCT | 20 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | - | GCT | Phosphor Bronze | 5000 | Global Connector Technology (GCT) | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 0.006349 oz | 30V | -55°C ~ 85°C | Reel | FFC1B06 | Solder | 13 | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B21-06-T GCT | 20 |
| - | Tin | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | - | - | - | - | Phosphor Bronze | - | - | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | 50V | -25°C ~ 85°C | - | FFC2B21 | Solder | 6 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Tin | SMD/SMT | - | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention | - | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - |