- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Mounting Option 1 | Conductor Material | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Content | Country of Origin | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Jacket Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Total number of pins | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Impedance | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Cycles | Insulator Color | Product Type | Connector System | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Cable Pitch | Stackable | Number of Cores | Contact Location | Insertion Force | Product | Wire Gauge - AWG | Connector Pitch | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52746-1133 Molex | 18000 | - | Datasheet | 14 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | - | - | Nylon | LOCKING | - | - | FITTING NAIL | ZIF | - | Polyamide | - | 0.457 inch | Right Angle | Molex | - | - | - | - | TIN BISMUTH OVER NICKEL | Bronze | Bottom | - | - | US | - | - | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52746-1133 | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -30 °C | - | - | - | - | Active | - | - | - | - | 5.77 | Details | Yes | - | Solder | - | 0.005326 oz | - | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 52746 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 11 | 85 °C | -20 °C | - | 1 | - | - | 8536.69.40.51 | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 500 µm | 11 | Right Angle | 0.508 mm | - | compliant | 500 mA | 11 | - | UL | - | SMD | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | Slider | Socket | - | White | 0.169 inch | - | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.02 inch | - | - | 11 | - | SURFACE MOUNT | - | - | 500VAC V | - | FFC/FPC | - | - | 30 Cycles | - | - | Tin/Bismuth (Sn/Bi) - with Nickel (Ni) barrier | - | RECTANGULAR | ZIF N | - | - | - | WHITE | FFC & FPC Connectors | - | - | - | - | - | - | - | - | Bottom | - | Connectors | - | - | Right Angle | - | - | FFC & FPC Connectors | 11.6 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 54550-1171 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | SMD/SMT | 11 | Bronze | Thermoplastic | LOCKING | - | - | FITTING NAIL | - | - | - | - | 0.421 inch | - | Molex | - | - | - | - | NOT SPECIFIED | Bronze | Top | - | - | JP | - | - | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | Molex | OBSOLETE (Last Updated: 4 months ago) | - | 54550-1171 | - | + 85 C | - | - | - 40 C | - | RIGHT ANGLE | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | - | - | 0545501171 | Obsolete | - | - | - | - | 7.99 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 11Ckt EmbsTp Pkg | - | - | 0.002391 oz | - | - | - | - | 50 V | - | Tape and Reel | - | 54550 | - | - | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 11 | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 500 µm | 11 | Right Angle | 0.508 mm | - | compliant | 500 mA | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 11 | RECTANGULAR | 0.047 inch | Slider | - | - | - | 0.151 inch | - | 0.5 A | - | 40 mΩ | 50000000 Ω | 0.02 inch | - | Compliant | 11 | - | SURFACE MOUNT | - | Tin | - | - | FFC/FPC | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | No | - | Top Contact | - | Board Mount | - | - | Right Angle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 52207-2333 Molex | 6405 | - | Datasheet | - | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | - | - | Nylon | LOCKING | - | - | - | ZIF | - | Polyamide | - | 1.091 inch | Right Angle | Molex | - | - | - | - | - | Bronze | Top | - | - | MY | - | - | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52207-2333 | - | +85°C | - | - | -30°C | Surface Mount | Cable | - | - | - | - | - | 1 | - | 85 °C | -30 °C | - | ROHS COMPLIANT | - | - | Active | - | - | - | - | 1.76 | Details | Yes | - | Solder | - | 0.028699 oz | - | - | - | - | 125 V | -30 to 85 °C | Tape & Reel (TR) | - | 52207 | - | - | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 23 | 85 °C | -30 °C | - | 1 | Female | - | 8536.69.40.40 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 23 | Right Angle | 1 mm | - | compliant | 1 A | 23 | - | UL, CSA | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 23 | RECTANGULAR | 0.106 inch | Slider | Socket | 94V-0 | Natural | 0.299 inch | - | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | - | - | 23 | - | ZIF Top Contact | - | - | 250VAC V | - | FFC/FPC | - | - | 30 Cycles | - | - | - | - | RECTANGULAR | ZIF N | - | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | - | No | - | Top | - | Board Mount | - | - | Right Angle | - | - | FFC & FPC Connectors | 29.3 mm | - | - | - | - | 39u inch | - | - | - | - | - | No SVHC | RoHS Compliant | UL 94 V-0 | - | ||
![]() FH52-40S-0.5SH(99) Hirose Electric Co Ltd | 6000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~105°C | Cut Tape (CT) | - | FH52 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 40 | - | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | Right Angle | - | - | - | 500mA | - | - | UL | Gold | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | - | Gray | 0.224 inch | - | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 20 | - | - | - | FFC, FPC | - | Tabbed | Flip Lock | - | - | - | Bottom | - | - | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV24R-2STE1HLF Amphenol ICC (FCI) | In Stock |
| - | 14 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 24 | 105°C | -55°C | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 4.9mm | - | 500mA | - | - | - | Tin | - | - | - | - | - | - | 24 | - | - | - | - | - | Black | - | - | - | - | 30mOhm | 100MOhm | - | - | - | - | 50V | - | - | - | - | - | Straight | - | - | - | - | - | - | 50V | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | - | - | Top | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 17.5mm | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV12R-2STE1HLF Amphenol ICC (FCI) | 50 |
| - | 14 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | - | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 12 | 105°C | -55°C | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 4.9mm | - | 500mA | - | - | - | Tin | - | - | - | - | - | - | 12 | - | - | - | - | - | Black | - | - | - | - | 30mOhm | 100MOhm | - | - | - | - | 50V | - | - | - | - | - | Straight | - | - | - | - | - | - | 50V | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | - | - | Top | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 11.5mm | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52559-1634 Molex | In Stock | - | Datasheet | 14 Weeks | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | - | - | Nylon | Nylon | LOCKING | - | - | - | ZIF | - | Polyamide | - | 0.539 inch | Straight | Molex | - | - | - | - | - | Bronze | - | - | - | JP | - | - | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52559-1634 | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | 1 | - | 85 °C | -40 °C | - | - | - | - | Active | - | - | - | - | 5.76 | Details | Yes | - | Solder | - | 0.008226 oz | - | - | - | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 52559 | - | - | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | - | 16 | 85 °C | -40 °C | - | 1 | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 500 µm | 16 | Vertical | 0.9906 mm | - | compliant | 500 mA | 16 | - | UL | - | SMD | - | COMMERCIAL | - | 2 | - | - | STAGGERED | 0.118 inch | Slider | Socket | - | Natural | 0.154 inch | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | 16 | - | SURFACE MOUNT | - | - | 250VAC V | - | FFC/FPC | - | 2.794 mm | - | - | - | - | - | RECTANGULAR | ZIF N | - | - | - | NATURAL | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | Vertical | - | - | FFC & FPC Connectors | 13.7 mm | - | - | - | - | 39u inch | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 52808-1370 Molex | 22049 | - | Datasheet | - | Production (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | - | Bronze | Polyphenylene | LOCKING | - | - | - | - | - | - | - | 0.63 inch | Straight | Molex | - | - | - | - | TIN OVER NICKEL | Bronze | - | 30(mohm) | - | MY | - | - | 1000 | MOLEX LLC | POLYPHENYLENE SULPHIDE | - | Molex | ACTIVE (Last Updated: 4 months ago) | - | 52808-1370 | - | + 80 C | Molex | - | - 20 C | - | Surface Mount | - | - | - | - | 1 | 1 | -20C to 80C | 80 °C | -20 °C | Box | - | - | 0528081370 | Active | 1(mm) | 1mm | 4.5(mm) | Active | 1.75 | Details | Yes | Molex FFC/FPC SMT Series 1mm Pitch 13 Way 1 Row Straight SMT Female FPC Connector | Solder | - | 0.012558 oz | - | 125 V | - | 125VDC/125VAC | 125 V | - | Tape and Reel | - | * | e3 | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 13 | 80 °C | -20 °C | - | 1 | Female | ROHS COMPLIANT & T/R PACKAGE | 8536.69.40.51 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 13 | Vertical | 1 mm | - | compliant | 500 mA | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | 13 | STAGGERED | 0.118 inch | Non-ZIF | SKT | 94V-0 | Natural | 0.201 inch | - | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | - | Compliant | 13 | - | SURFACE MOUNT | - | - | 500VAC V | - | Flat Flex | - | 3.556 mm | 10 Cycles | - | - | TIN OVER NICKEL | - | RECTANGULAR | - | - | - | - | WHITE | FFC & FPC Connectors | - | - | 0.5/Contact(A) | - | - | - | No | - | - | - | Board Mount | - | - | Vertical | - | - | FFC & FPC Connectors | - | 16(mm) | - | - | - | - | - | - | 5.1(mm) | - | No | - | RoHS Compliant | - | - | ||
![]() 52559-1552 Molex | In Stock |
| - | - | - | Gold | - | BOARD | - | - | Nylon | Nylon | LOCKING | - | - | - | ZIF | - | - | Tin | 0.52 inch | - | Molex | Nylon (NL) | - | SMT | Gold | GOLD | Phosphor Bronze | - | - | 1000pc(s) | - | 0.5mm | - | 1000 | MOLEX LLC | NYLON | - | Molex | - | 525591552 | 52559-1552 | +85°C | + 85 C | - | -40°C | - 40 C | - | SMD/SMT | 1 | 0.5A | 500mA | 50V | - | 1 | - | 85 °C | -40 °C | - | ROHS AND REACH COMPLIANT | - | 0525591552 | Active | - | 0.5mm | - | - | 1.14 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF SMT ST 1 ST 15Ckt EmbsTp Pkg | - | 15 | 0.007838 oz | - | - | - | - | 50 V | - | MouseReel | - | 52559 | e3 | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 15 Position | - | - | - | - | Receptacle | EASY-ON | 8536.69.40.51 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5 mm | 15 | Vertical | 0.5 mm | - | compliant | 500 mA | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | - | STAGGERED | 0.118 inch | Slider | FEMALE | 94V-0 | Natural | 0.154 inch | - | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | - | - | SURFACE MOUNT | - | - | 250VAC V | - | FFC/FPC | - | 2.794 mm | - | - | - | Tin (Sn) | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | Vertical | - | - | FFC & FPC Connectors | - | - | - | - | - | 39u inch | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5019122390 Molex | 102000 | - | Datasheet | - | - | - | - | Surface Mount, Right Angle | - | - | - | Polymer, Glass Filled | - | - | Polymer, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | Easy-On 501912 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | 23 | - | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 23 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | 0.20mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH64MA-7S-0.25SHW Hirose Electric Co Ltd | 109 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH64MA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 7 | - | - | - | - | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | - | - | - | unknown | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Notched | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.020 0.50mm | 0.12mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FSN-21A-10 TE Connectivity | 5391 | - | Datasheet | 13 Weeks, 2 Days | Production (Last Updated: 1 week ago) | - | Panel | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | TE Connectivity | - | Power | - | - | - | - | - | - | - | - | - | - | 1000 | TE CONNECTIVITY LTD | - | Nomex | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | FSN-21A-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1474644-5 | Active | - | - | - | - | 1.5 | Compliant | Yes | - | - | - | 0.025609 oz | - | 300 V | 300 V | - | 300 V | -40 to 125 °C | - | - | FLEXSTRIP | - | - | - | - | - | - | INTERCONNECTION DEVICE | - | 10 | 125 °C | -40 °C | Grey | 1 | - | - | - | 11.2 pF | Cable | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | 10 | - | - | - | - | - | - | - | 1.27 mm | 10 | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | Compliant | 10 | 300 V | - | - | - | - | 117 Ω | Flat | 25.4 mm | - | - | - | 24 AWG | - | - | - | - | - | 3 A | - | - | FFC / FPC Jumper Cables | Wire-to-Board | - | - | - | - | 2.54 mm | - | 10 | - | - | - | 24 AWG | 2.54mm | - | - | - | FFC / FPC Jumper Cables | - | - | 25.4 mm | 24.1 mm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 5019512210 Molex | 9634 |
| Datasheet | 15 Weeks | - | - | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | Brown | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2015 | Easy-On 501951 | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 22 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.4A | 0.020 0.50mm | 22 | - | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | 0.177 inch | - | - | - | White | 0.181 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8956 mm | - | - | - | - | - | RECTANGULAR | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Flip Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.159 4.04mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH34S-30S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH34S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 30 | - | - | - | 1 | Receptacle | LOW PROFILE | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | - | - | - | 500mA | - | - | UL | Gold | - | - | COMMERCIAL | 0.669 inch | 1 | - | - | RECTANGULAR | 0.039 inch | - | - | 94V-0 | Beige | - | - | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | 20 | - | - | - | FFC, FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | Dual | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 2μin | 0.039 1.00mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19SC-30S-0.5SH(05) Hirose Electric Co Ltd | 4730 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | - | Black | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 30 | - | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | - | 3.5mm | - | 500mA | - | - | UL | Gold | - | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.037 inch | - | - | 94V-0 | Beige | - | - | - | BELLOWED TYPE | 100mOhm | 100MOhm | - | - | - | - | 50V | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | 20 | - | - | - | FFC, FPC | - | Tapered | Flip Lock | - | - | - | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 17mm | - | - | FLASH inch | 0.037 0.95mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52807-3010 Molex | 3832 |
| - | - | - | Tin | - | Through Hole | - | - | - | Thermoplastic | LOCKING | - | - | - | - | - | - | - | 1.299 inch | Right Angle | Molex | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | Top | 30(mohm) | - | - | - | - | 450 | MOLEX LLC | POLYPHENYLENE SULPHIDE | - | Molex | - | - | 52807-3010 | - | +80°C | - | - | -20°C | - | Through Hole | - | - | - | - | 1 | 1 | -20C to 80C | 80 °C | -20 °C | - | LEAD FREE | - | 0528073010 | Active | 1(mm) | 1mm | 6.7(mm) | - | 1.71 | Details | Yes | Molex 52807 Series 1mm Pitch 30 Way Female FPC Connector, Non-ZIF | Solder | - | 0.031383 oz | - | - | - | 50V | 50 V | - | Tray | - | 52807 | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 30 Position | - | - | - | 1 | Receptacle | STAGGERED CONFIGURATION | 8536.69.40.51 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1mm | 30 | Right Angle | 2 mm | - | compliant | 200 mA, 400 mA, 500 mA | - | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | - | 30(POS) | STAGGERED | 0.142 inch | Non-ZIF | SKT | 94V-0 | Natural | 0.264 inch | - | 0.5 A | SINGLE PRONG | 30 mΩ | 100000000 Ω | 0.039 inch | - | - | - | - | Non-ZIF | - | - | - | - | FFC/FPC | - | 2.0066 mm | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | FFC & FPC Connectors | - | - | 0.5/Contact(A) | - | - | - | - | - | Top Contact | Non-ZIF | Board Mount | - | - | Right Angle | - | - | FFC & FPC Connectors | - | 33(mm) | - | - | - | - | - | - | 3.6(mm) | - | - | - | - | UL 94 V-0 | - | ||
![]() SFV14R-2STE1HLF Amphenol ICC (FCI) | 7219 |
| - | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SFV-R | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 14 | - | - | - | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 14 | Right Angle | - | 4.9mm | - | 500mA | - | - | UL | Tin | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.07 inch | - | - | 94V-0 | Black | - | - | - | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | - | - | 50V | - | - | - | - | - | Straight | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | - | - | Top | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 12.5mm | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28-10S-0.5SH(05) Hirose Electric Co Ltd | 30000 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 10 | - | - | - | 1 | - | ZIF | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | - | - | - | unknown | 500mA | - | - | UL | Gold | - | - | COMMERCIAL | 0.389 inch | 1 | - | - | RECTANGULAR | 0.1 inch | - | FEMALE | 94V-0 | Gray | 0.252 inch | - | - | BELLOWED TYPE | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 20 | - | - | - | FFC, FPC | - | Tabbed | Rotary Lock | - | - | - | - | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 2μin | 0.100 2.54mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39-53-2244 Molex | 1231 | - | - | - | Production (Last Updated: 2 years ago) | Tin-Bismuth Plated Contacts | Through Hole | BOARD | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | - | PBT, Polybutylene, Polyester | - | ZIF | - | - | Tin plated | 1.407 inch | - | Molex | Polyester | - | Soldering | Tin plated | NOT SPECIFIED | Phosphor Bronze | Top | - | 1pc(s) | JP | 1.25mm | Ecru | 400 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | - | Molex | ACTIVE (Last Updated: 2 years ago) | 39532244 | 39-53-2244 | +80°C | + 80 C | - | -20°C | - 20 C | - | Through Hole | 1 | 1A | 1A | 200V | - | 1 | - | - | - | - | LEAD FREE | Tray | 39532244 5597-24APB7F 0039532244 | Active | - | 1.25mm | - | - | 1.69 | Details | Yes | Molex FFC/FPC THROUGH HOLE Series 1.25mm Pitch 24 Way 1 Row Right Angle Through Hole Female FPC Connector | - | 24 | 0.070538 oz | - | - | - | - | 200 V | - | Tray | - | 05597 | - | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 24 Position | 80 °C | -20 °C | - | 1 | Receptacle | - | 8536.69.40.51 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25 mm | 24 | Right Angle | 1.25 mm | 9.8 mm | compliant | 1 A | - | - | - | - | Through Hole | - | COMMERCIAL | - | 2 | - | 24 | STAGGERED | 0.213 inch | Slider | FEMALE | 94V-0 | Natural | 0.386 inch | - | - | BELLOWED TYPE | 20 mΩ | - | 0.049 inch | - | - | 23 | - | SOLDER | - | - | - | - | FFC/FPC | - | 5.0038 mm | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | Top Contact | - | Board Mount | - | - | Right Angle | - | 0.138 inch | FFC & FPC Connectors | - | - | 35.75 mm | - | - | - | - | - | - | - | No | - | - | UL 94 V-0 | - | ||
![]() 22-02-3083 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | - | Polyester | - | - | - | - | - | - | - | - | 0.991 inch | Straight | Molex | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | 20(mohm) | - | - | - | - | 900 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | - | Molex | - | - | 22-02-3083 | - | + 105 C | Molex | - | - 40 C | - | Through Hole | - | - | - | - | 1 | 1 | -40C to 105C | 105 °C | -40 °C | Box | - | - | 22023083 5229-08CPB 0022023083 | Not Recommended | 2.54(mm) | - | 6.6(mm) | Active | 8.54 | Details | Yes | - | Solder | - | 0.034576 oz | - | - | - | 200V | 200 V | - | Tray | - | * | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 8 Position | - | - | - | - | Female | LOW PROFILE | 8536.69.40.51 | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 8 | - | 2.54 mm | - | compliant | 500 mA | - | - | UL | - | Through Hole | - | COMMERCIAL | - | 1 | - | 8(POS) | RECTANGULAR | 0.26 inch | - | RCP | 94V-0 | - | 0.256 inch | - | 1 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | 650VAC V | - | - | - | - | - | - | - | - | - | RECTANGULAR | LIF N | LIF N | - | - | - | FFC & FPC Connectors | - | - | 1/Contact(A) | - | - | - | - | - | - | - | Board Mount | - | - | Vertical | - | 0.142 inch | FFC & FPC Connectors | - | 25.18(mm) | - | - | - | - | - | - | 6.5(mm) | - | - | - | - | UL 94 V-0 | - |