- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Subcategory | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Housing Color | Insulation Resistance | Accessory Type | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 006208110112001/ KYOCERA AVX | 10 |
| - | - | Through Hole | Plastic | - | - | - | - | Copper Alloy | - | - | - | KYOCERA AVX | - | - | Box | Active | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | Solder | 12 | - | 1A | 0.039" (1.00mm) | - | Tin Copper | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Board Guide, Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() 006208010010000/ KYOCERA AVX | 17 |
| - | - | Through Hole | Plastic | - | - | - | - | Copper Alloy | - | - | - | KYOCERA AVX | - | - | Box | Active | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | Kinked Pin | 10 | - | 1A | 0.039" (1.00mm) | - | Tin Copper | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Board Guide, Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() 006208010014000/ KYOCERA AVX | In Stock | - | - | - | Through Hole | Plastic | - | - | - | - | Copper Alloy | - | - | - | KYOCERA AVX | - | - | Box | Active | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | Kinked Pin | 14 | - | 1A | 0.039" (1.00mm) | - | Tin Copper | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Board Guide, Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() FFC2B17-50-T GCT | 10 |
| - | Tin | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Slide | Black | GCT | Phosphor Bronze | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | - | Obsolete | Details | - | 50V | -25°C ~ 85°C | Cut Tape | FFC2B17 | Solder | 50 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 0.4 A | Tin | SMD/SMT | Natural | 50 MOhms | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Top Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | 80.0μin (2.03μm) | 0.098" (2.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 10 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.019753 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 27 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B27-40-G GCT | 26 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Back Flip | Black | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.023986 oz | 50V | -25°C ~ 85°C | Reel | FFC2B27 | Solder | 40 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() 006208100128001/ KYOCERA AVX | 17 |
| - | - | Through Hole | Plastic | - | - | - | - | Copper Alloy | - | - | - | KYOCERA AVX | - | - | Box | Active | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | Solder | 28 | - | 1A | 0.039" (1.00mm) | - | Tin Copper | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
![]() 006208500017000/ KYOCERA AVX | 10 |
| - | - | Surface Mount | Plastic | - | - | - | - | Copper Alloy | - | - | - | KYOCERA AVX | - | - | Box | Active | - | - | 50V | -30°C ~ 85°C | - | 6208, Kyocera | Solder | 17 | - | 1A | 0.039" (1.00mm) | - | Tin Copper | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | 0.197" (5.00mm) | 0.30mm | - | - | ||
Tiny WHSL | 10 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.015168 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 17 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B29-60-G GCT | 26 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Black | - | Phosphor Bronze | - | - | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 50V | -25°C ~ 85°C | - | FFC2B29 | Solder | 60 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | Back Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention | - | Flash | 0.102" (2.60mm) | 0.30mm | UL94 V-0 | - | ||
![]() FFC2B16-10-T GCT | 10 |
| - | Tin | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | Slide | - | GCT | Phosphor Bronze | 2000 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.021164 oz | 50V | -25°C ~ 85°C | Reel | FFC2B16 | Solder | 10 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Tin | SMD/SMT | - | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Top Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2C05-21-G GCT | 26 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Back Flip | Black | GCT | Phosphor Bronze | 1250 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.026103 oz | 50V | -25°C ~ 85°C | Reel | FFC2C05 | Solder | 21 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | Back Flip Actuator with Ear Lock | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Notched, Tapered | Flip Lock, Backlock | Dual Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.087" (2.20mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B29-30-G GCT | 26 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Back Flip | Black | GCT | Phosphor Bronze | 1250 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.027866 oz | 50V | -25°C ~ 85°C | Reel | FFC2B29 | Solder | 30 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | Back Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.102" (2.60mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC1B06-45-G GCT | 10 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Front Flip | Black | GCT | Phosphor Bronze | 5000 | Global Connector Technology (GCT) | + 85 C | GCT | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.016932 oz | 30V | -55°C ~ 85°C | Reel | FFC1B06 | Solder | 45 | FFC & FPC Connectors | 0.2A | 0.012" (0.30mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.039" (1.00mm) | 0.20mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 10 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.015873 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 19 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
Tiny WHSL | 10 |
| - | Tin | Surface Mount | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Slide | Brown | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.023634 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | Solder | 35 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Tin | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2A32-40-G GCT | 10 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Slide | Black | GCT | Phosphor Bronze | 1200 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.025397 oz | 30V | -25°C ~ 85°C | Cut Tape | FFC2A32 | Solder | 40 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.167" (4.25mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2B29-40-G GCT | 10 |
| - | Gold | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Back Flip | Black | GCT | Phosphor Bronze | 1250 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.032376 oz | 50V | -25°C ~ 85°C | Reel | FFC2B29 | Solder | 40 | FFC & FPC Connectors | 0.4A | 0.020" (0.50mm) | 400 mA | Gold | SMD/SMT | Natural | 50 MOhms | Back Flip Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Tapered | Flip Lock, Backlock | Dual Contact | Connectors | Right Angle | Solder Retention | FFC & FPC Connectors | Flash | 0.102" (2.60mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() FFC2A32-06-G GCT | 10 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Slide | Black | GCT | Phosphor Bronze | 1200 | Global Connector Technology (GCT) | + 85 C | GCT | - 25 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 0.009877 oz | 30V | -25°C ~ 85°C | Reel | FFC2A32 | Solder | 6 | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | 200 mA | Gold | SMD/SMT | Natural | 50 MOhms | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | Vertical | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | Flash | 0.167" (4.25mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() 046296019930846 KYOCERA AVX | 10 |
| - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 6296, Kyocera | Solder | 19 | - | - | 0.012" (0.30mm) | - | Gold | - | - | - | - | - | - | FPC | Contacts, Bottom | Tapered | Flip Lock | - | - | - | Solder Retention | - | - | 0.039" (1.00mm) | 0.20mm | - | - |