- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Body Material | Actuator Material | O-Ring Material | Actuation Type | ActuatorColor | Approvals | Base Product Number | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power (Watts) | Subcategory | Current Rating (Amps) | Pitch | Max Power Dissipation | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Failure Rate | Insulation Resistance | Termination Type | Accessory Type | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Connection Type | Mounting Angle | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 046296027931846 KYOCERA AVX | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 6296, Kyocera | - | - | - | Solder | - | - | 27 | - | - | - | - | - | - | - | - | 0.012" (0.30mm) | - | - | Gold | - | - | - | - | - | - | - | - | - | FPC | Contacts, Bottom | Tapered | Flip Lock | - | - | - | - | Solder Retention | - | - | - | - | - | - | 0.039" (1.00mm) | 0.20mm | - | - | - | ||
![]() 046239011001800/ KYOCERA AVX | 47 |
| - | Tin | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 6239, Kyocera | - | - | - | Solder | - | - | 11 | - | - | - | - | - | - | FFC & FPC Connectors | - | 0.020" (0.50mm) | - | - | Tin Copper | SMD/SMT | - | - | - | - | - | - | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Tapered | Flip Lock | Bottom Contact | Connectors | - | Right Angle | Solder Retention | - | - | - | - | - | - | 0.059" (1.50mm) | 0.30mm | - | - | - | ||
Tiny WHSL | 41 |
| - | Tin | Surface Mount | - | - | - | Polyamide (PA6T), Nylon 6T | - | Polyphenylene Sulfide (PPS) | - | Slide | Brown | - | - | - | GCT | Phosphor Bronze | 1500 | Global Connector Technology (GCT) | - | + 85 C | GCT | - 25 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | 0.022928 oz | 30V | -25°C ~ 85°C | Reel | FFC2A33 | - | - | - | Solder | - | - | 33 | - | - | - | - | - | - | FFC & FPC Connectors | 0.2A | 0.020" (0.50mm) | - | 200 mA | Tin | SMD/SMT | - | Natural | - | 50 MOhms | - | Slide Actuator | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Side Contact | Connectors | - | Vertical | Pick and Place Cap, Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | - | - | - | 0.177" (4.50mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | - | ||
![]() 046299040020846 KYOCERA AVX | 15 |
| - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 6299, Kyocera | - | - | - | Solder | - | - | 40 | - | - | - | - | - | - | - | - | 0.020" (0.50mm) | - | - | Gold | - | - | - | - | - | - | - | - | - | FPC | Contacts, Bottom | Tapered | Flip Lock | - | - | - | - | Solder Retention | - | - | - | - | - | - | 0.037" (0.95mm) | 0.30mm | - | - | - | ||
![]() 046296015931846 KYOCERA AVX | 32 |
| - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 6296, Kyocera | - | - | - | Solder | - | - | 15 | - | - | - | - | - | - | - | - | 0.012" (0.30mm) | - | - | Gold | - | - | - | - | - | - | - | - | - | FPC | Contacts, Bottom | Tapered | Flip Lock | - | - | - | - | Solder Retention | - | - | - | - | - | - | 0.039" (1.00mm) | 0.20mm | - | - | - | ||
![]() 0039514142 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 003951 | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0526892575 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 052689 | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH43BW-25S-0.2SHW(10) Hirose | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | - | - | Black | - | FH43B | - | Hirose Connector | Phosphor Bronze | 5000 | Hirose Electric | - | - | Hirose Electric Co Ltd | - | - | - | Tape & Reel (TR) | 580-2830-0-10 | Active | - | - | - | 30V | -55°C ~ 85°C | Reel | FH43B | - | - | - | Solder | - | - | 25 | - | - | - | - | - | - | FFC & FPC Connectors | 0.2A | 0.008 (0.20mm) | - | - | Gold | - | - | Beige | - | - | - | - | 10 | FFC & FPC Connectors | FPC | Contacts, Bottom | Tabbed | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | - | - | - | 0.035 (0.88mm) | 0.20mm | UL94 V-0 | - | - | ||
![]() 046296039211846 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046296461210883 KYOCERA | In Stock | - | - | - | - | - | - | Carbon Steel | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | 9951171 | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Door TS 8 Flange Mount Disconnect Enclosure | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 686124183522 Wurth Electronics | 42 |
| - | Tin over Nickel | Surface Mount | - | - | - | Liquid Crystal Polymer | Brass | - | Fluoroelastomer | - | - | - | - | Horizontal | - | Phosphor Bronze | - | Dwyer Instruments | MVB-LM1 | +85°C | - | -25°C | - | - | - | - | - | No | SMT | - | 50 V ac | - | - | WR-FPC | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | 1mm | - | 800mA | - | - | 24 | - | - | - | Bottom Contact | - | - | - | - | - | - | - | - | - | NPT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH12-30S-0.5SH(81) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | Hirose Electric Co Ltd | - | - | - | Bag | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0522070391 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | 052207 | - | - | - | - | Cutler Hammer, Div of Eaton Corp | FDC3150VW | - | Molex | - | Panel | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006216009101808 KYOCERA | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bag | - | Active | - | - | - | - | - | - | 6216, Kyocera | - | - | - | Solder | - | - | 9 | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | - | - | Low Insertion Force (LIF) | - | - | - | - | - | - | 0.165 (4.20mm) | 0.30mm | - | - | - | ||
![]() 0545502490 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 054550 | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Discontinued at Digi-Key | Non-Compliant | - | - | - | - | Tape & Reel (TR) | * | - | 0.01 % | 2 | - | 5 ppm/°C | 16.7 kΩ | - | 125 °C | -55 °C | Thin Film | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 838.2 µm | - | 2.032 mm | 1.27 mm | - | - | - | - | - | - | ||
![]() 2-84983-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | 19 | TE Connectivity | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | FFC | - | - | - | - | - | - | - | - | - | - | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | Board Mount | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | ||
![]() 006216012110808A KYOCERA | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bag | - | Active | - | - | - | - | - | - | 6216, Kyocera | - | - | - | Kinked Pin | - | - | 12 | - | - | - | - | - | - | - | - | 0.049 (1.25mm) | - | - | Tin | - | - | Black | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Straight | Slide Lock | - | - | - | - | Low Insertion Force (LIF) | - | - | - | - | - | - | 0.165 (4.20mm) | 0.30mm | - | - | - | ||
![]() 0358631027 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 035863 | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0526890793 Molex | In Stock | - | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | RK73G2B | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | - | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±50ppm/°C | 102 Ohms | - | - | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 006200205012800 KYOCERA | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | 50V | -20°C ~ 85°C | - | * | - | - | - | Solder | - | - | 20 | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | Tin Copper | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.114 (2.90mm) | 0.30mm | - | - | - |