- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Colour outer sheath | Conductor category | Conductor surface | Contact Finish Mating | Contact Materials | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Number of Rows Loaded | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Contact Gender | UL Flammability Code | Termination Type | Contact Finish Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | - | Amphenol FCi | HFR20R-2STE1LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | ROHS COMPLIANT | Obsolete | - | - | - | 5.84 | Yes | Yes | - | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.8 mm | unknown | FEMALE | 94V-0 | SURFACE MOUNT | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW11S-2A7HLF | - | - | - | - | - | - | STRAIGHT | - | - | 1 | - | - | HALOGEN FREE AND LEAD FREE | Active | - | - | - | 5.77 | Yes | Yes | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | - | ||
![]() HLW17R-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW17R-2C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Active | - | - | - | 5.67 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW15R-6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW15R-6C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Obsolete | - | - | - | 5.84 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW28R-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW28R-2C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Active | - | - | - | 4.74 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW20R-6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW20R-6C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Obsolete | - | - | - | 5.84 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW30S-2A7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW30S-2A7LF | - | - | - | - | - | - | STRAIGHT | - | - | 1 | - | - | LEAD FREE | Active | - | - | - | 4.75 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW11R-6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW11R-6C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Obsolete | - | - | - | 5.84 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW18R-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW18R-2C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Active | - | - | - | 4.75 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW30R-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW30R-2C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Active | - | - | - | 1.54 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW27R-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW27R-2C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Active | - | - | - | 5.67 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW5R-6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW5R-6C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Obsolete | - | - | - | 5.84 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() HLW26R-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | HLW26R-2C7LF | - | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | LEAD FREE | Active | - | - | - | 1.54 | Yes | Yes | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1 mm | compliant | FEMALE | 94V-0 | SOLDER | Tin (Sn) | ||
![]() FH33-28S-0.5SH(31) Hirose | In Stock | - | - | - | - | Grey | Class E = very flexible | Bare | - | - | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Hirose Electric Co Ltd | 84 | 84 | 44.8 | - | 2.5 | 500 | - | 11.2 | Bulk | - | - | -40 - 80 | 0 - 70 | Obsolete | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH40-50S-0.5SV(40) Hirose | In Stock | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | Numbers | No | No | - | No | No | - | - | - | Other | Hirose Electric Co Ltd | - | - | 60 | - | 1 | 500 | - | 15 | Bulk | - | - | -50 - 80 | -40 - 80 | Obsolete | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH12-10S-0.5SH(87) Hirose | In Stock | - | - | - | - | Grey | Class 5 = flexible | Tinned | - | - | Colour | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Hirose Electric Co Ltd | - | - | 52.2 | - | 2 | - | - | 8.7 | Bulk | - | - | -40 - 80 | -5 - 70 | Obsolete | - | - | - | Braiding | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH36W-17S-0.3SHW(48) Hirose | In Stock | - | - | - | - | Grey | Class 5 = flexible | Tinned | - | - | Colour | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Hirose Electric Co Ltd | - | - | 42.6 | - | 2 | - | - | 7.1 | Bulk | - | - | -40 - 80 | -5 - 70 | Obsolete | - | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH35C-31S-0.3SHW(30) Hirose | In Stock | - | - | - | - | Grey | Class E = very flexible | Bare | - | - | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Hirose Electric Co Ltd | 104.3 | 104.3 | 55.6 | - | 6 | 500 | - | 13.9 | Bulk | - | - | -40 - 80 | 0 - 70 | Obsolete | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH36-25S-0.3SHW(40) Hirose | In Stock | - | - | - | - | Black | Class 2 = stranded | Bare | - | - | Colour | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | - | Polyvinyl chloride (PVC) | Hirose Electric Co Ltd | - | - | - | - | 2 | - | - | 19.1 | Bulk | - | - | -40 - 80 | -5 - 50 | Obsolete | - | - | - | Foil | Foil | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH12-50S-0.5SH(1)(29) Hirose | In Stock | - | - | - | - | Grey | Class E = very flexible | Bare | - | - | Numbers | According to IEC/EN 60332-1-2 | No | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Hirose Electric Co Ltd | 120.8 | 120.8 | 64.4 | - | 6 | 500 | - | 16.1 | Bulk | - | - | -40 - 80 | 0 - 70 | Obsolete | - | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |