- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Insertion Force | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH33-26S-0.5SH(10) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH33 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 26 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | Right Angle | - | - | - | 500mA | UL | Gold | - | - | COMMERCIAL | - | 1 | 500μm | - | - | - | - | - | 94V-0 | - | - | - | - | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | - | Tapered | Flip Lock | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | Flash | - | 0.047 1.20mm | 0.30mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2005290060 Molex | 14856 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Easy-On 200529 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.039 1.00mm | - | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | FFC, FPC | - | - | Straight, Tabbed | Flip Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.075 1.90mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0039532294 Molex | 14 |
| Datasheet | 20 Weeks | - | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | -20°C~80°C | Tray | - | 5597 | e6 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 29 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 29 | Right Angle, Vertical | - | 9.8mm | - | 1A | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | 20mOhm | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FFC, FPC | - | - | Straight | Slide Lock | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 42mm | 39.4μin 1.00μm | - | 0.213 5.40mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FA5S020HP1R3000 JAE Electronics | 4306 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | White | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | FA5 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | - | - | - | - | 800mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | - | - | Tapered | Flip Lock | - | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.057 1.45mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH42-23S-0.3SHW(10) Hirose Electric Co Ltd | 31 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH42 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 23 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 23 | - | - | - | unknown | 200mA | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | - | - | - | Beige | - | - | BELLOWED TYPE | 200mOhm | 50MOhm | - | - | - | - | - | - | - | 120VAC V | - | 2.7178 mm | - | - | - | - | RECTANGULAR | - | - | 10 | - | - | FPC | - | - | Notched | Flip Lock, Backlock | - | Top | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.026 0.65mm | 0.12mm | - | UL94 V-0, UL94 HB | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH42-31S-0.3SHW(10) Hirose Electric Co Ltd | 23 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH42 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 31 | - | - | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 31 | - | - | - | unknown | 200mA | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | - | FEMALE | 94-HB, 94V-0 | Beige | - | - | BELLOWED TYPE | 200mOhm | 50MOhm | - | - | - | - | - | - | - | 120VAC V | - | 2.7178 mm | - | - | - | - | RECTANGULAR | - | - | 10 | - | - | FPC | - | - | Notched | Flip Lock, Backlock | - | Top | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.026 0.65mm | 0.12mm | - | UL94 V-0, UL94 HB | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH40-80S-0.5SV Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | LOCKING | Liquid Crystal Polymer (LCP) | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH40 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 80 | - | - | 1 | Receptacle | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 80 | - | - | - | unknown | 500mA | UL | Gold | - | - | COMMERCIAL | 1.701 inch | 2 | - | - | STAGGERED | 0.14 inch | - | - | 94V-0 | Beige | 0.228 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | - | - | 3.048 mm | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | FPC | - | - | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | - | 6mm | - | 2.00μin 0.051μm | - | 0.228 5.80mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 52044-2845 Molex | In Stock | - | Datasheet | - | - | Tin | Through Hole | BOARD | - | Polyester | LOCKING | - | - | - | - | - | 1.512 inch | - | - | NOT SPECIFIED | Bronze | - | SG | - | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | Molex | - | 52044-2845 | - | - | - | - | RIGHT ANGLE | - | 1 | - | 85 °C | -40 °C | - | LEAD FREE | - | End Of Life | - | - | - | - | 7.05 | - | Yes | Molex Easy-On 52044 Series 1.25mm Pitch 28 Way Right Angle Female FPC Connector | - | - | - | - | 200 V | - | - | - | - | - | Yes | - | - | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | - | 28 | 85 °C | -40 °C | 1 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5 mm | 28 | Right Angle | 1.25 mm | 9 mm | compliant | 1 A | UL | - | - | - | COMMERCIAL | - | 2 | - | 28 | STAGGERED | 0.197 inch | - | FEMALE | 94V-0 | Grey | 0.354 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.049 inch | - | 27 | - | SOLDER | - | - | - | Straight | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | - | GRAY | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 inch | - | - | - | - | 38.4 mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52207-1085 Molex | 998 | - | - | 7 Weeks | - | Tin-Bismuth | - | BOARD | - | Nylon 4/6 | LOCKING | - | FITTING NAIL | - | - | Nylon 46 | 0.642 inch | Right Angle | - | SN-BI ON NI | Phosphor Bronze | - | - | - | MOLEX LLC | NYLON | Molex | - | 52207-1085 | + 85 C | - | - 30 C | - | Surface Mount | 1 | 1 | -20C to 85C | 85 °C | -30 °C | - | LEAD FREE | - | Obsolete | 1(mm) | - | 7.6(mm) | - | 8.54 | - | Yes | - | Solder | - | - | 125V | 125 V | - | Tape and Reel | - | - | - | Yes | - | - | - | - | FFC/FPC CONNECTOR | FPC Connector | 10 Position | - | - | - | - | ZIF | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.0000 mm | 10 | - | 1 mm | - | compliant | 1 A | UL, CSA | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 10(POS) | RECTANGULAR | 0.106 inch | - | Socket | 94V-0 | Natural | 0.35 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | - | - | - | SURFACE MOUNT | - | - | 500VAC V | - | - | 30 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | FFC & FPC Connectors | - | - | 1/Contact(A) | - | - | - | Top Contact | - | Board Mount | Right Angle | - | - | - | - | 16.3(mm) | - | - | - | 39u inch | - | - | 2.7(mm) | - | - | - | - | - | - | ||
![]() XF2U-0815-3A Omron Electronics Inc-EMC Div | 63629 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Through Hole | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | XF2U | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 8 | - | - | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Straight | - | 3.4mm | - | 500mA | UL | Gold | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.035 inch | - | - | 94V-0 | Natural | - | - | BELLOWED TYPE | 60mOhm | 100mOhm | - | - | - | 50V | - | 500mA | - | 250VAC V | - | - | - | - | - | 5.05kV | RECTANGULAR | - | - | 20 | - | - | FPC | - | - | Tapered | Rotary Lock, Backlock | - | Dual | - | - | - | - | - | - | - | - | - | 6mm | 5.90μin 0.150μm | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 52610-0972 Molex | 2300 | - | Datasheet | 11 Weeks | Production (Last Updated: 4 months ago) | Gold | Surface Mount | Surface Mount | Bronze | Nylon | LOCKING | - | - | ZIF | - | Nylon 46 | 0.614 inch | Straight | Molex | GOLD | Bronze | - | JP | 1000 | MOLEX LLC | NYLON | Molex | ACTIVE (Last Updated: 4 months ago) | 52610-0972 | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | ROHS AND REACH COMPLIANT | 0526100972 | Active | - | 1mm | - | - | 1.73 | Details | Yes | Molex 52610 Series 1mm Pitch 9 Way SMT Female FPC Connector, ZIF | Solder | 0.017382 oz | - | - | 125 V | -40 to 85 °C | Tape & Reel | - | 52610 | e3 | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 9 | 85 °C | -40 °C | 1 | Female | EASY-ON | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 9 | Vertical | 1 mm | - | compliant | 1 A | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | 9 | STAGGERED | 0.142 inch | Slider | Socket | 94V-0 | Natural | 0.226 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | Compliant | 9 | - | ZIF | - | Tin | 700VAC V | FFC/FPC | - | 30 Cycles | - | Tin (Sn) | 125.125 kV | RECTANGULAR | ZIF N | ZIF N | - | - | FFC & FPC Connectors | - | - | - | - | - | No | - | ZIF | Board Mount | Vertical | - | - | FFC & FPC Connectors | 15.6 mm | - | - | - | - | 4u inch | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-046LF Amphenol ICC (FCI) | 384 |
| Datasheet | 7 Weeks | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | - | 17 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 17 | Straight | - | 15.49mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | - | 500V | - | - | - | - | Flat | - | - | - | - | - | - | - | - | 100 | - | - | FFC, FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.01mm | 30.0μin 0.76μm | - | - | 0.33mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 502250-2391-C Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH34S-34S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH34S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 34 | - | - | 1 | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | - | - | - | unknown | 500mA | UL | Gold | - | - | COMMERCIAL | 0.748 inch | 1 | - | - | RECTANGULAR | 0.039 inch | - | - | 94V-0 | Beige | - | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | FFC, FPC | - | - | Tapered | Rotary Lock, Backlock | - | Dual | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 2μin | 0.039 1.00mm | 0.30mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 046284024002800 Kyocera AVX | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046239023001800/ KYOCERA AVX | In Stock | - | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 6239, Kyocera | - | - | - | - | Solder | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020" (0.50mm) | - | - | - | - | - | - | - | Tin Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | - | Tapered | Flip Lock | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | 0.059" (1.50mm) | 0.30mm | - | - | - | - | - | - | - | ||
![]() 046239017001800/ KYOCERA AVX | 27 |
| - | 12 Weeks | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | TIN COPPER | - | - | - | - | KYOCERA CORP | - | KYOCERA Corporation | - | 046239017001800+ | - | KYOCERA AVX | - | - | RIGHT ANGLE | - | 1 | - | - | - | Tape & Reel (TR) | ROHS COMPLIANT | - | Active | - | - | - | Active | 5.33 | - | Yes | - | - | - | - | - | - | - | - | - | 6239, Kyocera | e2 | - | - | - | Solder | - | FFC/FPC CONNECTOR | - | 17 | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020" (0.50mm) | 17 | - | 0.5 mm | - | compliant | - | - | Tin Copper | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN COPPER | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | - | Tapered | Flip Lock | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | 0.059" (1.50mm) | 0.30mm | - | - | - | - | - | - | - | ||
Tiny WHSL | 52000 | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | - | - | - | J S T MFG CO LTD | - | JST Manufacturing | - | 20FH-SM1-TB(LF)(SN) | - | - | - | - | RIGHT ANGLE | - | 1 | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | 5.45 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 20 | - | 0.5 mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN OVER COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH35C-13S-0.3SHW(99) Hirose Electric Co Ltd | 14 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 13 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 13 | - | - | - | unknown | 200mA | - | Gold | - | 30V | COMMERCIAL | 0.217 inch | 2 | - | - | STAGGERED | 0.035 inch | - | - | - | Gray | - | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | - | - | - | 90VAC V | - | 2.8702 mm | - | - | - | - | STAGGERED | ZIF N | - | 10 | - | - | FPC | - | - | Tapered | Flip Lock, Backlock | - | Dual | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-11S-0.3SHW(99) Hirose Electric Co Ltd | 1167 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 11 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 11 | - | - | - | unknown | 200mA | - | Gold | - | 30V | COMMERCIAL | 0.193 inch | 2 | - | - | STAGGERED | 0.035 inch | - | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | - | - | - | 90VAC V | - | 2.8702 mm | - | - | - | - | STAGGERED | ZIF N | - | 10 | - | - | FPC | - | - | Tapered | Flip Lock, Backlock | - | Dual | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |