- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Halogen Free | Product Type | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52807-2010 Molex | In Stock | - | Datasheet | 20 Weeks | Production (Last Updated: 4 months ago) | Tin | - | BOARD | - | - | Thermoplastic | LOCKING | - | - | - | - | - | 0.906 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | Top | 30(mohm) | MY | 800 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 52807-2010 | + 80 C | - | - 20 C | - | Through Hole | 1 | 1 | -20C to 80C | 80 °C | -20 °C | - | LEAD FREE | 0528072010 | Active | 1(mm) | - | 6.7(mm) | - | 1.73 | Details | Yes | - | Solder | - | 0.021877 oz | - | 50 V | 50V | 50 V | - | Tray | - | 52807 | - | Yes | - | - | Through Hole | EAR99 | FFC/FPC CONNECTOR | FFC Connector | 20 | - | - | - | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 20 | Right Angle | 2 mm | - | compliant | 500 mA | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | 1 mm | 20(POS) | STAGGERED | 0.142 inch | Non-ZIF | SKT | 94V-0 | Natural | 0.264 inch | 0.5 A | SINGLE PRONG | 30 mΩ | 100 MΩ | 0.039 inch | - | 20 | - | SOLDER | Tin | - | FFC/FPC | 2.0066 mm | - | - | - | - | RECTANGULAR | - | - | - | - | - | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | No | Top Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | 23(mm) | - | - | - | - | - | 3.6(mm) | - | - | No SVHC | RoHS Compliant | UL 94 V-0 | - | ||
![]() FH35C-45S-0.3SHW(99) Hirose Electric Co Ltd | 481 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 45 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 45 | - | - | - | unknown | 200mA | - | - | Gold | - | 30V | COMMERCIAL | 0.594 inch | 2 | - | - | STAGGERED | 0.035 inch | - | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | - | - | 90VAC V | - | 2.8702 mm | - | - | - | - | STAGGERED | ZIF N | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | Dual | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39-53-2224 Molex | 1247 | - | - | - | - | Tin Bismuth over Nickel | - | Through Hole | - | - | PBT | LOCKING | - | - | ZIF | - | - | 1.309 inch | Right Angle | Molex | NOT SPECIFIED | Phosphor Bronze | Top | 20(mohm) | - | 450 | MOLEX LLC | POLYESTER | Molex | - | 39-53-2224 | +80°C | Molex | -20°C | - | Through Hole | 1 | 1 | -20C to 80C | - | - | Box | LEAD FREE | 39532224 5597-22APB7F 0039532224 | Active | 1.25(mm) | 1.25mm | 9.8(mm) | Active | 2.3 | Details | Yes | Molex FFC/FPC THROUGH HOLE Series 1.25mm Pitch 22 Way 1 Row Right Angle Through Hole Female FPC Connector | Solder | - | 0.065292 oz | - | - | 200V | 200 V | - | Tray | - | * | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | FPC Connector | 22 Position | - | - | - | 1 | Female | ROHS COMPLIANT, TRAY PACKAGING | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | 22 | Right Angle | 1.25 mm | - | compliant | 1A | - | - | - | Through Hole | - | COMMERCIAL | - | 2 | - | 22(POS) | STAGGERED | 0.213 inch | Slider | SKT | 94V-0 | Natural | 0.386 inch | - | BELLOWED TYPE | - | - | 0.049 inch | - | - | - | ZIF Top Contact | - | - | FFC/FPC | 5.0038 mm | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | FFC & FPC Connectors | - | 1/Contact(A) | - | - | - | Top Contact | Board Mount | Right Angle | - | 0.138 inch | FFC & FPC Connectors | - | 33.25(mm) | - | - | - | - | - | 5.4(mm) | - | - | - | - | UL 94 V-0 | - | ||
![]() 5033004310 Molex | 25400 |
| Datasheet | 17 Weeks | - | - | - | Surface Mount, Right Angle | - | Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Beige | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | Easy-On 503300 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 43 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | Right Angle | - | - | - | 200mA | - | - | Gold | - | 50V | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Low Halogen | - | FPC | - | Tapered | Flip Lock | No | Top | - | - | Solder Retention | - | - | - | - | - | - | 3.94μin 0.10μm | 0.047 1.20mm | 0.20mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH52-60S-0.5SH Hirose Electric Co Ltd | 6000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 60 | - | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 60 | Right Angle | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Tabbed | Flip Lock | - | Bottom | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52044-3145 Molex | 1589 |
| Datasheet | - | - | Tin | Through Hole | BOARD | - | - | Polyester | LOCKING | - | - | - | - | - | 1.659 inch | Right Angle | Molex | NOT SPECIFIED | Bronze | - | 30(mohm) | SG | 1400 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | Molex | - | 52044-3145 | + 85 C | Molex | - 40 C | - | Through Hole | 1 | 1 | -40C to 85C | 85 °C | -40 °C | Box | LEAD FREE | 0520443145 | End Of Life | 1.25(mm) | - | 9(mm) | Active | 6.4 | Details | Yes | - | Solder | - | 0.090040 oz | - | - | 200V | 200 V | - | Tray | - | 52044 | - | Yes | - | - | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 31 | 85 °C | -40 °C | - | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5 mm | 31 | Right Angle | 1.25 mm | 9 mm | compliant | 1 A | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | - | 31 | STAGGERED | 0.197 inch | - | SKT | 94V-0 | Grey | 0.354 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.049 inch | - | 30 | - | SOLDER | - | - | Straight | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | - | GRAY | - | FFC & FPC Connectors | - | 1/Contact(A) | - | - | - | Top Contact | Board Mount | Right Angle | - | 0.138 inch | FFC & FPC Connectors | - | 42.15(mm) | 42.15 mm | - | - | - | - | 5(mm) | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH41-28S-0.5SH(05) Hirose Electric Co Ltd | In Stock |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH41 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28 | - | - | - | 1 | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | - | - | - | unknown | 500mA | - | UL | Gold | - | - | COMMERCIAL | 0.709 inch | 1 | - | - | RECTANGULAR | 0.098 inch | - | - | 94V-0 | Gray | 0.244 inch | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | - | - | Flat Flex | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC | - | Tabbed | Flip Lock, Backlock | - | - | - | - | Solder Retention | - | - | - | - | - | - | 1.18μin 0.030μm | 0.098 2.50mm | 0.30mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW10S-2STME1LF Amphenol ICC (FCI) | 120 |
| - | 11 Weeks | - | Tin | Surface Mount | Surface Mount | - | - | Thermoplastic, Glass Filled | - | Thermoplastic, Glass Filled | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 10 | 85°C | -55°C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 3.6mm | - | 1A | - | - | Tin | - | 100V | - | - | - | - | 10 | - | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | Straight | - | - | - | - | 100V | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 15.8mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW4S-2STME1LF Amphenol ICC (FCI) | 25 |
| - | 11 Weeks | - | Tin | Surface Mount | Surface Mount | - | - | Thermoplastic, Glass Filled | - | Thermoplastic, Glass Filled | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 4 | 85°C | -55°C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 3.6mm | - | 1A | - | - | Tin | - | 100V | - | - | - | - | 4 | - | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | - | 100V | - | - | - | Straight | - | - | - | - | 100V | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 9.8mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH52-40S-0.5SH Hirose Electric Co Ltd | In Stock |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 40 | - | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Tabbed | Flip Lock | - | Bottom | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54548-1571 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | SMD/SMT | Bronze | Thermoplastic | LOCKING | - | FITTING NAIL | - | - | - | 0.5 inch | - | Molex | GOLD OVER NICKEL | Bronze | Bottom | - | JP | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | ACTIVE (Last Updated: 4 months ago) | 54548-1571 | + 85 C | - | - 20 C | - | SMD/SMT | - | 1 | - | 85 °C | -20 °C | - | LEAD FREE | 0545481571 | Active | - | 0.5mm | - | - | 5.71 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 15Ckt EmbsTp Pkg | - | Easy-On | 0.002928 oz | - | - | - | 50 V | - | Tape and Reel | - | 54548 | e3 | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | - | 15 | - | - | - | 1 | Receptacle | ZIF | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 15 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 15 | RECTANGULAR | 0.047 inch | Slider | FEMALE | 94V-0 | - | 0.151 inch | 0.5 A | SINGLE PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | Compliant | 15 | - | SURFACE MOUNT | Tin | 250VAC V | FFC/FPC | - | 20 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | FFC & FPC Connectors | - | - | - | - | No | - | Board Mount | Right Angle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH12-26S-0.5SVA(54) Hirose Electric Co Ltd | 3 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 26 | - | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | - | - | - | unknown | 500mA | ONE | UL | Gold | - | - | - | 0.65 inch | 2 | - | - | STAGGERED | 0.15 inch | - | FEMALE | 94V-0 | - | 0.142 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | - | 0.118 mm | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | FFC, FPC | - | Straight | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.142 3.60mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52E-60S-0.5SH Hirose Electric Co Ltd | 20 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52E | e3 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Tabbed | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 1.18μin 0.030μm | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5047402300 Molex | 40000 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | BackFlip, Easy-On 504070 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 23 | - | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.3A | 0.012 0.30mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | 0.037 0.95mm | 0.20mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 52045-0545 Molex | 80185 | - | - | 9 Weeks | - | Tin | - | BOARD | - | - | Polyester | LOCKING | - | - | - | - | Polyester | 0.38 inch | Straight | Molex | NOT SPECIFIED | Phosphor Bronze | - | 30(mohm) | - | 2970 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | Molex | - | 52045-0545 | + 85 C | Molex | - 40 C | Through Hole | Through Hole | 1 | 1 | -40C to 85C | 85 °C | -40 °C | Box | LEAD FREE | 0520450545 | End Of Life | 1.25(mm) | - | 5.6(mm) | Active | 6.39 | Details | Yes | Molex FFC/FPC THROUGH HOLE 52045 Series 2.5mm Pitch 5 Way Straight Female FPC Connector, Vertical Contact | Solder | - | 0.018840 oz | - | - | 200V | 200 V | -40 to 85 °C | Tray | - | 52045 | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 5 Position | - | - | - | - | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5000 mm | 5 | - | 1.25 mm | - | compliant | 1 A | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | - | 5(POS) | STAGGERED | 0.201 inch | - | Socket | 94V-0 | Gray | 0.315 inch | 1 A | - | 30 mΩ | 500000000 Ω | 0.049 inch | - | - | - | SOLDER | - | - | - | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | - | GRAY | - | FFC & FPC Connectors | - | 1/Contact(A) | - | - | - | - | Board Mount | Vertical | - | 0.138 inch | FFC & FPC Connectors | 9.65 mm | 9.65(mm) | - | - | - | - | - | 8(mm) | - | - | - | - | - | - | ||
![]() FH36W-19S-0.3SHW(99) Hirose Electric Co Ltd | 44 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Digi-Reel® | - | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 19 | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 19 | - | - | - | unknown | 200mA | - | UL | Gold | - | - | COMMERCIAL | 0.287 inch | 2 | - | - | STAGGERED | 0.039 inch | - | - | - | Beige | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | - | - | 120VAC V | - | 2.3622 mm | - | - | - | - | RECTANGULAR | ZIF N | - | 10 | - | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH34SRJ-8S-0.5SH(99) Hirose Electric Co Ltd | 831 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 8 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 8 | - | - | - | unknown | 500mA | - | UL | Gold | - | - | COMMERCIAL | 0.236 inch | 1 | - | - | RECTANGULAR | 0.039 inch | - | - | - | Gray | 0.126 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | - | - | FFC, FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.039 1.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH34SRJ-40S-0.5SH(99) Hirose Electric Co Ltd | 92 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 40 | - | - | - | 1 | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Tapered | Rotary Lock, Backlock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.039 1.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-010LF Amphenol ICC (FCI) | 672 |
| - | 7 Weeks | - | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | -65°C~105°C | Tray | 2013 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | - | 10 | 105°C | -65°C | Blue | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 15.49mm | - | 2A | - | - | Tin | - | - | - | - | - | 2.54mm | 10 | - | - | - | - | - | Blue | - | - | - | 15mOhm | 5GOhm | - | - | - | 500V | - | - | - | Flat | - | - | - | - | - | - | - | - | 100 | - | - | - | FFC, FPC | - | - | - | - | - | - | - | - | - | - | - | - | 30.23mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5019512400 Molex | 49 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | Brown | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -25°C~85°C | Cut Tape (CT) | 2008 | Easy-On 501951 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 24 | - | - | - | 1 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 24 | - | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | Straight, Tapered | Flip Lock | - | - | - | - | - | - | - | - | - | - | - | - | 0.159 4.04mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |