- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Subcategory | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Housing Color | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F51L-1A7H1-11005 Amphenol | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F308-1B7F1-21065-E200 Amphenol | In Stock | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Amphenol Aorora | Copper Alloy | 12500 | Amphenol | + 105 C | - | - 40 C | - | - | - | - | Reel | F308 | - | 65 Position | FFC & FPC Connectors | - | 0.5 mm | 500 mA | - | - | - | FFC & FPC Connectors | - | - | - | - | Bottom Contact | - | FFC & FPC Connectors | - | - | - | - | ||
![]() 0039514111 Molex | In Stock | - | - | - | - | - | - | 003951 | - | - | - | - | - | Molex | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006224018002800 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bag | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0545501490 Molex | In Stock | - | - | - | - | - | - | 054550 | - | - | - | - | - | Molex | - | Bulk | Discontinued at Digi-Key | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF20061U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | - | CF20 | Solder | 6 | - | 0.4A | 0.020 (0.50mm) | - | Tin | Natural | - | - | FFC, FPC | Contacts, Top | Straight | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 (2.00mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF20421V0R0-NH Cvilux | In Stock | - | - | Surface Mount | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | - | CF20 | Solder | 42 | - | 0.4A | 0.020 (0.50mm) | - | Tin | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF61082D0R0-10-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | - | CF61 | Solder | 8 | - | 0.5A | 0.039 (1.00mm) | - | Gold | Natural | - | - | FFC, FPC | Contacts, Bottom | Tabbed | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.069 (1.75mm) | 0.30mm | UL94 V-0 | ||
![]() CF35082D0RD-NH Cvilux | 3000 | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | - | CF35 | Solder | 8 | - | 0.5A | 0.020 (0.50mm) | - | Gold | Natural | - | - | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF50041D0R0-10-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -55°C ~ 85°C | - | CF50 | Solder | 4 | - | 0.5A | 0.039 (1.00mm) | - | Tin | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 100.0µin (2.54µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | ||
![]() CF20361U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | - | CF20 | Solder | 36 | - | 0.4A | 0.020 (0.50mm) | - | Tin | Natural | - | - | FFC, FPC | Contacts, Top | Straight | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 (2.00mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF31281D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | - | CF31 | Solder | 28 | - | 0.5A | 0.020 (0.50mm) | - | Tin | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 80.0µin (2.03µm) | 0.077 (1.95mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF24282V0R0-NH Cvilux | In Stock | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | - | CF24 | Solder | 28 | - | 0.4A | 0.020 (0.50mm) | - | Gold | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | Low Insertion Force (LIF), Pick and Place Cap | - | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF4218FH0R0-05-NH Cvilux | 3500 | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -55°C ~ 85°C | - | CF42 | Solder | 18 | - | 0.5A | 0.020 (0.50mm) | - | Gold | Natural | - | - | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF07201U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Copper Alloy | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -25°C ~ 85°C | - | CF07 | Solder | 20 | - | 1A | 0.039 (1.00mm) | - | Tin | Natural | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | ||
![]() CF25261D0R0-10-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -40°C ~ 105°C | - | CF25 | Solder | 26 | - | 1A | 0.039 (1.00mm) | - | Tin | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF20201V0R0-NH Cvilux | In Stock | - | - | Surface Mount | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | - | CF20 | Solder | 20 | - | 0.4A | 0.020 (0.50mm) | - | Tin | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF35062D0RE-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | - | CF35 | Solder | 6 | - | 0.5A | 0.020 (0.50mm) | - | Gold | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF20321U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | - | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | - | CF20 | Solder | 32 | - | 0.4A | 0.020 (0.50mm) | - | Tin | Natural | - | - | FFC, FPC | Contacts, Top | Straight | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 (2.00mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF5012FD0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | - | CF50 | Solder | 12 | - | 0.5A | 0.020 (0.50mm) | - | Gold | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 |