- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Subcategory | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Housing Color | Insulation Resistance | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF20221V0R0-NH Cvilux | In Stock | - | - | - | Surface Mount | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF20 | Solder | 22 | - | 0.4A | 0.020 (0.50mm) | - | Tin | - | Natural | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF50061D0R0-10-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -55°C ~ 85°C | - | CF50 | Solder | 6 | - | 0.5A | 0.039 (1.00mm) | - | Tin | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 100.0µin (2.54µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | ||
![]() CF20061V0R0-NH Cvilux | In Stock | - | - | - | Surface Mount | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -25°C ~ 85°C | - | CF20 | Solder | 6 | - | 0.4A | 0.020 (0.50mm) | - | Tin | - | Natural | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF25361D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -40°C ~ 105°C | - | CF25 | Solder | 36 | - | 0.5A | 0.020 (0.50mm) | - | Tin | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF08061H1R0-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | - | - | - | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 100V | -25°C ~ 85°C | - | CF08 | Solder | 6 | - | 1A | 0.039 (1.00mm) | - | Tin | - | Black | - | - | - | FFC, FPC | Contacts, Top and Bottom | Straight, Tapered | - | - | - | Low Insertion Force (LIF), Solder Retention | - | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | ||
![]() CF31181D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | - | Active | - | 50V | -40°C ~ 85°C | - | - | Solder | 18 | - | 0.5A | 0.020 (0.50mm) | - | Tin | - | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 80.0µin (2.03µm) | 0.077 (1.95mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF4208FH0R0-05-NH Cvilux | 3500 | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Black | - | - | Phosphor Bronze | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50V | -55°C ~ 85°C | - | CF42 | Solder | 8 | - | 0.5A | 0.020 (0.50mm) | - | Gold | - | Natural | - | - | - | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() 0522071882 Molex | In Stock | - | - | - | - | - | - | - | - | 052207 | - | - | - | - | Molex | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AYF415035A Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | Strip | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0545500890 Molex | In Stock | - | - | - | - | - | - | - | - | 054550 | - | - | - | - | Molex | - | - | Bulk | Discontinued at Digi-Key | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0522072382 Molex | In Stock | - | - | - | - | - | - | - | - | 052207 | - | - | - | - | Molex | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0541323511 Molex | In Stock | - | - | - | - | - | - | - | - | 054132 | - | - | - | - | Molex | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F3051A7H111026E200 Amphenol | 7 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | 16000 | Amphenol | - | - | - | - | - | - | - | - | Reel | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | ||
![]() F3041A7H111023E200 Amphenol | 25 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | 14400 | Amphenol | - | - | - | - | - | - | - | - | Reel | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | ||
![]() F519-1A7H1-11017 Amphenol | 25 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | 9000 | Amphenol | - | - | - | - | - | - | - | - | Reel | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | ||
![]() F52L1A7H111007B100 Amphenol | 7 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | 10000 | Amphenol | - | - | - | - | - | - | - | - | Reel | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | ||
![]() F32Q-1A7H1-11035 Amphenol | 7 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | 10800 | Amphenol | - | - | - | - | - | - | - | - | Reel | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | ||
![]() F52L1A7A111014B200 Amphenol | 7 |
| - | Tin | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | Amphenol Aorora | Phosphor Bronze | 8000 | Amphenol | - | Yes | SMD/SMT | - | - | Details | 50 VAC/DC | - | Reel | F52L | - | 14 Position | FFC & FPC Connectors | - | 1 mm | 500 mA | - | SMD/SMT | Natural | 500 MOhms | - | FFC & FPC Connectors | - | - | - | - | Connectors | Vertical | - | FFC & FPC Connectors | - | - | - | - | ||
![]() F52R-1A7H1-11007 Amphenol | 7 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | 18000 | Amphenol | - | - | - | - | - | - | - | - | Reel | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | ||
![]() F32P-1A7H1-11023 Amphenol | 7 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | 9600 | Amphenol | - | - | - | - | - | - | - | - | Reel | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - |