- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage, Rating | JESD-609 Code | ECCN Code | Connector Type | Number of Positions | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Product Type | Contact Design | Contact Location | Product | Mounting Angle | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65801-109LF FCI | In Stock | - | - | - | - | CABLE | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65801-109LF | - | - | STRAIGHT | 1 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | Pure Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66987-015LF FCI | In Stock | - | - | - | - | CABLE | - | LOCKING | 1.497 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | 66987-015LF | - | - | - | 2 | 125 °C | -65 °C | - | Active | 5.67 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.222 inch | FEMALE | 94V-0 | - | 0.545 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | IDC | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLUE | - | STAMPED, PREASSEM | - | - | - | - | ||
![]() 67000-005LF FCI | In Stock | - | - | - | - | - | - | LOCKING | 0.514 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 67000-005LF | - | - | - | 1 | - | - | ROHS COMPLIANT | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | - | 0.551 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | ||
![]() 66987-024LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-113 FCI | In Stock | - | - | - | - | CABLE | - | - | 1.49 inch | PURE TIN (100) | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-113 | - | - | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | - | e0 | - | FFC/FPC CONNECTOR | - | - | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 13 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | - | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | - | - | BLUE | - | PREASSEM CONN | - | - | - | 100u inch | ||
![]() 66226-056 FCI | In Stock | - | - | - | - | CABLE | - | - | 2.59 inch | NICKEL PALLADIUM GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 66226-056 | - | - | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | - | e4 | - | FFC/FPC CONNECTOR | - | - | WITH LATCH | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | - | 0.1 inch | MALE | 94V-0 | - | 0.61 inch | 2 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | - | NICKEL PALLADIUM GOLD (30) OVER NICKEL | RECTANGULAR | 3.0024 N | .3058 N | - | - | BLUE | - | PREASSEM CONN | - | - | - | 30u inch | ||
![]() 65801-047 FCI | In Stock | - | - | - | - | CABLE | - | - | 1.99 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-047 | - | - | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | - | - | - | FFC/FPC CONNECTOR | - | - | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | - | 0.1 inch | FEMALE | 94V-0 | - | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | - | - | RECTANGULAR | 3.0024 N | .3058 N | - | - | BLUE | - | PREASSEM CONN | - | - | - | 30u inch | ||
![]() 65801-104 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-128 FCI | In Stock | - | - | - | - | CABLE | - | - | 2.99 inch | PURE TIN (100) | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-128 | - | - | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | - | e0 | - | FFC/FPC CONNECTOR | - | - | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 28 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | FEMALE | 94V-0 | - | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | - | - | BLUE | - | PREASSEM CONN | - | - | - | 100u inch | ||
![]() RAFC5AW-X Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46288030000846 KYOCERA | In Stock | - | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | + 105 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | 50 V | - | - | - | 30 Position | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5 mm | - | - | - | 400 mA | - | SMD/SMT | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | Bottom Contact | Headers | Right Angle | - | ||
![]() 46232114008800 KYOCERA | In Stock | - | - | - | Tin | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 50 V | - | - | - | 14 Position | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 1 mm | - | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | Headers | Right Angle | - | ||
![]() OCFC5AW-X Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76785-411LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 76785-411LF | - | - | - | - | - | - | LEAD FREE | Active | 5.34 | Yes | - | - | EAR99 | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | - | - | - | - | ||
![]() 73396-401LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCXO-24-10WMI Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCXO-24-10RLV Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCXO-24-10LLB Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCXO-24-10SPE Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCXO-24-10JRO Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |