- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Contact Finish | Contact Gender | UL Flammability Code | Housing Color | Termination Type | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 62684-571150AHLF | - | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 62684-501140AHLF | - | - | - | - | - | Active | - | 5.77 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 62684-452121AHLF | - | - | - | - | - | Active | - | 5.75 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 62684-5711N0AHLF | - | RIGHT ANGLE | 1 | - | LEAD FREE | Active | - | 5.77 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 57 | 0.5 mm | compliant | - | FEMALE | 94V-0 | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 62684-501100AHLF | - | RIGHT ANGLE | 1 | - | LEAD FREE | Active | - | 5.45 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 50 | 0.5 mm | compliant | - | FEMALE | 94V-0 | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 62684-501141AHLF | - | - | - | - | - | Active | - | 5.77 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 6 Days | BOARD | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 62674-221121ALF | - | STRAIGHT | 1 | - | LEAD FREE | Active | - | 1.72 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 22 | 0.5 mm | compliant | - | FEMALE | 94V-0 | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
![]() CF61602D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 50V | -40°C ~ 85°C | CF61 | Solder | - | 60 | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | Gold | - | - | Natural | - | - | FFC, FPC | Contacts, Bottom | Tabbed | - | Solder Retention, Zero Insertion Force (ZIF) | Flash | 0.069 (1.75mm) | 0.30mm | UL94 V-0 | ||
![]() CF25241D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 50V | -40°C ~ 105°C | CF25 | Solder | - | 24 | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | Tin | - | - | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF24152V0R0-NH Cvilux | In Stock | - | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 50V | -25°C ~ 85°C | CF24 | Solder | - | 15 | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | Gold | - | - | Natural | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF), Pick and Place Cap | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF35102D0RE-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 50V | -40°C ~ 85°C | CF35 | Solder | - | 10 | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | Gold | - | - | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF07101U0R0-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Copper Alloy | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 100V | -25°C ~ 85°C | CF07 | Solder | - | 10 | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | Tin | - | - | Natural | - | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | ||
![]() CF35042D0RE-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 50V | -40°C ~ 85°C | CF35 | Solder | - | 4 | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | Gold | - | - | Natural | - | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF4206FH0RA-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | - | - | Active | - | - | 50V | -55°C ~ 85°C | - | Solder | - | 6 | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | Gold | - | - | Natural | - | - | FFC, FPC | Contacts, Top and Bottom | Notched | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() 0513742093 Molex | In Stock | - | - | - | - | - | - | - | 051374 | - | - | - | - | - | Molex | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0526102172 Molex | In Stock | - | - | - | - | - | - | - | 052610 | - | - | - | - | - | Molex | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z2B1-AANMAN-BN0001 Amphenol | 371 |
| - | - | Surface Mount, Right Angle | Thermoplastic | - | - | - | - | - | - | - | - | Amphenol LTW | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | -40°C ~ 110°C | ZCONNECT | Solder | - | 40 | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | Black | - | - | FPC | Contacts, Bottom | - | - | - | - | 0.264 (6.70mm) | 0.75mm | - | ||
![]() 2-1735360-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |