- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Features | Terminal Length | Product Length | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH41-68S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH41 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 68 | - | - | 1 | Receptacle | SHIELDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 68 | Right Angle | - | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.098 inch | - | 94V-0 | Gray | 0.244 inch | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | Flat Flex | - | - | - | RECTANGULAR | - | - | 20 | FFC | - | Tabbed | Flip Lock, Backlock | - | - | Solder Retention | - | - | - | - | 1.18μin 0.030μm | - | 0.098 2.50mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH41-50S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH41 | e3 | yes | Obsolete | 2A (4 Weeks) | Solder | - | - | - | 50 | - | - | 1 | Receptacle | SHIELDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | Right Angle | - | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.098 inch | - | 94V-0 | Gray | 0.244 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | Flat Flex | - | - | - | RECTANGULAR | - | - | 20 | FFC | - | Tabbed | Flip Lock, Backlock | - | - | Solder Retention | - | - | - | - | 1.18μin 0.030μm | - | 0.098 2.50mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 046232115518800 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006200087012800 Kyocera AVX | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52043-0410 Molex | In Stock | - | - | - | - | - | - | BOARD | - | FCC RETNN DVC | - | - | - | 0.435 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | Molex | - | 52043-0410 | - | RIGHT ANGLE | - | 1 | - | 80 °C | -20 °C | - | Obsolete | - | - | 5.92 | - | No | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | ZIF, BOTTOM CONTACT STYLE, STAGGERED CONFIGURATION | 8536.69.40.51 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | 2 mm | - | unknown | - | - | UL | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | 0.165 inch | FEMALE | 94V-0 | - | 0.264 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | - | - | SOLDER | 500VAC V | - | 2.0066 mm | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | 0.126 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52207-1585 Molex | 389 | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | Nylon | - | - | - | - | - | Right Angle | NOT SPECIFIED | Bronze | 20(mohm) | US | MOLEX LLC | - | Molex | OBSOLETE (Last Updated: 4 months ago) | 52207-1585 | - | Surface Mount | 1 | 1 | -30C to 85C | - | - | LEAD FREE | Obsolete | 1(mm) | 7.6(mm) | 8.01 | - | Yes | Molex FFC/FPC SMT 52207 Series 1mm Pitch 15 Way Right Angle SMT Female FPC Connector, ZIF Top Contact | Solder | - | 125V | 125 V | - | Tape and Reel | - | - | - | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | FPC Connector | 15 | 85 °C | -30 °C | 1 | Receptacle | ZIF | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 15 | Right Angle | 1 mm | 7.5 mm | compliant | 1 A | - | - | - | - | - | - | - | - | 15 | - | - | SKT | 94V-0 | - | - | - | - | 20 mΩ | - | - | 15 | - | SURFACE MOUNT | - | - | - | - | - | - | ZIF N | - | - | - | 1/Contact(A) | - | - | - | - | - | - | - | 21.3(mm) | - | - | - | - | - | 2.7(mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 65801-022LF Amphenol ICC (FCI) | 288 |
| Datasheet | 7 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | - | 22 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 22 | Straight | - | 15.49mm | - | 2A | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Blue | - | - | - | 15mOhm | 5GOhm | - | - | 500V | - | - | Flat | - | - | - | - | - | - | 100 | FFC, FPC | - | - | - | - | - | - | - | - | - | 60.71mm | 100.0μin 2.54μm | - | - | 0.33mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH36W-61S-0.3SHW(50) Hirose Electric Co Ltd | 3951 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH36 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 61 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 61 | - | - | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | FEMALE | - | Beige | - | - | CENTRONIC | - | 50MOhm | - | - | - | - | - | - | - | - | - | STAGGERED | - | - | 10 | FPC | - | Tabbed | Flip Lock | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 19.7μin 0.50μm | - | 0.039 1.00mm | 0.20mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 0528072910 Molex | 29 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -20°C~80°C | Tray | - | 52807 | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | - | 29 | 80°C | -20°C | - | Female | - | - | - | 50V | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | Right Angle | - | - | - | 500mA | - | - | Tin | - | - | - | - | 1mm | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | 29 | - | - | - | Straight | - | - | - | - | - | - | - | FPC | - | Straight | - | - | - | - | - | - | - | - | - | - | 0.142 3.60mm | 0.30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH36-35S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Brown | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 35 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 35 | - | - | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | 0.476 inch | 2 | - | - | STAGGERED | 0.039 inch | - | - | Beige | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | 120VAC V | - | 2.3622 mm | - | - | RECTANGULAR | ZIF N | - | 10 | FPC | - | Tabbed | Flip Lock | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0512810994 Molex | 43 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -20°C~85°C | Tape & Reel (TR) | - | 51281 | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | - | Straight, Tapered | - | - | - | Solder Retention | - | - | - | - | 3.94μin 0.10μm | - | 0.047 1.20mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH42-23S-0.3SHW(99) Hirose Electric Co Ltd | 37 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | -55°C~85°C | Cut Tape (CT) | - | FH42 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 23 | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 23 | - | - | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | - | - | Beige | - | - | BELLOWED TYPE | 200mOhm | 50MOhm | - | - | - | - | 120VAC V | - | 2.7178 mm | - | - | RECTANGULAR | - | - | 10 | FPC | - | Notched | Flip Lock, Backlock | - | Top | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.065 1.65mm | 0.12mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52893-1233 Molex | In Stock | - | - | 22 Weeks | Obsolete (Last Updated: 2 years ago) | Tin-Silver-Bismuth | Surface Mount | - | - | - | - | - | Polyamide | - | Right Angle | - | Phosphor Bronze | - | MY | MOLEX LLC | - | Molex | OBSOLETE (Last Updated: 2 years ago) | 52893-1233 | Surface Mount | - | - | - | - | - | - | - | Obsolete | - | - | 8.08 | Compliant | Yes | - | Solder | - | - | - | -20 to 85 °C | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5000 mm | - | Right Angle | - | - | compliant | - | 12 | - | - | - | - | - | - | - | - | - | - | Socket | - | Natural | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 10.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV8R-2STE9HLF Amphenol ICC (FCI) | 1213 |
| - | 14 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 8 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 4.2mm | - | 500mA | - | - | Tin | - | - | - | - | - | 8 | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | - | - | 50V | - | - | Straight | - | - | 50V | - | - | - | 20 | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 9.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52559-2872 Molex | 1000 |
| Datasheet | - | - | Tin | Surface Mount | - | Nylon | - | Polyphenylene | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | - | 85°C | -40°C | 1 | Receptacle | ZIF | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | - | - | - | 3mm | - | 500mA | - | UL | - | - | COMMERCIAL | - | 2 | 500μm | 28 | STAGGERED | - | - | 94V-0 | Natural | - | 0.5A | DUAL PRONG | 20mOhm | 50000000Ohm | - | - | - | - | 250VAC V | Straight | 2.794 mm | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | - | 19.7mm | - | 39μin | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XF3M-8015-1BE Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -30°C~85°C | Tape & Reel (TR) | 2013 | XF3M | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 80 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 80 | - | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Natural | 0.224 inch | - | BELLOWED TYPE | 50mOhm | 100000000Ohm | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | - | Tapered | Rotary Lock, Backlock | - | - | Solder Retention | - | - | - | - | Flash | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2005290070 Molex | 6605 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Easy-On 200529 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.039 1.00mm | - | - | - | - | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | FFC, FPC | - | Straight, Tabbed | Flip Lock | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 39.4μin 1.00μm | - | 0.075 1.90mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH52E-18S-0.5SH(99) Hirose Electric Co Ltd | 20 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52E | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 18 | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | - | Tabbed | Flip Lock | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW4R-1STE9LF Amphenol ICC (FCI) | 10 |
| - | 13 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 4 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 7.3mm | - | 1A | - | - | Tin | 100V | - | - | - | - | 4 | - | - | - | - | Brown | - | - | - | 30mOhm | 500MOhm | - | - | 100V | - | - | Straight | - | - | 100V | - | - | - | 20 | FFC, FPC | - | Straight, Tapered | Slide Lock | - | Bottom | Zero Insertion Force (ZIF) | - | - | - | 9.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH52-30S-0.5SH(99) Hirose Electric Co Ltd | 9 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP) | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 30 | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 30 | Right Angle | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | - | Gray | 0.224 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | - | Tabbed | Flip Lock | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |