- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Mounting Option 2 | Actuation Type | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Contact Design | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52271-2869 Molex | In Stock | - | Datasheet | 10 Weeks | Production (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | Bronze | Nylon | LOCKING | - | FITTING NAIL | - | - | - | Nylon 46 | - | Right Angle | Molex | GOLD | Bronze | Bottom | - | JP | 1000 | MOLEX LLC | NYLON | Molex | ACTIVE (Last Updated: 4 months ago) | 52271-2869 | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | 1 | - | - | - | - | LEAD FREE | 0522712869 | Active | - | - | - | 1.74 | Details | Yes | - | Solder | Easy-On | 0.039849 oz | - | 50 V | - | 50 V | -40 to 85 °C | Digi-Reel® | - | 52271 | e3 | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | - | 28 | 85 °C | -40 °C | 1 | - | - | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 28 | Right Angle | 1 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | 1 mm | 28 | RECTANGULAR | - | 0.118 inch | Slider | Socket | 94V-0 | Natural | - | - | BELLOWED TYPE | 20 mΩ | - | 0.039 inch | - | Compliant | 28 | - | SURFACE MOUNT | - | Tin | - | - | Flat Flex | - | - | - | Tin (Sn) | 5.05 kV | RECTANGULAR | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | No | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 35 mm | - | - | - | - | 4u inch | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 52030-2729 Molex | 770 | - | - | 25 Weeks, 5 Days | Obsolete (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | Nylon 6/6 | - | Polyester | - | - | ZIF | - | Nylon 66 | - | Straight | Molex | TIN BISMUTH | Phosphor Bronze | - | - | US | 100 | MOLEX LLC | - | Molex | OBSOLETE (Last Updated: 2 years ago) | 52030-2729 | + 80 C | Molex | - 20 C | Through Hole | Through Hole | 1 | 1 | -20C to 80C | - | - | Box | LEAD FREE | 0520302729 | Obsolete | 1(mm) | 3.5(mm) | Active | 8.01 | Compliant | Yes | - | Solder | - | 0.037274 oz | - | - | 50VAC | 50 V | -20 to 80 °C | Tray | - | 52030 | e6 | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 27 | 80 °C | -20 °C | 1 | - | ZIF | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.0000 mm | 27 | Vertical | 1 mm | 3.5 mm | compliant | 1 A | - | - | - | Through Hole | - | - | - | - | - | 27(POS) | - | - | - | - | Socket | 94V-0 | - | - | - | - | - | - | - | - | - | 26 | 50 V | SOLDER | - | - | - | - | - | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | ZIF N | - | - | - | FFC & FPC Connectors | - | - | - | 1/Contact(A) | - | - | - | - | Board Mount | Vertical | - | - | FFC & FPC Connectors | 32.3 mm | 32.3(mm) | 32.3 mm | - | - | - | - | - | 5.2(mm) | - | No | - | - | UL94 V-0 | - | ||
![]() FH12-32S-0.5SV(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 32 | - | - | 1 | Receptacle | TAPE AND REEL PACKAGING | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | - | - | - | - | 500mA | - | UL, CSA | Gold | - | - | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | 0.098 inch | - | - | 94V-0 | Beige | - | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | 50V | - | 400mA | - | - | - | Straight | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | - | FFC, FPC | - | - | - | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 19.4mm | 3.8mm | - | - | 0.142 3.60mm | 0.30mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5017868090 Molex | 620 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 501786 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 80 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 80 | - | - | - | - | - | - | - | Gold | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 40mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC | - | - | Notched | Slide Lock | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | - | 0.234 5.95mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0526101771 Molex | 11 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Easy-On 52610 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 17 | - | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 17 | Straight | - | 3.6mm | - | 1A | - | UL, CSA | Tin Bismuth | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | FEMALE | 94V-0 | Natural | - | - | BELLOWED TYPE | 20mOhm | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | 125V | RECTANGULAR | ZIF N | ZIF N | 30 | - | - | - | - | - | - | Tapered | Slide Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 23.6mm | - | 39.4μin 1.00μm | 39μin | 0.226 5.74mm | 0.30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH40-45S-0.5SV Hirose Electric Co Ltd | 9000 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | LOCKING | Liquid Crystal Polymer (LCP) | - | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH40 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 45 | - | - | 1 | Receptacle | - | 8536.69.40.51 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | - | - | - | unknown | - | ONE | UL | Gold | - | - | - | 1.012 inch | 2 | - | - | STAGGERED | - | 0.183 inch | - | - | 94V-0 | Beige | 0.228 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05 mm | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FPC | - | - | Tabbed | Flip Lock | - | - | - | - | - | - | - | - | - | - | - | 2.00μin 0.051μm | 1.96μin | 0.228 5.80mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FH12-49S-0.5SVA(54) Hirose Electric Co Ltd | 25 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 49 | - | - | 1 | - | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 49 | - | - | - | unknown | 500mA | ONE | UL | Gold | - | - | - | 1.1 inch | 2 | - | - | STAGGERED | - | 0.15 inch | - | FEMALE | 94V-0 | - | 0.142 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 mm | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | FFC, FPC | - | - | Straight | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.142 3.60mm | 0.30mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH58M-7S-0.25SHW(99) Hirose Electric Co Ltd | 49 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | - | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH58M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 7 | - | - | - | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | FPC | - | - | Notched | Flip Lock, Backlock | - | - | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 54548-0771 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | Bronze | Thermoplastic | LOCKING | - | FITTING NAIL | - | - | - | LCP (Liquid Crystal Polymer) | 0.343 inch | Right Angle | Molex | GOLD OVER NICKEL | Bronze | Bottom | - | JP | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | ACTIVE (Last Updated: 4 months ago) | 54548-0771 | + 85 C | - | - 20 C | Surface Mount | SMD/SMT | - | 1 | - | 85 °C | -20 °C | - | LEAD FREE | 0545480771 | Active | - | - | - | 2.34 | Details | Yes | FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy Assy 7Ckt EmbsTp Pkg | Solder | - | 0.001884 oz | - | - | - | 50 V | -20 to 85 °C | Tape & Reel | - | 54548 | e3 | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | - | 7 | - | - | 1 | Receptacle | ZIF | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 7 | Right Angle | 0.5 mm | - | compliant | 500 mA | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 7 | RECTANGULAR | - | 0.047 inch | Slider | Socket | 94V-0 | - | 0.134 inch | 0.5 A | SINGLE PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | - | Compliant | 7 | - | SURFACE MOUNT | - | Tin | - | 250VAC V | FFC/FPC | - | 20 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | FFC & FPC Connectors | - | - | - | - | - | - | No | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 8.7 mm | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 36FLZ-SM2-R-TB(LF)(SN)(P)- JST Sales America Inc. | In Stock | - | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | Polyamide (PA6T), Nylon 6T | - | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | JST Sales America Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 50V | -25°C ~ 85°C | - | - | FLZ | - | - | - | - | Solder | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | - | - | - | - | - | ||
![]() 52044-2345 Molex | 28010 |
| - | - | - | Tin | - | BOARD | - | Polyester | LOCKING | - | - | - | - | - | - | 1.266 inch | Right Angle | Molex | NOT SPECIFIED | Phosphor Bronze | - | 30(mohm) | - | 500 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | Molex | - | 52044-2345 | + 85 C | - | - 40 C | - | Through Hole | 1 | 1 | -40C to 85C | 85 °C | -40 °C | - | LEAD FREE | 0520442345 | Obsolete | 1.25(mm) | 9(mm) | - | 8.62 | Details | Yes | - | Solder | - | 0.068297 oz | - | - | 200V | 200 V | - | Tray | - | 52044 | - | Yes | - | - | - | EAR99 | FFC/FPC CONNECTOR | FFC/FPC Connector | 23 Position | - | - | - | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25 mm | 23 | - | 1.25 mm | - | compliant | 500 mA | - | UL | - | Through Hole | - | COMMERCIAL | - | 2 | - | 23(POS) | STAGGERED | - | 0.197 inch | - | SKT | 94V-0 | Gray | 0.354 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.049 inch | - | - | - | - | SOLDER | - | - | - | - | - | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | - | GRAY | FFC & FPC Connectors | - | - | - | 1/Contact(A) | - | - | - | Top Contact | Board Mount | Right Angle | - | 0.138 inch | FFC & FPC Connectors | - | 32.15(mm) | - | - | - | - | - | - | 5(mm) | - | - | - | - | UL 94 V-0 | - | ||
![]() FH35C-33S-0.3SHW(99) Hirose Electric Co Ltd | 1054 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | - | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 33 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 33 | - | - | - | unknown | 200mA | - | - | Gold | - | 30V | COMMERCIAL | 0.453 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | - | - | - | - | - | 90VAC V | - | 2.8702 mm | - | - | - | - | STAGGERED | ZIF N | - | 10 | - | - | - | FPC | - | - | Tapered | Flip Lock, Backlock | - | Dual | - | - | - | - | - | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-47-4036 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Free Hanging | CABLE | Polyester Alloy | Glass | - | - | - | - | - | - | - | 0.299 inch | - | Molex | NOT SPECIFIED | Bronze | - | - | US | 2100 | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 4 months ago) | 15-47-4036 | + 105 C | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15474036 70430-0422 0015474036 | Active | - | - | - | 5.77 | Compliant | Yes | - | - | SL | - | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 3 | 105 °C | -40 °C | 1 | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 3 | Vertical | - | - | unknown | 2 A | - | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | 3 | - | CRIMP | - | Tin | POLARIZED RIB(S) | 1500VAC V | Straight | - | 50 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | FFC & FPC Connectors | - | - | - | - | - | 30u inch | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-47-4062 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Free Hanging | CABLE | - | Glass | - | - | - | - | - | - | - | 0.599 inch | - | Molex | NOT SPECIFIED | Bronze | - | - | US | 1050 | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 4 months ago) | 15-47-4062 | + 105 C | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15474062 70430-0250 0015474062 | Active | - | - | - | 5.77 | Details | Yes | - | - | SL | - | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 6 | 105 °C | -40 °C | 1 | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 6 | Vertical | - | - | unknown | 2 A | - | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | 6 | - | CRIMP | - | Tin | POLARIZED RIB(S) | 1500VAC V | Straight | - | 50 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | FFC & FPC Connectors | - | - | - | - | - | 15u inch | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-47-4157 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Free Hanging | CABLE | - | Polyester | LATCH | - | - | LOCKING | - | - | - | 1.499 inch | - | Molex | NOT SPECIFIED | Bronze | - | - | US | 420 | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 4 months ago) | 15-47-4157 | + 105 C | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15474157 70430-0504 0015474157 | Active | - | - | - | 5.77 | Details | Yes | - | - | SL | 0.078132 oz | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 15 | 105 °C | -40 °C | 1 | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 15 | Vertical | - | 15.24 mm | compliant | 2 A | - | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | 15 | - | CRIMP | - | Tin | POLARIZED RIB(S) | 1500VAC V | Straight | - | 50 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | FFC & FPC Connectors | - | - | 38.07 mm | - | - | 30u inch | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-47-4091 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Free Hanging | CABLE | Polyester Alloy | Glass | - | - | - | - | - | - | - | 0.899 inch | - | Molex | NOT SPECIFIED | Bronze | - | - | US | 690 | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 4 months ago) | 15-47-4091 | + 105 C | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15474091 70430-0218 0015474091 | Active | - | - | - | 5.77 | Details | Yes | - | - | SL | - | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 9 | 105 °C | -40 °C | 1 | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 9 | Vertical | - | - | unknown | 2 A | - | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | 9 | - | CRIMP | - | Tin | POLARIZED RIB(S) | 1500VAC V | Straight | - | 50 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | FFC & FPC Connectors | - | - | - | - | - | 15u inch | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54550-2694 Molex | 34300 | - | Datasheet | - | - | Tin | Surface Mount | - | - | Polymer | - | Polyphenylene | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | - | 85°C | -20°C | 1 | Female | ZIF | - | - | 50V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | - | Right Angle | - | - | - | 500mA | - | UL | - | - | - | COMMERCIAL | - | 1 | 500μm | 26 | RECTANGULAR | - | 0.047 inch | - | - | 94V-0 | - | - | 0.5A | BELLOWED TYPE | 40mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | 250VAC V | Straight | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40μin | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-38-8107 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Tin | Free Hanging | CABLE | - | Glass | - | - | - | - | - | - | - | 0.999 inch | - | Molex | NOT SPECIFIED | Bronze | - | - | US | 630 | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 4 months ago) | 15-38-8107 | + 105 C | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15388107 70430-0044 0015388107 | Active | - | - | - | 5.77 | Details | Yes | - | - | SL | - | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 10 | 105 °C | -40 °C | 1 | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 10 | Vertical | - | - | unknown | 2 A | - | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | 10 | - | CRIMP | - | Tin | POLARIZED RIB(S) | 1500VAC V | Straight | - | 25 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | FFC & FPC Connectors | - | - | - | - | - | 150u inch | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-47-4197 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Free Hanging | CABLE | Polyester Alloy | Polyester | LATCH | - | - | LOCKING | - | - | - | 1.899 inch | - | Molex | NOT SPECIFIED | Bronze | - | - | US | 330 | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 4 months ago) | 15-47-4197 | + 105 C | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15474197 70430-0508 0015474197 | Active | - | - | - | 5.77 | Details | Yes | - | - | SL | 0.098097 oz | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 19 | 105 °C | -40 °C | 1 | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 19 | Vertical | - | 15.24 mm | compliant | 2 A | - | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | 19 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | 19 | - | CRIMP | - | Tin | POLARIZED RIB(S) | 1500VAC V | Straight | - | 50 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | FFC & FPC Connectors | - | - | 48.23 mm | - | - | 30u inch | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15-47-4092 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Free Hanging | CABLE | - | Glass | - | - | - | - | - | - | - | 0.899 inch | - | Molex | NOT SPECIFIED | Bronze | - | - | US | 690 | MOLEX LLC | POLYESTER | Molex | ACTIVE (Last Updated: 4 months ago) | 15-47-4092 | + 105 C | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15474092 70430-0253 0015474092 | Active | - | - | - | 5.77 | Compliant | Yes | - | - | SL | - | - | - | - | 250 V | - | Tube | - | 70430 | - | Yes | - | - | IDC | EAR99 | FFC/FPC CONNECTOR | - | 9 | 105 °C | -40 °C | 1 | Female | SL | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 9 | Vertical | - | - | unknown | 2 A | - | UL, CSA | - | IDC | - | COMMERCIAL | - | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | 9 | - | CRIMP | - | Tin | POLARIZED RIB(S) | 1500VAC V | Straight | - | 50 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | FFC & FPC Connectors | PREASSEM CONN | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | FFC & FPC Connectors | - | - | - | - | - | 15u inch | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |