- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Mounting Option 2 | Actuation Type | ActuatorColor | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Content | Country of Origin | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Halogen Free | Product Type | Flat Flex Type | Current Rating (Max) | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5014610891 Molex | 53913 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | White | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | BackFlip 501461 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8 | - | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | 0.3A | 0.020 0.50mm | - | Right Angle | - | - | - | 300mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | Low Halogen | - | FPC | - | Notched | Flip Lock, Backlock | No | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | 0.031 0.80mm | 0.12mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() FH12-8S-0.5SH(55) Hirose Electric Co Ltd | 22000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 8 | - | - | - | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Right Angle | - | 5.6mm | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | 50mOhm | 500MOhm | - | - | - | 50V | - | 400mA | - | - | Flat Flex | - | - | - | - | - | - | - | - | 20 | - | - | - | FFC, FPC | - | Straight | Flip Lock | - | Bottom | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 11.6mm | - | - | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-30S-0.5SH(55) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 30 | - | - | Beige, Brown | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | - | 6.2mm | - | 500mA | UL | Gold | - | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | - | 94V-0 | Beige | - | - | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | - | 50V | - | 400mA | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | - | FFC, FPC | - | Straight | Flip Lock | - | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 19.5mm | 19.1mm | - | FLASH inch | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52207-0485 Molex | 7000 | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Tin | Surface Mount | BOARD | - | - | Nylon | LOCKING | - | FITTING NAIL | - | - | - | Nylon 46 | - | 0.405 inch | Right Angle | - | - | - | - | SN-BI ON NI | Bronze, Tin | - | - | - | MY | - | - | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 4 months ago) | - | 52207-0485 | - | + 85 C | - | - 30 C | Surface Mount | Surface Mount | - | - | - | - | 1 | 1 | -20C to 85C | 85 °C | -30 °C | LEAD FREE | - | - | Obsolete | 1(mm) | - | 7.6(mm) | 8.08 | - | Yes | SOCKET FPC, SMT, 1MM, 4 WAY | - | Solder | - | - | - | - | 125 V | 125V | 125 V | -20 to 85 °C | Cut Tape | - | 52207 | - | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | FPC Connector | 4 | 85 °C | -20 °C | - | 1 | Female | ZIF | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 4 | Right Angle | 1 mm | 7.5 mm | compliant | 1 A | UL, CSA | - | SMD/SMT | - | COMMERCIAL | - | 1 | 1 mm | 4 | RECTANGULAR | 0.106 inch | - | Socket | 94V-0 | Natural | 0.35 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100 MΩ | 0.039 inch | - | 4 | - | SURFACE MOUNT | - | - | 500VAC V | Flat Flex | - | 30 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | - | FFC & FPC Connectors | - | 1/Contact(A) | - | - | - | Top | Board Mount | Right Angle | - | - | - | 10.3(mm) | 2.7 mm | 10.3 mm | 6.9 mm | - | 39u inch | - | - | 2.7(mm) | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 52271-2679 Molex | 1000 | - | - | 9 Weeks | - | Tin-Bismuth | - | Surface Mount | - | - | Nylon 4/6 | LOCKING | - | - | - | ZIF | - | Nylon 46 | Tin plated | 1.22 inch | Right Angle | Molex | Nylon (NL) | SMT | Tin plated | NOT SPECIFIED | Phosphor Bronze | Bottom | 20(mohm) | 1000pc(s) | - | 1mm | Ecru | 1000 | MOLEX LLC | NYLON | Molex | - | 522712679 | 52271-2679 | +85°C | +85°C | -40°C | -40°C | Surface Mount | Surface Mount | 1 | 0.5A | 500mA | 50V | 1 | 1 | -40C to 85C | 85 °C | -40 °C | LEAD FREE | Tape on Full reel | - | Active | 1(mm) | 1mm | 7.4(mm) | 1.72 | Details | Yes | Molex Easy On 52271 Series 1mm Pitch 26 Way Right Angle SMT Female FPC Connector, ZIF Bottom Contact | - | Solder | 26 | - | 0.037496 oz | - | - | 50VDC/50VAC | 50 V ac/dc | -40 to 85 °C | Tape and Reel | - | Easy On | - | Yes | - | - | - | - | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 26 Position | - | - | - | 1 | Receptacle | ZIF, BOTTOM CONTACT STYLE | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.0000 mm | 26 | Right Angle | 1 mm | - | compliant | 500mA | UL, CSA | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 26(POS) | RECTANGULAR | 0.118 inch | Slider | Socket | 94V-0 | Natural | 0.35 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | - | - | - | ZIF Bottom Contact | - | - | 500VAC V | FFC/FPC | - | 30 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | - | FFC & FPC Connectors | - | 0.5/Contact(A) | - | - | - | Bottom Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | 4u inch | - | - | 3(mm) | - | - | - | - | UL 94 V-0 | - | ||
![]() 52852-1270 Molex | 20 |
| - | - | Production (Last Updated: 2 years ago) | Tin | Surface Mount | BOARD | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | NOT SPECIFIED | Bronze | Bottom | - | - | SG | - | - | 1000 | MOLEX LLC | - | Molex | ACTIVE (Last Updated: 2 years ago) | - | 52852-1270 | - | + 80 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | LEAD FREE | - | 0528521270 | Active | - | 1mm | - | 1.74 | Compliant | Yes | FFC & FPC Connectors 1.0 FFC Non ZIF SMTH sgAssy12CktEmbsTpPkg | - | - | - | - | 0.012692 oz | - | - | - | 50 V | - | Tape and Reel | - | 52852 | - | Yes | - | - | Solder | - | FFC/FPC CONNECTOR | - | 12 | 80 °C | -20 °C | - | 1 | Receptacle | - | - | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 990.6 µm | 12 | Right Angle | 1 mm | 6.8 mm | compliant | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Non-ZIF | FEMALE | 94V-0 | - | - | - | - | 20 mΩ | - | - | - | 11 | 50 V | SURFACE MOUNT | - | - | - | Straight | - | - | - | - | 50 V | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | Bottom Contact | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | 18.3 mm | - | - | - | - | - | - | - | No | - | - | UL94 V-0 | - | ||
![]() 52808-0570 Molex | 7000 | - | Datasheet | 19 Weeks | Production (Last Updated: 4 months ago) | Tin | Surface Mount | Surface Mount | 5 | Bronze | Polyphenylene | LOCKING | - | - | - | - | - | PPS (Polyphenylene Sulfide) | Tin plated | 0.315 inch | Straight | Molex | High temperature resistant thermoplastic | SMT | Tin plated | TIN BISMUTH OVER NICKEL | Bronze | - | - | 1000pc(s) | VN | 1mm | Ecru | 1000 | MOLEX LLC | POLYPHENYLENE SULPHIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 528080570 | 52808-0570 | +80°C | +80°C | -20°C | -20°C | Surface Mount | Cable | 1 | 0.5A | 500mA | 125V | - | 1 | - | 80 °C | -20 °C | - | Tape on Full reel | 0528080570 | Active | - | 1mm | - | 1.69 | Details | Yes | Molex FFC/FPC SMT Series 1mm Pitch 5 Way 1 Row Straight SMT Female FPC Connector | - | Solder | 5 | Easy-On | 0.006226 oz | - | - | - | 125 V | -20 to 80 °C | Tape and Reel | - | Easy-On | e6 | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 5 | 80 °C | -20 °C | - | 1 | Receptacle | ROHS COMPLIANT & T/R PACKAGE | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 5 | Vertical | 1 mm | 3 mm | compliant | 500 mA | UL | - | SMD/SMT | - | COMMERCIAL | - | 2 | - | 5 | STAGGERED | 0.118 inch | Non-ZIF | Socket | 94V-0 | Natural | 0.201 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | Compliant | 5 | 125 V | Vertical Contact | - | - | 500VAC V | Flat Flex | 3.556 mm | 10 Cycles | - | TIN BISMUTH OVER NICKEL | - | RECTANGULAR | - | - | - | WHITE | - | FFC & FPC Connectors | - | - | - | - | No | - | Board Mount | Vertical | - | FFC & FPC Connectors | 8 mm | - | - | 8 mm | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 5051104591 Molex | 18000 |
| Datasheet | 17 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA), Nylon, Glass Filled | FITTING NAIL | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | Easy-On FD19 505110 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 45 | - | - | - | 1 | - | EASY-ON, POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 1.071 inch | 1 | - | - | RECTANGULAR | 0.075 inch | - | FEMALE | - | Beige | 0.159 inch | - | BELLOWED TYPE | 40mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | 10 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | 25 | - | - | - | FFC, FPC | - | Tabbed, Tapered | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 1.97μin 0.050μm | 2μin | 0.075 1.90mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 52892-1795 Molex | 3125 | - | - | - | Obsolete (Last Updated: 2 years ago) | Tin | Surface Mount | BOARD | - | - | Nylon | LOCKING | - | FITTING NAIL | - | - | - | - | - | 0.516 inch | - | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | MY | - | - | - | MOLEX LLC | NYLON | Molex | OBSOLETE (Last Updated: 2 years ago) | - | 52892-1795 | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | 1 | - | 85 °C | -25 °C | LOW HALOGEN, ROHS AND REACH COMPLIANT | - | - | Obsolete | - | - | - | 8.04 | Compliant | Yes | FFC & FPC Connectors 0.5 FFC/FPC ZIF Hsg Assy 17Ckt EmbsTpPkg | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 17 | - | - | - | 1 | Female | ZIF | 8536.69.40.51 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 17 | Right Angle | 0.5 mm | - | compliant | 500 mA | UL | - | - | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.079 inch | - | FEMALE | 94V-0 | - | 0.179 inch | 0.5 A | SINGLE PRONG | 20 mΩ | 50000000 Ω | 0.02 inch | - | 17 | - | SURFACE MOUNT | - | - | 250VAC V | Flat Flex | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | ||
![]() 54550-0671 Molex | 15000 | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | - | Bronze | Polymer | LOCKING | - | FITTING NAIL | - | ZIF | - | - | Tin | 0.323 inch | - | Molex | - | SMT | Gold | GOLD OVER NICKEL | Bronze, Gold | Top | - | 3000pc(s) | JP | 0.5mm | - | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | Molex | ACTIVE (Last Updated: 4 months ago) | 545500671 | 54550-0671 | +85°C | + 85 C | -40°C | - 40 C | - | RIGHT ANGLE | 1 | 0.5A | 500mA | 50V | - | 1 | - | 85 °C | -40 °C | ROHS COMPLIANT | Tape on Full reel | 0545500671 | Active | - | - | - | 1.69 | Details | Yes | MOLEX - 54550-0671 - CONNECTOR, FPC, RECEPTACLE, 6 POSITION, 1ROW | 8536694040 | - | 6 | Easy-On | 0.001728 oz | - | - | - | 50 V | - | Digi-Reel® | - | 54550 | e3 | Yes | - | - | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 6 | - | - | - | 1 | Receptacle | ELV, ROHS COMPLIANT & T/R PKG. | 8536.69.40.51 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500 µm | 6 | Right Angle | 0.5 mm | - | compliant | 500 mA | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 6 | RECTANGULAR | 0.047 inch | Slider | FEMALE | 94V-0 | - | 0.151 inch | 0.5 A | - | 40 mΩ | 50000000 Ω | 0.02 inch | Compliant | 6 | - | SURFACE MOUNT | - | Tin | - | FFC/FPC | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | ZIF N | - | - | - | - | FFC & FPC Connectors | - | - | - | - | No | Top | Board Mount | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH12A-18S-0.5SH(55) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 18 | - | - | Beige, Brown | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | Right Angle | - | 6.2mm | - | 500mA | UL | Gold | - | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | - | 94V-0 | Beige | - | - | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | - | 50V | - | 400mA | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | - | FFC, FPC | - | Straight | Flip Lock | - | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 13.5mm | 13.1mm | - | FLASH inch | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5034802200 Molex | 60 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA), Nylon, Glass Filled | - | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | BackFlip, Easy-On 503480 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 22 | - | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 22 | - | - | - | - | - | - | Gold | - | - | COMMERCIAL | 0.5 inch | 1 | - | - | RECTANGULAR | 0.039 inch | - | - | - | White | 0.142 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 10 | - | - | - | FFC, FPC | - | Straight, Tapered | Flip Lock, Backlock | - | - | - | - | Solder Retention | - | - | - | - | - | - | 3.94μin 0.10μm | 39μin | 0.039 1.00mm | 0.30mm | - | UL94 V-0, UL94 HB | - | - | ROHS3 Compliant | - | - | ||
![]() 5025982993 Molex | 17998 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA), Nylon, Glass Filled | - | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | BackFlip, Easy-On 502598 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 29 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 29 | Right Angle | - | - | - | 200mA | UL | Gold | - | 50V | COMMERCIAL | 0.425 inch | 2 | - | - | STAGGERED | 0.045 inch | - | - | - | White | - | - | SQ PIN-SKT | 60mOhm | 50MOhm | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 10 | NATURAL | Low Halogen | - | FPC | - | Tapered | Flip Lock, Backlock | No | Dual | - | - | Solder Retention | - | - | - | - | - | - | 3.94μin 0.10μm | 3.93μin | 0.045 1.14mm | 0.20mm | - | UL94 V-0, UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5022311500 Molex | 8846 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LATCH & EJECT | Polyamide (PA9T), Nylon 9T, Glass Filled | - | LOCKING | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | Easy-On 502231 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 15 | - | - | - | 1 | - | POLARIZED, EASY-ON | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 15 | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.425 inch | 1 | - | - | RECTANGULAR | 0.169 inch | - | FEMALE | - | Natural | 0.238 inch | - | BELLOWED TYPE | 40mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | - | - | FFC | - | Straight | Flip Lock | - | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 4μin | 0.238 6.05mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FH12-5S-1SH(55) Hirose Electric Co Ltd | 2970 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 5 | - | - | - | 1 | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 5 | Right Angle | - | 5.6mm | - | 500mA | UL | Gold | - | - | COMMERCIAL | - | 1 | 1mm | - | RECTANGULAR | 0.079 inch | - | - | 94V-0 | Beige | - | - | BELLOWED TYPE | 50mOhm | - | - | - | - | 50V | - | 400mA | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | - | - | FFC, FPC | - | Straight | Flip Lock | - | Bottom | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 9.6mm | - | - | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5025983393 Molex | 50000 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | Polyamide (PA), Nylon, Glass Filled | - | - | - | Black | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | BackFlip, Easy-On 502598 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 33 | - | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 33 | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.472 inch | 2 | - | - | STAGGERED | 0.045 inch | - | - | - | White | 0.15 inch | - | SQ PIN-SKT | 60mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 10 | NATURAL | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | Solder Retention | - | - | - | - | - | - | 3.94μin 0.10μm | 3.93μin | 0.045 1.14mm | 0.20mm | - | UL94 V-0, UL94 HB | - | - | ROHS3 Compliant | - | - | ||
![]() FH12A-24S-0.5SH(55) Hirose Electric Co Ltd | 641 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | - | - | Brown | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 24 | - | - | Beige, Brown | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | Right Angle | - | 6.2mm | - | 500mA | UL | Gold | - | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | - | 94V-0 | Beige | - | - | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | - | 50V | - | 400mA | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | - | - | FFC, FPC | - | Straight | Flip Lock | - | Top | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 16.5mm | 16.1mm | - | 2μin | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 501912-3390 Molex | 51000 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Polymer, Glass Filled | - | Polymer, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -20°C~85°C | Cut Tape (CT) | 2009 | Easy-On 501912 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 33 | - | - | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 33 | Right Angle | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FPC | - | Tapered | Flip Lock | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | 0.20mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 52207-2233 Molex | In Stock |
| Datasheet | - | Production (Last Updated: 4 months ago) | Silver, Tin | Surface Mount | BOARD | 22 | Nylon, Polyamide | Nylon | LOCKING | - | - | - | ZIF | - | - | Silver alloy | 1.051 inch | Right Angle | Molex | Nylon (NL) | SMT | Silver alloy | - | Bronze | Top | - | 1000pc(s) | MY | 1mm | Ecru | 1000 | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 522072233 | 52207-2233 | +85°C | +85°C | -40°C | -30°C | - | Surface Mount | 1 | 1A | 1A | 125V | 1 | 1 | -40C to 85C | 85 °C | -30 °C | ROHS COMPLIANT | Tape on Full reel | 0522072233 522072233 52207-2233 | Active | 1(mm) | 1mm | 7.6(mm) | 1.72 | Details | Yes | - | - | Solder | 22 | Easy-On | 0.027655 oz | - | - | 125V | 125 V | - | Tape and Reel | - | Easy-On | - | - | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | Molex MOL Micro Solutions | 22 | 85 °C | -30 °C | - | 1 | Receptacle | - | 8536.69.40.40 | FFC & FPC Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 22 | Right Angle | 1 mm | 7.6 mm | compliant | 1 A | UL, CSA | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 22 | RECTANGULAR | 0.106 inch | Slider | SKT | 94V-0 | White | 0.299 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100 MΩ | 0.039 inch | - | 22 | - | ZIF Top Contact | - | - | 250VAC V | FFC/FPC | - | 30 Cycles | - | - | - | RECTANGULAR | ZIF N | - | - | NATURAL | - | FFC & FPC Connectors | - | 1/Contact(A) | - | - | No | Top | Board Mount | Right Angle | - | FFC & FPC Connectors | - | 28.3(mm) | - | 28.3 mm | - | - | 39u inch | - | - | 2.7(mm) | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 0528071110 Molex | 5 |
| Datasheet | 12 Weeks | - | Tin | Through Hole | Through Hole, Right Angle | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | -20°C~80°C | Tray | - | 52807 | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | - | 11 | 80°C | -20°C | - | 1 | Female | - | - | - | 50V | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | Right Angle | - | 6.7mm | - | 500mA | - | Tin | - | - | - | - | - | 1mm | 11 | - | - | - | - | - | Natural | - | - | - | 30mOhm | 100MOhm | - | - | 11 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | FPC | - | Straight | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | 0.142 3.60mm | 0.30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |