- Manufacturer
- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Packaging
- Series
- Number of Rows
- Termination
- RoHS Status
- Number of Positions
- Housing Color
- Total Number of Contacts
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Cable End Type | Locking Feature | Stackable | Contact Location | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78119-1368 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | - | - | Nylon | LOCKING | - | - | - | - | 0.791 inch | - | - | AU ON NI | COPPER ALLOY | - | MY | - | MOLEX LLC | GLASS FILLED POLYAMIDE | Molex | OBSOLETE (Last Updated: 4 months ago) | 78119-1368 | - | - | - | STRAIGHT | 1 | 85 °C | -40 °C | - | - | Obsolete | 5.84 | Compliant | Yes | - | - | - | 50 V | - | Tape and Reel | - | - | - | - | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | 36 | 85 °C | -40 °C | 1 | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 508 µm | 36 | Vertical | 0.9906 mm | - | compliant | 500 mA | - | - | UL, CSA | - | - | - | COMMERCIAL | - | 2 | - | 36 | STAGGERED | - | 0.116 inch | - | - | - | - | 0.161 inch | 0.5 A | BLADE PIN-SKT | 30 mΩ | 50000000 Ω | 0.02 inch | - | - | 35 | - | SURFACE MOUNT | - | - | 500VAC V | - | 2.3876 mm | 20 Cycles | - | - | RECTANGULAR | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4u inch | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52271-2569 Molex | 1012 |
| - | 14 Weeks | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | 25 | Bronze | Nylon | LOCKING | - | FITTING NAIL | - | Nylon 46 | - | Right Angle | Molex | NOT SPECIFIED | Phosphor Bronze | Bottom | JP | 1000 | MOLEX LLC | NYLON | Molex | ACTIVE (Last Updated: 2 years ago) | 52271-2569 | + 85 C | - 40 C | Surface Mount | SMD/SMT | 1 | - | - | LEAD FREE | 0522712569 | Active | 1.81 | Compliant | Yes | Solder | 0.030939 oz | - | 50 V | -40 to 85 °C | Tape & Reel (TR) | - | 52271 | - | Yes | - | - | SMD/SMT | - | FFC/FPC CONNECTOR | 25 Position | - | - | 1 | - | - | - | FFC & FPC Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.0000 mm | 25 | Right Angle | 1 mm | - | compliant | 500 mA | 25 | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.118 inch | Slider | Socket | 94V-0 | Natural | - | - | BELLOWED TYPE | - | - | 0.039 inch | - | Compliant | 25 | - | SURFACE MOUNT | Tin | - | - | Flat Flex | - | - | - | - | RECTANGULAR | - | - | - | - | FFC & FPC Connectors | - | - | - | No | Bottom Contact | Board Mount | Right Angle | - | - | FFC & FPC Connectors | 31.3 mm | - | - | 4u inch | - | - | - | - | No SVHC | - | UL94 V-0 | - | ||
![]() 5018648090 Molex | 342 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | 2015 | Easy-On 501864 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 80 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 80 | - | - | - | - | - | - | ONE | - | Gold | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.19 inch | - | FEMALE | - | Black | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC | Notched | Slide Lock | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | 0.191 4.85mm | 0.30mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5020782510 Molex | 88 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Plastic, Glass Filled | LOCKING | Plastic, Glass Filled | FITTING NAIL | Black | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C~85°C | Tape & Reel (TR) | - | Easy-On 502078 | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | 25 | - | - | 1 | - | BOTTOM CONTACT STYLE, EASY-ON, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.010 0.25mm | 25 | - | - | - | - | - | - | - | UL | Gold | - | - | COMMERCIAL | 0.315 inch | 2 | - | - | STAGGERED | - | 0.394 inch | - | FEMALE | 94V-0 | Beige | - | - | BELLOWED TYPE | 80mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 10 | - | - | FPC | Tapered | Flip Lock | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0, UL94 HB | - | - | ROHS3 Compliant | - | - | ||
![]() 006208010110001 Kyocera AVX | 7 |
| - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD | NOT SPECIFIED | - | - | - | KYOCERA CORP | - | KYOCERA Corporation | - | 006208010110001 | - | - | - | STRAIGHT | 1 | - | - | - | - | Obsolete | 5.47 | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 10 | - | 1 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71226-0831 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | FCC RETNN DVC | - | - | - | - | - | - | - | TIN | PHOSPHOR BRONZE | - | - | - | MOLEX LLC | NYLON | Molex | - | 71226-0831 | - | - | - | STRAIGHT | 1 | 80 °C | -20 °C | - | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | ZIF, STAGGERED CONFIGURATION | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | 2 mm | - | unknown | - | - | - | UL, CSA | - | - | - | COMMERCIAL | - | 2 | - | - | STAGGERED | - | 0.142 inch | - | FEMALE | 94V-0 | - | 0.299 inch | 0.5 A | RND PIN-SKT | 20 mΩ | 100000000 Ω | 0.039 inch | - | - | - | - | SOLDER | - | - | 500VDC V | - | 2.0066 mm | - | - | TIN | RECTANGULAR | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | 0.124 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015389092 Molex | 29 |
| Datasheet | 9 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~105°C | Tube | - | SL 70431 | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | Male | STACKED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 9 | Vertical | - | 15.24mm | unknown | 2A | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | CIC, FFC | Straight | Latch Lock | - | - | - | - | - | - | - | - | 22.83mm | 150.0μin 3.81μm | - | - | 0.005 ~ 0.11mm 0.36mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FH26-33S-0.3SHW(05) Hirose Electric Co Ltd | 45 |
| Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 33 | - | - | 2 | Receptacle | LOW PROFILE | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 33 | Straight | - | - | - | 200mA | - | - | UL | Gold | - | - | COMMERCIAL | 0.449 inch | 2 | 300μm | - | STAGGERED | - | 0.039 inch | - | - | 94V-0 | Black | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | - | - | - | - | 90VAC V | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | - | - | FPC | Tapered | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | FLASH inch | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 086210024010800 Kyocera AVX | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006200157032800 Kyocera AVX | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006224018001800 Kyocera AVX | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086210012340800 Kyocera AVX | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046251064010846 Kyocera AVX | 2411 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 006200187012800 Kyocera AVX | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54548-1390 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | Molex | - | 54548-1390 | - | - | - | RIGHT ANGLE | 1 | - | - | - | - | Obsolete | 5.92 | - | No | - | - | - | - | - | - | - | - | - | No | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 13 | - | 0.5 mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086210025340800 Kyocera AVX | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26W-23S-0.3SHW(60) Hirose Electric Co Ltd | 39 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Brown | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 23 | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 23 | - | - | - | unknown | 200mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | FPC | Tapered | Flip Lock | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH35C-27S-0.3SHW(50) Hirose Electric Co Ltd | 15000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 27 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 27 | - | - | - | unknown | 200mA | - | - | - | Gold | - | 30V | COMMERCIAL | 0.382 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | - | - | - | - | 90VAC V | - | 2.8702 mm | - | - | - | STAGGERED | ZIF N | - | 10 | - | - | FPC | Tapered | Flip Lock, Backlock | - | Dual | - | - | - | - | - | - | - | 11.8μin 0.30μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0781191339 Molex | In Stock | - | Datasheet | 11 Weeks | - | Nickel, Tin | Surface Mount | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 78119 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 33 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | - | Vertical | - | 2.95mm | - | 500mA | - | - | - | Tin Bismuth | - | - | - | - | - | - | 33 | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | Tapered | - | - | - | - | - | - | - | - | - | 18.6mm | 39.4μin 1.00μm | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - |